-
Supplier: AMETEK Programmable Power
Description: system to operate in a closed loop fashion. The database feature allows the simulator to simulate common battery ailments: shorted cells, degraded charge transfer, and aging, to name a few. Integrated Battery Sensor Simulator Packages Integrated thermistor and pressure
- Form Factor: Test Module / Sub-system
-
Supplier: Radwell International
Description: TRANSDUCER, RTD SIMULATOR, 100 OHM PLATINUM IEC 751. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: antennas and asymmetrically mounted transducers. Positioning on both ears for left- and right-handed user simulations. Ear-centered reference point allow easy 3-D pivoting of telephone mouthpiece. The Bruel & Kjaer 4128-C Head and Torso Simulator is a mannequin with built-in ear and
-
-
Supplier: Bluetools
Description: Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02 Transducer Range from 100 - 1000 ft.lb. 2000-14-02 Transducer Range from 200 - 2000 ft.lb. 2000-550-02
-
Supplier: Bluetools
Description: Number 539-5000-2 consists of the following: Part Number Description 5000-ST SURETEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02
-
Supplier: Bluetools
Description: The CDI joint rate simulator adapter, 900-3-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-3-01KIT joint rate adapater has a capacity of 1000 in.lb. The joint rate adapter is placed on top of square drive of
-
Supplier: Bluetools
Description: The CDI joint rate simulator adapter, 900-0-1KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 50 in.lb. The joint rate adapter is placed on top of square drive of ETT
-
Supplier: Sherborne Sensors
Description: The A600 range of Solid State Accelerometers measure vector acceleration with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature. Unlike fluid damped devices the air damping employed is essentially independent of temperature. The transducer also
- Acceleration: -20 to 20 g
- Frequency Range: 0 to 600 Hz
- Maximum Shock: 200 g
- Operating Temperature: -40 to 185 F
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: ValueTronics International, Inc.
Description: The METRAHIT CAL is a calibrator from Gossen Metrawatt. Features: Universal calibrator, simulator mA / mV...V / °C/°F (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 5...2000Ω Frequency generator: 1 Hz...1000 Hz Ramp and staircase functions Easy operation Interface and
- Calibrator Style: Hand Held
- Environmental Properties: Temperature, Thermocouple
-
Description: characteristics which should be included by the manufacturer in specifications, and relevant methods of measurement. It includes a classification of the different types of earphone, mainly characterized by the way in which the transducer is coupled acoustically to the ear, and a
-
Supplier: RS Components, Ltd.
Description: Balluff Micropulse magnetostrictive linear position transducers deliver highly accurate and reliable position control signals. Balluff’s non-contact magnetostrictive technology means performance does not reduce over time and have proven reliable in demanding industrial position monitoring
- Measurement Range: 9.842525 inch
- Operating Temperature: -4 to 185 F
-
Supplier: CSA Group
Description: characteristics which should be included by the manufacturer in specifications, and relevant methods of measurement. It includes a classification of the different types of earphone, mainly characterized by the way in which the transducer is coupled acoustically to the ear, and a
-
Supplier: Krohn-Hite Corporation
Description: “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation. DESCRIPTION Continuing with Electronic Development’s (EDC) tradition, the NEW Krohn-Hite Model 511 Precision DC Source/Calibrator is a
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: Time Mark Corporation
Description: The Model 4062 Pump-Up Controller provides total control for duplex pumping systems. The Model 4062 monitors, controls and displays the liquid level in a tank or reservoir, up to a depth of 34.6 feet. The input to the Model 4062 can be from any 2 or 3-wire transducer with a 4-20mA output that
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Time Mark Corporation
Description: The Model 4052 Pump-Down Controller provides total control for duplex pumping systems. The Model 4052 monitors, controls and displays the liquid level in a tank or reservoir, up to a depth of 34.6 feet. The input to the Model 4052 can be from any 2 or 3-wire transducer with a 4-20mA output
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Visual Sound, Inc.
Description: Eighteen Sound - A Division of AEB SRL The 18ND9300 is an extended low frequency loudspeaker which sets a new industry standard in 18" (460 mm) neodymium high performance transducers. The speaker has been derived from our flagship 18LW1400, after in-depth studies on magnetic circuit design,
-
Supplier: HORIBA Instruments, Inc.
Description: Additional advantages of ETPS are the capability to perform driveline tests in parallel with engine design and testing. No delays in testing due to prototype engine build. The need for complex real- time hardware in the loop (HIL) simulators as well as the need for field-recorded data is
- Application: Automotive, Industrial
Find Suppliers by Category Top
Featured Products Top
-
simulators. These types of sensors provide important basic characteristics for design purposes, e.g. dimensioning wheelhouses, wheel suspension systems or determining the stress of the material of the tires. The five P6501 sensors included in the wheel vector sensor device detect all motions (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
accelerations up to 60 g, the sensor is particularly suitable for use in applications where high dynamics are required (crash tests, simulators or test benches). This series comprises two more miniature draw-wire sensors - the MT33 and MT56 models which cover measuring ranges up to 130 mm. In relation (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group
More Information Top
-
Manufacturing Science and Technology III
Smart substation hardware-in-loop simulation training system is based on smart grid real-time simulation platform, electronic transducer simulators , traditional transducer simulators, intelligent primary equipment simulators, merging unit (MU) and intelligent operation unit (IOU) simulators, binary IO module and teacher system …
-
ETS-1 data acquisition system accuracy test specification
A signal will be Introduced with a transducer simulator or transducer which shall be used as the source of the reference signal.
-
ETS-1 data-acquisition system final accuracy test specification
A signal will be introduced with a transducer simulator or a transducer that shall be used as the source of the reference signal.
-
Operating procedures for the WANL demodulator system ISFS - 720
calibration patchboards, full scale transducer simulator potentiometer, and the CAL-OPER .
-
Measurement Uncertainty Analysis of a Transfer Standard Force Calibration System
The Force Transducer Simulator is a precision star bridge that provides precise levels of resistive bridge un- balance, selectable by switch setting.
-
Transducers / 3
Model 7 - Transducer Simulator .
-
Load Simulators
The M0401 Load cell imitator ( transducer simulator ) is a compact, hand-held electronic microcontroller-based unit with unique features.
-
Project W-320, operational test procedure OTP-320-003 test report
ACROTECH TS-350A Transducer Simulator f o r i n s e r t i n g pump suction pressure signal.
Indicates content that may require registration and/or purchase.