Products/Services for Transfer Molding IC Packaging
-
Plastic Molding Services - (2499 companies)...molding, compression molding, resin transfer molding (RTM), and others. Plastic molding services are companies which have the capability to produce custom plastic parts on either a small or large scale using various molding processes. Services...Molding TypeServices OfferedIndustry -
Molding Compounds and Resins - (285 companies)How to Select Molding Compounds and Resins. Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer... -
IC Package Converters and Adapters - (57 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package... -
Thermal Compounds and Thermal Interface Materials - (241 companies)...such as injection, compression, and blow molding; film extrusion; reaction injection molding (RIM); and resin transfer molding (RTM). Filled resins are composites that consist of a resin reinforced with fibers or particulates. Adhesives and die bonding compounds... -
Electronic and IC Packaging Services - (108 companies)Electronic packaging and IC packaging services perform the final stage of semiconductor device fabrication, places dies or boards inside of a protective package that provides connectors or pins for connecting to other devices. Electronic packaging... -
Boxes and Crates - (275 companies)ESD) pulses. Fireproof. Made of flexible packaging. Designed for heavy-duty use. Insulated for storing perishable goods. Boxes and crates that lock are equipped with locking mechanisms such as keys or padlocks. They are often used by financial...
-
Molding Machines - (394 companies)Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes. Molding machines form thermoplastic resin, thermoset polymers, or metal injection molding (MIM) compounds into finished shapes. Injection molding...
-
Composite and Fiberglass Molding Services - (284 companies)...injection molding. transfer molding. thermoplastic molding. thermoset molding. rubber or elastomer molding. other specialty molding technologies. A composite molding service can also produce molded composite products from composites...
-
Rubber and Elastomer Molding Services - (670 companies)Unit Cost. Expensive Tooling; Use of Low Molecular Weight Polymers. Liquid Injection Molding (LIM). High Volume; Low Unit Cost; Fast Cure Cycle. Expensive Tooling; Size and Shape Limitations. Transfer Molding. Ideal for Molding w/ Metal Inserts; Product...
-
Silicone Molding Services - (219 companies)...a high-viscosity liquid which comes in two parts: Part A and Part B. Both are injected into a heated mold. Some silicone molding services perform reaction injection molding (RIM), rotational molding, and transfer molding. RIM services use a process...
Product News
-
Osborne Industries, Inc.
Resin Transfer Molding (RTM) Osborne Industries, Inc., brings over 45 years of continuous production experience in Resin Transfer Molding (RTM) to your project. Osborne Industries delivers the full advantages of RTM to you: from concept through prototyping and from pattern and mold building to final finished parts, our expertise guides your product. Chemists formulate the best composite for your application. Osborne's chemists tailor RTM-Glas TM materials to match a wide range of design criteria, including specifications... (read more) -
Osborne Industries, Inc.
Large Resin Transfer Molding (RTM) Parts Large Resin Transfer Molding (RTM) Parts. Large fiberglass reinforced plastic (FRP) parts are typically made by hand layup, because it typically has lower tooling costs, compared to closed mold process, like Resin Transfer Molding (RTM). With hand layup, it is difficult to control quality, and the part only has one "finished" side. Osborne Industries addresses these issues with RTM. They begin with low-cost composite molds, built on-site. Compared to aluminum, steel or nickel, composite molds... (read more) -
Husky Technologies™
Two-step Molding for Packaging Production Many producers are making the move from a one-step molding process to a more-efficient and cost-effective two-step process. But what is two-step molding and why are they making the move?. One versus two-step molding. Traditional one-step molding processes are generally geared towards applications that require lower annual outputs. Finished parts are usually made from PET and are created in a single cycle by a single machine with the injection, stretch and blow of a package taking place... (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
Osborne Industries, Inc.
Resin Transfer Molding Delivers Custom Components In 1976, Osborne Industries, Inc., originated the closed molding method that would later be known in the plastics industry as resin transfer molding, or RTM. The process of RTM involves mixing resin with a catalyst and then injecting that mixture into a closed mold with pre-loaded reinforcing material like fiberglass. It is often used to make components with complex shapes, smooth finishes and large surface areas. Thanks to a low environmental impact and a wide range of reinforcement options... (read more) -
Osborne Industries, Inc.
Differences Between Closed Molding vs Open Molding transfer molding, also referred to as RTM, involves loading reinforcement material, often fiberglass, into closed molds, which are then clamped before pumping resin under pressure into the cavity through injection ports. This procedure allows manufacturers to produce complex parts with smooth finishes, and can be applied to either simple or highly automated processing. This process allows for limitless combinations and orientations to be used, including three dimensional reinforcements. It 's used... (read more) -
Osborne Industries, Inc.
SRIM and RRIM Molding Osborne: Much More Than a Molding Company. In addition to Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM), Osborne also does hand lay-up, Structural RIM (SRIM) and Reinforced RIM (RRIM) molding. We use the most efficient methods to mold polyester, polyurethane, polyurea, and our own patented Rutene (R) polymers. We also have the capability and know-how to mold epoxies and polyimides. Skilled personnel carry your concept into reality with efficient manufacturing methods... (read more) -
MP Metal Products
Wide aluminum heat transfer plate for PEX tubing. T-112. 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above. These Omega-shaped plates are made in the USA. Custom lengths are available for OEM production requirements. Roll Formed Heat Transfer Plates. Heat transfer plates are ideally and economically produced using our roll... (read more) -
MP Metal Products
PEX heat transfer plates Custom Manufactured Roll Formed Heat Transfer Plates. Heat transfer plates are ideally and economically produced using our roll forming processes. Critical to home and industrial heating systems, PEX is fast becoming the chosen alternative to rigid metal tubing and heat transfer plates made by MP Metals are your best bet when increasing the efficiency of your heating systems. Omega shaped transfer plates allow for faster and more efficient heat dissipation. They are made in a variety of gauges, shapes and sizes... (read more) -
Win Source Electronics
Unveiling the Power of the 94055B IC tasks while maintaining low power consumption, it helps improve system reliability and operational efficiency. Behind this capability is a sophisticated manufacturing process involving circuit design, wafer fabrication, etching, doping, material deposition, testing, packaging, assembly, and quality control, ensuring consistent performance and long-term dependability. The versatility of the 94055B enables its use across telecommunications equipment, consumer electronics, and advanced automotive... (read more)Browse IC Interfaces Datasheets for Win Source Electronics -
Atlantic Rubber Company, Inc.
Practically Limitless Rubber-Molding Capabilities Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer, compression, and injection molding processes. (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
The relationship between moisture resistance and epoxy molding compounds in integrated circuits
This package is the most popular of the epoxy transfer molded IC packages .
-
Solid type cavity fill and under fill materials for new IC packaging applications
Pressure Cooker Bias Test (PCBT) has been used in the evaluation of the transfer molding type IC packaging for almost 10 years.
-
Effect of vertical stacking dies on flow behavior of epoxy molding compound during encapsulation of stacked-chip scale packages
(1993) Reactive flow simulation in transfer molding of IC packages .
-
Implementation study of an intelligent system for IC transfer molding process
L.T.Nguyen, "Reactive Flow Simulation in Transfer Molding of IC Packages ", 43rd IEEE Electronic Components & Technology Conference, Jun 1993, pp.375-390.
-
Hybrid integration technologies for a single-mode array transceiver, including the use of polymer waveguides of benzocyclobutene
The materials are commercially available epoxies used for transfer molding of IC packages .
-
The application of mold flow simulation in electronic package
L. T. Nguyen, “Reactive Flow simulation in Transfer Molding of IC Packages ”, IEEE, 1993.
-
Process along thickness direction
, “Reactive flow simulation in transfer molding of IC packages ,” in Proc 43rd Electron. Comp. Technol. Conf., 1993, pp. 375–389.
-
Flow modeling and visualization of the transfer molding of plastic ball grid array packages
L. T. Nguyen, “Reactive Flow Simulation in Transfer Molding of IC Packages ,” 43‘d Electron. Comp. & Tech.
-
Three-dimensional modeling of mold filling in microelectronics encapsulation process
[2] L. T. Nguyen, “Reactive flow simulation in transfer molding of IC pack- ages ,” in Proc. 43rd Electron. Comp. Technol. Conf., 1993, pp. 375–389.
-
Precision molding of plastic connectors directly on single-mode fibers
All tested mzterials are commercially available epoxies used for transfer molding of IC packages .
Indicates content that may require registration and/or purchase.