Products/Services for Transformer Radiator Butterfly Valves

  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    Butterfly valves are quarter-turn rotary motion valves used as throttling valves to control flow through a system. They can be used with many different media. Butterfly valves offer several advantages including quarter-turn...
    Connection
    Material of Construction
    Cryogenic Valves
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1010 companies)
    ...in their open position, and restricting flow when closed. The valve family is broken down into product areas based on the mechanism that is used to restrict flow. The following are the main valve product areas: ball valves. butterfly valves. check valves...
  •  
    Hydronic Radiators - (35 companies)
    ...through a heating system than hot water; however, steam is a far less efficient heating medium than hot water. Thermostatic radiator valves allow the setting of individual radiators to meet each room 's desired comfort level. Generally the use...
  •  
    Transformers - (2124 companies)
    ...represents an appropriate threshold when dealing with resistive loads. However, when selecting a transformer for use with a solenoid or large motor, inrush loads, or high momentary loads generated upon startup, must be considered. For solenoid valves...
  • Valve Actuators-Image
    Valve Actuators - (918 companies)
    ...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
  •  
    Ball Valves - (2119 companies)
    ...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  •  
    Control Valves - (1648 companies)
    ...and throttling service. Globe valve bodies are highly efficient control valves and can be adapted to a wide variety of applications. Rotary Motion. Rotary motion valves have a disc which swings or turns to adjust the flow through the valve. Butterfly...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire