-
Supplier: Isotech, Inc.
Description: 1:1 lateral stability ratio Built-in leveling device offers simplified installation Weldless construction provides flexibility in replacing or interchanging springs Color-coded springs provide easy identification of Spring-Flex isolators for installation and inspection
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE
- Maximum Load Capacity (Per mount): 4,407.795 lbs
- Height or Thickness (Before loading): 4.07480535 inch
- Mounting Size (To Machine): 0.6299216 inch
- Mounting Size (To Support Structure): 0.6299216 inch
-
Supplier: Isotech, Inc.
Description: building structure. Designed to work in conjunction with either spring or elastomeric vibration isolators, The SR Series maintains a 1/4″ air gap in all directions between the steel housing and the elastomeric element in order to avoid short-circuiting of the isolator. The steel
- Features: Other
- Application: Vibration Isolation
-
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber
- Cooling Capacity: 207,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Larson Electronics LLC
Description: on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-ALMB 35° Flood Beam (Opt) LEDLB-24-ALMB 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from
Find Suppliers by Category Top
Featured Products Top
-
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Power Plant Replacement Study
PROVIDE THE FOLLOWING FIELD INSTALLED OPTIONS HAIL/VANDAL GUARDS, ELECTRIC SUPPLEMENTAL HEAT, LOW AMBIENT, TRANSFORMERS , INTERNAL HOUSED SPRING ISOLATORS , SINGLE POINT CONNECTION TO AHU, .
-
CONCEPTUAL DESIGN REPORT
At this time, vibration isolation of electrical equipment will include upgraded spring isolators on the generators, neoprene pads under transformers , and prohibiting the use of any conduit under or within vibration isolation slabs.
-
Referaten part
The spring series d is directly attached to the frame and connected grounded pole of a high instep pastoral transformer to the eineii, the frame is ivoliert the other Feclerreihe e against it init through the insulators f forward your connected not…
-
Federal Register > Wednesday, April 24, 2013 > [78 FR 24158] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Orbita...
…materials sourced from abroad include: Pyrotechnic detonators/fuses/bolt cutters; plastic tapes; thermal tubes; polyethylene films (ballotini); insulation (kapton) films; thermal isolator washers; articles of rubber … hoses, plugs, fittings, couplers, springs , shims, cradles, turnbuckles, bushings … radiation detectors; solar arrays; transformers ; magnetometers; attenuators; wiring/cable harnesses…
-
Design Practices: Passenger Car Automatic Transmissions
…gearset, 3-43 split-torque input, 3-47 stepped planet pinion gearset, 3-46 synthesis, 3-48 Linear position sensors, typical characteristics, 8-101–8-102 Linear variable differential transformer sensors, 8-104 Lock … pump efficiency, 2-109 isolator parts, 2-108 lock … systems, 8-70–8-90 hydraulic shift controls, 8-68 natural frequency of a spring , 8-73 reliability…
-
Smart Grids – Fundamentals and Technologies in Electricity Networks
1 Interrupter unit 2 Spring mechanism & control unit 3 Isolator busbar I 4 Busbar I 5 Isolator busbar II. .... 11 Current transformer 12 Voltage transformer 13 Cable terminal 14 Switchgear protection & control .
-
NSLS-II Preliminary Design Report
The generators will be provided with spring isolators as recommended by the vibration consultant. .... All transformers will be mounted on neoprene pads.
-
Journal of Aircraft > Semi-Active Vibration Isolation Using Magnetorheological Isolators
To prevent static deflection of the mass, a coil spring is installed on the MR isolator . .... a hydraulic power system, and its excitation displacement is measured by a linear variable differential transformer (LVDT).
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…presses; needle roller bearings; bearing inserts; gasket kits; O-ring kits; ball valve repair kits; steel oil seals; AC motors; motor assemblies; DC motor units; cab heater motors; spring charging motors; 3-phase … units; AC generator sets; transformers ; magnets; magnet mounts; magnetic … plastic boards; fuses; load bank fuses; circuit protectors; knife switches; 60A interrupters; voltage isolators ; ground blocks; surge…
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
…transfers; decals; Mylar films; felt hoses/seals/pads/covers; ducts; looms; gaskets; abrasive strips; insulation blankets; exhaust blankets; brake linings/pads; carbon fiber gaskets; glass; mirrors; fiberglass covers; steel bars/wires/caps/tubes/weldments/fittings/unions/flanges/tanks/accumulators/tie wires/rings/cable strands/ springs /bushings; locks; fasteners (screws … traction) and related parts; transformers ; converters; wiring harnesses; battery … circuit breakers; relays; modules; socket assemblies; blocks; terminals; splices; buss bars; contacts; receptacles; isolators and related assemblies…
Indicates content that may require registration and/or purchase.