Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: InspectorTools
Description: Analog Triple Output DC Power Supply Features Adjustable Voltage and Current output Easy snap terminals for fixed 5V/0.5A and 12V/1A outputs Constant Voltage or Current Current limiting indicator Overload and short circuit protection Binding post terminals for
- Type: DC Power Supply
-
Supplier: InspectorTools
Description: Digital Triple Output DC Power Supply Features Adjustable Voltage and Current output Easy snap terminals for fixed 5V/0.5A and 12V/1A outputs Constant Voltage or Current Current limiting indicator Overload and short circuit protection Binding post terminals for
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: TRIPLE OUTPUT PROGRAMMABLE DC POWER SUPPLY
-
-
Supplier: Newark, An Avnet Company
Description: TRIPLE-OUTPUT DC POWER SUPPLY, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug
-
Supplier: Newark, An Avnet Company
Description: TRIPLE-OUTPUT DC POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:5V; Output Voltage Max:30V; Output Current Min:3A; Output Current Max:6A; Power Rating:375W; Plug
-
Supplier: Cole-Parmer
Description: • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| Model 26868-30 features two fixed and one adjustable outputs, positive or negative polarity, constant
- DC Output Voltage: 0 to 35 volts
- DC Output Power: 350 watts
- AC Output Current: 2 amps
- Type: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| Model 26868-30 features two fixed and one adjustable outputs, positive or negative polarity, constant
- DC Output Voltage: 0 to 30 volts
- Output Frequency: 0.00006 MHz
- AC Output Voltage: 120 volts
- AC Output Current: 3 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: 'The triple output CUT35 and CUT75 power supplies have two independent, isolated, converters, one for the main 5V output, and one for the auxiliary outputs. This topology provides several benefits - no minimum loading, enhanced load & line regulation and the
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 0.85 to 3 amps
- DC Output Power: 35 watts
- AC Input Voltage: 85 to 370 volts
-
Supplier: Cole-Parmer
Description: • Monitor voltage and current simultaneously for the two adjustable output settings • Overload indicator monitors fixed output setting This power supply features two adjustable outputs and one fixed output. The four LEDs display the voltage measurements of both
- DC Output Voltage: 0 to 32 volts
- DC Output Power: 96.00000000000023 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 115 to 230 volts
-
Supplier: Newark, An Avnet Company
Description: DC POWER SUPPLY, PROGRAMMABLE, TRIPLE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power
-
Supplier: TDK-Lambda Europe GmbH
Description: With a two converter topology, the MTW 15, 30 and 60W triple output power supplies do not have the minimum loading requirement found on many low power multiple output products. The main output is also isolated from the other two outputs,
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 0.5 to 5 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 440 volts
-
Supplier: Cole-Parmer
Description: • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| Model 26868-30 features two fixed and one adjustable outputs, positive or negative polarity, constant
- DC Output Voltage: 0 to 30 volts
- DC Output Power: 350 watts
- AC Output Current: 2 amps
- Type: DC Power Supply
-
Supplier: TDK-Lambda Europe GmbH
Description: Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 1 to 13 amps
- DC Output Power: 100 watts
- AC Input Voltage: 85 to 330 volts
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
- DC Output Voltage: 5 to 12 volts
- DC Output Power: 25 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 50 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Power Solutions
Description: UL, IEC, FCC approvals, Convection cooling, 3 DC outputs
- DC Input Voltage: 10 to 30 volts
- DC Input Current: 13 amps
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 14 amps
-
Supplier: Allied Electronics, Inc.
Description: Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
-
Supplier: Newark, An Avnet Company
Description: TRIPLE OUTPUT POWER SUPPLY 35V/4A
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Low Cost, Triple Output, 64.5 Watts
-
Supplier: Allied Electronics, Inc.
Description: Single Output DC Power supplies Two 0-35 VDC, 0-3 A (0-30 VDC, 0-2 A Model 1760A) One 2-6.5 VDC, 5 A (4-6.5 VDC, 5 A Model 1760A) Switchable Series/Parallel Operation Adjustable Current Limit Controls (Main Section) Unique Variable Tracking, B Tracks A at 5% to 100% Two 4-Digit
-
Supplier: Tradeport Electronics Group
Description: 0~32V/1Ax3 Triple Output Programmable DC Power Supply
- Type: DC Power Supply
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
- DC Output Voltage: 5 to 12 volts
- DC Output Power: 22.5 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Pairui Group Inc.
Description: Compact size(150W only 82mm height), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 4 year warranty.
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0.2 to 2 amps
- DC Output Power: 15.000000000000002 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Key Facts 2 x 0V to 32V/0A to 2A; 1 x 0V to 5.5V/0A to 5A High-performance value laboratory power supply Floating, overload and short circuit-proof outputs Separate voltage and current displays for each output; 4 digits at channel 1 + 3; 3 digits at channel 2 Display resolution:
- DC Output Voltage: 0 to 32 volts
- DC Output Current: 0 to 2 amps
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: (Plus Factory Settings Recall) Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Warning Buzzer Light-Weight and Compact Design The digitally controlled GPD-3303S DC power supply offers digital panel control, bright LED indicators, large display,
- Type: DC Power Supply
-
Supplier: Texas Instruments
Description: Triple Outputs AMOLED Display Power Supply 16-WQFN -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.9 to 4.5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: sequencing, a power-good (PGOOD) output, digital soft-start, and internal soft-stop output discharge that prevents negative voltages on shutdown. The patented R3 PWM control scheme provides a low jitter system with fast response to load transients. Light-load efficiency is
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: 0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply (with GPIB)
- Type: DC Power Supply
-
Supplier: Nexperia B.V.
Description: -4.0 V Synchronous boost converter (AVDD) 7.1 V to 7.8 V output voltage (SET = low) with 100 mV steps 6.9 V to 7.9 V output voltage (SET = high) with 50 mV steps 7.6 V default output voltage ±1% output accuracy 150 mA output current capability VIN (VAVIN;PVIN) and
-
Supplier: SFCable.com
Description: Mastech Power Supply HY3005F-3 is a regulated power supply with triple outputs. This high quality linear power supply has three outputs: two outputs are continuously adjustable at 0-30V DC and 0-5A, and the third output is fixed at 5V DC and
- Type: DC Power Supply
-
Supplier: Daburn Electronics & Cable
Description: UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to 264 VAC universal input and single, dual and triple output voltages. Available in open frame,
- DC Output Voltage: -12 to 28 volts
- DC Output Current: 0.72 to 4 amps
- DC Output Power: 40 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: The EA 20000 Series and 10000 Series bidirectional DC power supplies bring a host of capabilities and efficiencies. Bidirectional regenerative supplies are more cost-effective and environmentally friendly because they recover energy and feed it back into the grid with >96%
- DC Output Voltage: 0 to 920 volts
- DC Output Current: 0 to 340 amps
- DC Output Power: 0 to 10,000.000000000002 watts
- Number of Outputs: 3 #
-
Supplier: Daburn Electronics & Cable
Description: UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple output voltages. Available in open frame, enclosed, DIN rail and U chassis
- DC Output Voltage: -12 to 28 volts
- DC Output Current: 1.5 to 6 amps
- DC Output Power: 65 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: lower voltages, and vice versa, to maintain full output power across a range of voltage/current levels. The function generator can provide many waveforms such as sine, triangle, rectangle, and trapezoid, and can also output custom arbitrary waveforms. All bench supplies
- DC Output Voltage: 0 to 84 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 332 watts
-
Supplier: Radwell International
Description: SWITCHING POWER SUPPLY BOARD, TRIPLE OUTPUT, . FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation announces the introduction of TDK-Lambda’s CUT35 low profile, triple output power supplies. Packaged in the industry standard 2” x 4” footprint, the CUT35 requires no minimum load, simplifying (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
DC ASA Series offers the most advanced multiple-output programmable power supplies on the market today. The Asterion DC ASA Series offers multiple-output usability and efficiency (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
TDK Corporation (TSE 6762) announces the introduction of the QS series of single output medical and industrial power supplies, rated at 600 to 1200W. These configurable models have full MoPPs (Means of Patient Protection) isolation, low acoustic noise and a range of options including a (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Asterion® DC ASA Series is the newest addition to AMETEK Programmable Power's portfolio. The ASA series features 3 independent, isolated channels for a combined 1800W total output power. The autoranging supplies feature expanded current and voltage range at the full output power level (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power’s two new series of multiple output DC programmable power supplies are designed to address the needs of a wide range of applications. In this application note, the experts at AMETEK Programmable Power discuss applications such as (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
Lowell Corporation has been supplying the highest quality tools and equipment since 1869. The new Single End Triple Square Impact Socket can be used with any impact wrench to install or tighten utility pole hardware. You can easily change from the 3/4” (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
NEWind® Double and Triple Insulated Winding Wires NEWind® is a high end multi-layer winding wire that replaces traditional forms. New England Wire Technologies (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Alloys Common usage/industries: Power conversion Motors Domestic appliances Transformers Automotive (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Thermal Management For Power Supplies
To help reduce the likelihood of failure in your power supply, we've released a set of new pinout diagrams on our website with easy-to-follow global wiring instructions to simplify connecting your power supply. These diagrams will help you install single, dual or triple output chassis mounts
-
Thermal Management For Power Supplies
To help reduce the likelihood of failure in your power supply, we've released a set of new pinout diagrams on our website with easy-to-follow global wiring instructions to simplify connecting your power supply. These diagrams will help you install single, dual or triple output chassis mounts
More Information Top
-
Bench Triple Output DC Power Supplies - Electronic/Bench Testing - Grainger Industrial Supply
• Triple Output Power Supply , ProgrammableTriple Output Power Supply,Programmable .
-
Keysight Technologies - E3630A - Power Supplies - DC Power Supplies - Allied Electronics
80W Triple Output Power Supply , 0 to 6V, 0 to 5A & +/-0 to 25V, 0 to 1A .
-
DC Power Supplies / 4
1761 - 4 Digit Triple Output Power Supply ((2)0-35V, 0-3A/(1)2-6.5V, 5A .
-
Keysight Technologies - E3631A - Power Supplies - DC Power Supplies - Allied Electronics
80W Triple Output Power Supply , 0 to 6V, 0 to 5A & +/-0 to 25V, 0 to 1A .
-
Keysight Technologies - E3647A - Power Supplies - DC Power Supplies - Allied Electronics
80W Triple Output Power Supply , 0 to 6V, 0 to 5A & +/-0 to 25V, 0 to 1A .
-
Page 2. Semiconductor parts with 994 in root number
ADJUSTABLE TRIPLE OUTPUT POWER SUPPLY CONTROLLER .
-
Pump it up | News | The Engineer
TI's TPS65110 and TPS65111 triple output power supply charge pumps efficiently manage the three bias voltages required in most LTPS LCD displays used by PDAs, smart phones and digital cameras.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29920/51833137-MIT.pdf?sequence=2
A triple output power supply powers the LEDs and op-amps while a multifunction data acquisition board is used to modulate the power to the LEDs and perform 16 bit A/D conversion.
-
Power Supplies - Test & Measurement from Allied Electronics
80W Triple Output Power Supply , 0 to 6V, 0 to 5A & +/-0 to 25V, 0 to 1A .
-
B&K Precision - 1762 - Power Supplies - DC Power Supplies - Allied Electronics
Triple Output Power Supply , 0-60V, 0-2A, 4-6.5V .
Indicates content that may require registration and/or purchase.