-
Description: Optional patented type wheels available for patented track systems. Hand-geared models, the hand chain operated wheel turns a pinion which meshes with steel gears for ease of operation and accurate spotting. Chain guide provided to ensure chain alignment with wheel. Anti-tilt
-
Description: Optional patented type wheels available for patented track systems. Hand-geared models, the hand chain operated wheel turns a pinion which meshes with steel gears for ease of operation and accurate spotting. Chain guide provided to ensure chain alignment with wheel. Anti-tilt
-
Description: Optional patented type wheels available for patented track systems. Hand-geared models, the hand chain operated wheel turns a pinion which meshes with steel gears for ease of operation and accurate spotting. Chain guide provided to ensure chain alignment with wheel. Anti-tilt
-
-
Description: features and benefits include: Lifetime lubricated, precision ball bearings on trolleys through 3 ton capacity. Trolleys with capacities 4 tons and greater are equipped with eight sealed, Timken tapered roller bearings and grease fittings. Heavy rolled steel side
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Hardware House, LLC
Description: 51-9983 STL STAY WALL ROLLER2" wheel diameter with 4-5/16" projection.165 gauge steel with Lexan wheel1-3/4" x 3-1/4" mounting space required on jambAdjustable for doors 1-3/4" to 2-1/2"3 ea. - 1-1/4"x 12 flat head screwsInstalls at base of jamb on each side of door-opening to
- Type: Push Trolley
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: in 1080P, so no detail is lost. To add commentary to the scan, the USB keyboard can be used. The pipe camera is supplied on a robust, made of aluminum, trolley. Additionally included is a trolley and a roller guide for the camera, which are used to mount the camera head.
- Tube or Sheath Diameter: 60 mm
- Working Length: 60 m
- Field of View: 105 degrees
- Operating Temperature: 14 to 122 F
-
Supplier: Kivnon Logistica S.L.
Description: 360-degree rotational movement on its own axis, allowing for exceptional maneuverability and precise positioning. With an on-board load capacity of up to 450kg and a towing capacity of up to 1,000kg on a wheeled trolley, the K05 Twister is capable of handling various types of loads. It
- Load Capacity: 450 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
The Cross-Roller Guide is a limited stroke linear guide that has precision rollers orthogonalized alternately. This product provides rigid yet supple linear motion and is particularly suitable for linear guidance where high rigidity and supple movement is demanded. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Rollers and Guide Wheels with Ball Bearings Fairlane industrial rollers are available from Fixtureworks in an extensive array of styles, sizes and materials, with many equipped with ball bearing sets. Here’s a quick (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Moisture and washdowns can shorten the life of most bearings. Modern Linear guide rollers are designed with options that keep them running reliably in these environments. Our rollers perform in wet or corrosive environments where other systems fail. Learn more. (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. Modern Linear guide rollers are as smooth as they are quiet. Guide rollers can run without (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear has added a feature to our line of Linear Guide Products that includes the Vector Trio and Quad as well as the Double Track Linear Guide. Beginning with the Size 3 Vector Quad Carriage, 2 new options are available. A (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
other devices. The roller type LM Guide HRG meets those needs with superior performance that provides functional value. The expanded product lineup includes three models: the HRG8 with an 8 mm wide rail and 16 mm wide block, the HRG10 with a 10 mm wide rail and 20 mm wide block, and the HRG12 (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc.
More Information Top
-
New ship lifting mechanism in Niederfinow
Both main gears of a drive point drive the pinion guided on the driving stick ladder with roller car of both sides.
-
Simple energy-based controller for a class of underactuated mechanical systems
The mechanical model of the overhead crane that has a prismatic motion of a trolley with rollers and linear guide , as well as an angular motion of a rope around a point, is shown in Fig. 8.
-
Materials Handling Handbook 2nd Edition Complete Document
For I-beam and patented-track systems, the wheels may be either single flanged, or flangeless with side guide rollers incorporated in the trolley frame.
Indicates content that may require registration and/or purchase.