Products/Services for Trw Industrial Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating... -
Hydraulic Valves - (685 companies)...of valves and their actuators please read Industrial Valves. Specifications. Performance specifications for hydraulic valves include: Valve sizes are typically measured in inches (in). Pressure ratings are usually measured in pounds per square inch... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Piston Rings - (115 companies)...groove below the compression rings. The oil control ring groove is wider than the compression ring grooves and has holes cuts in the bottom of the groove for oil to drain to the interior of the piston. Material. An industrial piston ring may... -
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Filters - (438 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
Product News
-
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
Vooner FloGard LLC
Industrial pumps for the food industry LIQUID RING CONE PORTED VACUUM PUMPS. Food Processing. Vooner FloGard (R) 's 304 stainless steel vacuum pumps are designed for long-term operation in harsh food processes such as sugar manufacturing chicken and fish evisceration, fermentation, and cornstarch drying. Sugar manufacturing includes cast iron pumps for filtration and high vacuum crystallization and stainless steel compressors for controlling carbon dioxide CO2 which when mixed with water makes corrosive carbonic acid. Chicken... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Ningbo TIP Fluid Technology Co., Ltd.
Industrial Precision Two-Piece Hydraulic Fittings Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value. Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and JIS international and national industrial standards, covering mainstream industrial specification requirements. It is perfectly compatible with fastener assembly, automobile & motorcycle accessory matching, and mechanical accessory supporting scenarios, meeting the diversified assembly demands... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
AMETEK Spectro Scientific
Hydraulic fluid analysis Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the system maker. Chemical stability, high flash and fire points, viscosity, and oxidation resistance are all valued, and as a result mineral and synthetic hydrocarbon fluids are selected for mobile... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
jbj Techniques Limited
Hydraulic Starters . >> ATEX-approved versions available. >> Central hydraulic starting systems available. We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long service life even in the most demanding environments. For technical specification catalogue. #DriveLineHarmony... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited
-
Suppliers to the Mercedes E-Class
… Rear], Wheel Bearing [Front & Rear] Pirelli Tires Ronal Light Alloy Wheels Taper Pro Industrial Wheel Studs ThyssenKrupp Axles … … Collette & FCB Type] TRW Brake Caliper [Front], Rack … … Cover ZF Chassis Components, Hydraulic Power Steering Gear, Steering Pump , Servotronic, Amplitude Selective Dampers …
-
Suppliers to the new VW Polo
… Brake Booster, Brake Hoses, Drum brakes INA Strut Bearing ITT Disc Brake Pads Magna Underbody Stamping & Assembly Ronal Light Alloy Wheels Taper Pro Industrial Wheel Studs ThyssenKrupp Column … … Trelleborg Brake Shims [Front] TRW Brake Caliper [Rear], Hydraulic Steering, Rack & Pinion … … Primary and Accessory Drive], Shifting and Synchronization, OAP, Valve Lash Adjustment Elements, Water Pump Bearing Kautex Textron …
-
Nissan's keiretsu suppliers in Japan
… Kyowa Gokin) Yokohama Borings, synchronizers & shift forks Mahle Tennex Tokyo Air cleaners, filters, converters & carbon canisters Marui Industrial Kanagawa Automobile accessories, emblems … … Kanagawa Electronic components, Fuel pumps , spark coils, condensors & … … Nabtesco Tokyo Air brakes, hydraulic brakes & anti-skid … … products, functional part and safety system products Toyota Kohki Aichi Power steering systems TRW Automotive Yokohama Braking …
-
The Chinese Automotive Supplier Report
Initially founded in 1969, Chongqing Hongyu Precision Industrial Co. is a large industrial enterprise, affiliated with China … … Corp. and a licence agreement for brake callipers and drum brakes on Ford cars with America’s TRW . Since 2006, Hongyu Precision has been involved in the automotive transmission system market, in research, development and production of mechanical clutches, hydraulic torque converters, dual clutches and fuel pumps .
-
Hongyu Precision
Initially founded in 1969, Chongqing Hongyu Precision Industrial Co. is a large industrial enterprise, affiliated with China … … Corp. and a licence agreement for brake callipers and drum brakes on Ford cars with America’s TRW . Since 2006, Hongyu Precision has been involved in the automotive transmission system market, in research, development and production of mechanical clutches, hydraulic torque converters, dual clutches and fuel pumps .
-
Delivery and Mixing in the Subsurface
Combining objectives with environmental inputs of hydraulic conductivity (considering anisotropy), aqui- fer characteristics (e.g., aquifer thickness) and the regional hydraulic gradient with engineered inputs such as the injection … … well screen separation distances, screen lengths, and well pumping rates, flow models may … … and Bennett, 1960; Cunningham and Reinhard, 2002), GCW (Philip and Walter, 1992), and TRW (Huang and Goltz … Static or inline mixers, which are commonly used in industrial applications, have been effective in mixing chemical …
-
Multi-Objective Optimization Design of Gerotor Orbit Motors
… leading gerotor orbit motor manufacturers in the United States, such as Char-Lynn, TRW Ross Gear Division … In 1956, Char-Lynn introduced its first industrial spool-valved gerotor orbit motor, the Char-Lynn “H” … But unlike a gerotor pump , which has fixed centers for both the inner rotor and the out ring, the inner rotor of the new hydraulic motor is free to orbit as it rotates inside the stationary outer ring.
-
The safety critical electric machines and drives in the more electric aircraft: A survey
TRW Aeronautical Systems, “Advances in more-electric aircraft technologies”, Aircraft Engineering and Aerospace Technology, Vol. 73, No … … J. Bradley, “Integrated PM Machiene Design for an Aircraft EMA”, IEEE Transactions on Industrial Electronics, Vol.55 … … M. Churn, C.J. Maxwell, N. Schofield, D. Howe, D.J. Powell, “Electro- hydraulic actuation of primary … … of a four-phase fault-tolerant permanent-magnet machine for an engine fuel pump ”, IEEE Transaction …
-
Insight Weekly - 22nd July 2013
Going ahead, the company will relocate the production of hydraulic pumps , motors and flow dividers on a step-by-step basis by the end of this year. … forming an illegal cartel to raise prices for products used in automobiles and industrial machineries at home. … DoJ) indicted Denso executives along with eight other suppliers – Tokai Rika, Autoliv, TRW Deutschland, Nippon Seiki …
-
Supplying Jaguar Land Rover - 2015 edition
… Row Seats) Stylex Seat Retainer Straps (Integrated Over Rotation Inhibitor For Front Seat Frame) TAPER PRO INDUSTRIAL TRW … Airbag Module Fasteners - Panel Clip Fasteners - Pipe Clip Fasteners - Retainer Front Caliper Hps Hydraulic Gear Passenger Airbag … Injector Socks And Lids Powertrain [Polyurethane] Steering Pump (Optionally) ZF .
Indicates content that may require registration and/or purchase.