Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Technology Products
Description: disconnection, for a quick disconnect, free rotating coupling. 42AB Dual Tube couplings interconnect with other similar industry Twin thumb-latch type couplings. Tube Size Metric Tube Length Width Height 1/8” ID 3.2mm ID 1.45” .75” 1.00”
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Advanced Technology Products
Description: disconnection, for a quick disconnect, free rotating coupling. 42AB Dual Tube couplings interconnect with other similar industry Twin thumb-latch type couplings. Tube Size Metric Tube Length Width Height 1/8” ID 3.2mm ID 1.45” .75” 1.00”
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Accuris
Description: WIRE, RETAINER - TUBE COUPLING NUT
-
-
Supplier: Accuris
Description: Nut - Flared Tube Coupling Plastic
-
Supplier: Accuris
Description: NUT, TUBE COUPLING, SHORT
-
Supplier: Accuris
Description: NUT, TUBE COUPLING, LONG
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Twin Tube™ Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/8 inch tubing. Get fast shipping and volume discounts on Specialty Products parts.
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Twin Tube™ Coupling Body, Panel Mount Hose Barb, Straight Thru with fits 1/16 inch tubing. Get fast shipping and volume discounts on Specialty Products parts.
- English Size: 0.0625 inch
- Metric Size: 1.6000000000000003 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Coupling
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- Fitting Type: Coupling
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.375 inch
- Coupling Diameter: 0.94 inch
- Coupling Length: 2 inch
- Angular Misalignment: 5 degrees
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- English Size: 0.312 inch
- Fitting Type: Coupling
- Features: English
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.94 inch
- Coupling Length: 2 inch
- Angular Misalignment: 5 degrees
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- Fitting Type: Coupling
-
Supplier: U.S. Plastic Corporation
Description: 1/4" OD Tube x 1/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is 7/16-20.
- Fitting Type: Coupling
- Material: Polypropylene (PP)
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.313 inch
- Coupling Diameter: 0.94 inch
- Coupling Length: 2 inch
- Angular Misalignment: 5 degrees
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.313 inch
- Coupling Diameter: 0.94 inch
- Coupling Length: 2 inch
- Angular Misalignment: 5 degrees
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin - English Size: 0.0625 inch
- Fitting Type: Coupling
- Features: English
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560657 Straight Female Coupling Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.25 in O.D. Tube.
- Fitting Type: Coupling
-
Supplier: Grinnell
Description: The GRINNELL Figure 672 Rigid Coupling provides a rigid joint that firmly grips the entire circumference of the tube. This coupling is a proven, dependable method of joining copper tube and an economical alternative to soldering (sweating) joints.
- English Size: 2 to 8 inch
- Material: Copper
- Fitting Type: Coupling
- Features: English
-
Supplier: Zurn Industries LLC
Description: The Zurn FP23 Couplings are listed to join grooved pipes together. FP23 Couplings are available reducing, rigid (R) or flexible (F). Features And Benefits Couplings available reducing, rigid (R) or flexible (F) Reducing Couplings provide a flexible style joint between
- Fitting Type: Coupling
- Features: English
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 2 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: R+W Coupling Technology
Description: Design: Full split hubs with an elastomer insert and precision machined aluminum tube. Both coupling bodies are solid joint by two tubes with high concentricity. While loosening the tube clamping, a length variation is possible within the given range. Elastomer inserts
- Bore Diameter: 0.1968505 to 2.362206 inch
- Coupling Diameter: 1.2598432 to 4.0157502 inch
- Coupling Length: 5.905515 to 19.68505 inch
- Rated Torque: 110.619469026549 to 5,840.70796460177 In-lbs
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EASP-DPS-001 air tube with quick lock coupling for the MixCoat™ spray system. Air tube can be used on 1:1, 2:1, 3:1, and 4:1 ratio dispensing guns. 940-1500 mL.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Tompkins Industries, Inc.
Description: Steel sea o-ring adapters - coupling
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting
- Features: English, Tube Fitting
-
Supplier: Radwell International
Description: TUBE CLEANER COUPLING, BRASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bijur Delimon International
Description: Application Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors Tubing adapters and couplings Adapters and banjo
- English Size: 0.312 inch
- Material: Brass/Bronze
- Fitting Type: Coupling
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Copper
- Fitting Type: Coupling
- Features: English
-
Supplier: Bibby Transmissions Group
Description: These floating shaft couplings are specifically designed for long span applications. Incorporating composite tubes, which can be specified for spans of 10+ meters, they weigh up to 80% less than steel and eliminate the cost of bearing supports and other structures. Horizontal or
-
Supplier: RS Components, Ltd.
Description: QUICK COUPLER FOR 18-20MM TUBE
- Material: Brass/Bronze
- Fitting Type: Coupling, Pneumatic Fitting, Quick Coupler
- Features: Tube Fitting
-
Supplier: Beswick Engineering Co., Inc.
Description: Female threaded coupling for use joining two male threaded M3, M5, 10-32, or 1/4-28 threaded components. Also available as an adapter with a combination of 10-32 and M3, M5 or 5/16-24 threads. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel NOTE: Groove indicated in spec
- Fitting Type: Coupling
-
Supplier: Tompkins Industries, Inc.
Description: 3000 psi live swivel - pipe coupling
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Swivel
- Features: English, Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
These are our zero-backlash couplings for lineshaft connections and overload protection components with precise rotary motion control. Discover the benefits of our anti-backlash couplings. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
Universal application for cleaning hose, tube, pipe and assemblies. Removes fine particles of loose contamination and can also be used for product purging. The projectile (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
couplings are designed for indefinite life whtout wear or maintenance. We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs. Our products have been utilied on a number of critical space (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
C-Flex Couplings C-Flex Couplings combine the best qualities of disc, beam, and bellows couplings in a unique and economical new design. Made to couple two rotating shafts together, these couplings can accommodate large misalignments while transmitting high (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Innovative Products for Precision Motion Control permitting misalignments for Automation Industry High-Precision Motion Control Pivot Bearings: Indefinite life; No maintainence Patented Flexible Couplings: Permits high (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
ARPEX® couplings of the ARW-4/-6 series are outstanding for their large angular misalignment capacity of 3°. Benefits These mechanical power transmission couplings were specially designed for drives where high misalignments which (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
Facebook YouTube LinkedIn twitter (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
measurement as it directly influences the tubing’s fit and function in various applications. Why is it important? The outside diameter is crucial as it determines compatibility with connectors, couplings, or other components used in the application. Choosing the right (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Improvements in Low Power, End window, Transmission-Target X-ray Tubes
End-window transmission-target X-ray tubes are designed for very close anode-to-sample. coupling for compact portable XRF instruments. Several recent improvements have been. achieved to make these tubes considerably brighter, with better output stability and even smaller size and lower power
-
KENT Systems Product Training
of the design is an interface which allows any female to connect with any male within the same collection. This allows a user to connect a 1/16 inch tube to a 1/4 inch tube with the ability to easily disconnect the couplings whenever needed.
-
Single Barb vs. Multi Barb
and revolutionary design. Our quarter turn locking system is a superior design to other coupling methods. Years ago, before starting his own fitting company, our founder fought with the multi barb fittings. Like others, he found that the barbs leaked and required constant tightening of tube clamps
-
Pipelay vessel, Allseas
In the process of welding tubes/pipes to an endless pipe, Dellner brakes are mounted on the transporting system. Every time the tubes are welded together the transporting system is put on holding brakes, slightly dynamically braking. In total 26 brakes model SKP 50-09 are supplied, 2 brakes per
-
Inspecting Long Seam Welds Efficiently and Easily Using the AxSEAM TM Scanner
Inspecting a long seam-or axial-weld is challenging both acoustically and mechanically. From an acoustic standpoint, the tube geometry tends to defocalize the ultrasonic beam, reducing the potential imaging resolution. Long seam welds forged using the electrical resistance welding (ERW
More Information Top
-
Channel inspection
deviations, surface damages, corrosion, cracks, fragment formations, fractions, deformations, connections (branches, pipe and further) as well as pipe joints .
-
Channel inspection
deviations, surface damages, corrosion, cracks, fragment formations, fractions, deformations, inlets (branches and pipe) as well as pipe joints .
-
Mutschmann / Stimmelmayr paperback of the water supply
Disadvantages (e.g., aspiration of air and dirt on pipe joints , mobilization of depositions and incrusting un gene) to avoid.
-
House technique
No pipe joint may lie within the protection tube.
-
Roloff / Matek machine elements
Pipe joints .
-
Technical development of buildings
(The pipe joints show however until on that of the fiber cement tubes lesser dimensions.) .
Indicates content that may require registration and/or purchase.