-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine) Wafer carrier, also known as wafer carrier and silicon wafer carrier, is
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Hyperion Materials & Technologies
Description: Tungsten carbide layer bonded to a cast iron core. Designed for operation in tube mill applications.
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping and
-
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping and
-
Supplier: Eriez
Description: selection is based on application specifics and includes polyurethane, ceramic, tungsten carbide and hardened steel. Benefits: Ensure a higher attachment probability... higher recovery of hydrophobic particles Produce higher recoveries for ultra-fine material... greater concentrate
-
Supplier: Minerallac Company
Description: PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER -
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Description: and remarkable thermal stability, are a result of their crystalline structure and unique bonding properties. A wide variety of materials, such as oxides (alumina, zirconia), nitrides (silicon nitride), carbides (silicon carbide), and other more specialized compositions, are used to
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
-
Description: Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,200 to 1,650 C
- Features: Alumina / Aluminum Oxide, Biotech / Medical (Biomaterial), Sintered / Fired, Specialty Ceramics
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials
-
Supplier: Conax Technologies
Description: Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering
- Diameter or Width Range: 0.002 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Features: Thermocouple
-
Supplier: Plansee SE
Description: Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the metal its
- Shape / Form: Application Specific / Custom
- Type: EDM Electrode
- Features: Specialty / Other
- Material: Tungsten
-
Supplier: Plansee SE
Description: cathodes made from titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, tungsten carbide and titanium diboride.
- Type: Sputtering Target
-
Supplier: ATI Industrial Automation
Description: Idle Speed 40000 rpm Air Consumption (Idle) 16 cfm Air Consumption (Stall) 40 cfm Air Connections (Spindle) 1/2" Tube (12mm tube) Air Connections (Compliance) 5/32" Tube (4mm tube) Collet ER-11 (6mm - 1/4") Power 1040 W @ 40000 rpm Mounting Feature Side and Rear Patterns
- Idle Speed: 40,000 rpm
- Power: 1.39382920029893 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: 3M Advanced Materials Division
Description: strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides and first-generation ceramics such as Al2O3 and ZrO2. It offers
- Applications: Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape, Hollow Stock / Shape, Preforms, Tube / Sheath - Immersion (Closed End), Tube Stock
- Features: Other, Specialty Ceramics
- Specialty Ceramic Type: Silicon Nitride
-
Supplier: Piezosystem Jena, Inc.
Description: connection point on the ceramic. The standard cable length is 100 mm. As an option, flat tungsten carbide or ball tip end plates are available. Please note, when using under cryogenic conditions (4K), only 10% of the standard motion is available. Please ask us for further details
- Maximum Displacement: 2 to 123 µm
- Blocked Force: 420 to 3,500 N
- Maximum Operating Voltage: 130 volts
- Capacitance: 99.99999999999999 to 36,399.99999999999 nF
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping and
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping and
Find Suppliers by Category Top
Featured Products Top
-
long working life, even when rotated in bores that have key slots or lubrication ports. A Tungsten Carbide contact tip is fitted as standard but a selection of customer replaceable tips with an M2 thread is available for special applications. Repeatability depends on the alignment of the (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
LOW-PROFILE ok-vise® Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise® line of low (read more)
Browse Vises Datasheets for Jergens, Inc.