-
Supplier: Qosina Corp.
Description: Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #22828 is a tuohy borst adapter with a clear polycarbonate body designed to prevent the backflow of fluid
- Media: Air, Water
- Features: Other
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Tuohy Borst Adapter Cap, Blue with 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Caps parts.
- Material: Nylon / Polyamide
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #11219 is a tuohy borst adapter with a clear polycarbonate build-in style body designed to prevent the
- Media: Air, Water
- Features: Other
-
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Tuohy Borst Adapter Body, Snap Style with 0.089 inch Thru Hole (2.3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.
- Media: Air, Water
- Features: Other
- Primary Material: PVC
-
Supplier: MicroGroup
Description: MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing,
- English Size: 0.0938 to 0.125 inch
- Fitting Type: Adapter
- Connection Type: Compression Fitting
- Features: English
Find Suppliers by Category Top
More Information Top
-
A novel technique in selective venous sampling in the localization of parathyroid tumours utilizing a micro-wire and standardized catheter
Having reached the target site with the selective end-hole catheter, a Tuohy Borst adapter is attached to the catheter end.
-
Transcatheter Embolization and Therapy
It is best to use a Tuohy Borst adapter to allow circula- tion of saline between the conventional “guiding catheter” and the microcatheter, as this both helps prevent thrombus formation and provides lubrication to allow the microcatheter to slide easily within the …
-
A novel technique in selective venous sampling in the localization of parathyroid tumours utilizing a micro-wire and standardized catheter.
Having reached the target site with the selective end-hole catheter, a Tuohy Borst adapter is attached to the catheter end.
-
32‐gauge spinal catheters through 26‐gauge needles
A 1 ml Luer lock syringe and Tuohy Borst adaptor are supplied; these are necessary because of the high pressure required to inject drug through a tube 91-cm long with a cross section area of only 0.0002 sq cm.
-
Home :: Medical Design Briefs
Tuohy Borst Adapter .
-
Tuohy Borst Adapter - Nasa Tech Briefs :: Medical Design Briefs
Tuohy Borst Adapter .
-
Products :: Medical Design Briefs
Tuohy Borst Adapter .
-
Nephrolithotony: Percutaneous removal of renal calculi
Followingpuncture ofthe collecting system and placement of a 0.9 mm Bentson guide- wire (Cook, Inc., Bloomington, IN #TSFB-35-145) a Tuohy Borst adaptor (Cook #SFLL-PCF-MLL- 30) with a sidearm is passed over the wire and con- nected to …
-
10.11.06 — Feature Article: High-Energy Clamp Simplifies Heart Surgery For Atrial Fibrillation
Qosina Tuohy Borst Adapter .
-
Medical Design Online Newsletter: Winchester Announces Non-Magnetic Connectors For MRI, Medical Systems
Tuohy Borst Adapter .
Indicates content that may require registration and/or purchase.