Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: Model DR12 flow meters are sturdy turbine-type flow sensors suitable for mobile or permanent installation. A turbine wheel set in motion by a flow parallel to its axis rotates at a speed proportional to the average speed of flow in the piping system. The movement of the
- Pipe Diameter: 0.375 to 16 inch
- Media Temperature Range: -58 to 302 F
- Liquid Volumetric Flow Rate: 0.25 to 17,500 GPM
- Operating Pressure: 145.0377 to 4,641.2064 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: Rise Building Water, HVAC Municipal Applications: Package Pump Stations, Booster Stations, Water Treatment Irrigation Applications: Turf Irrigation, Golf Courses, Stadiums, Greenhouses/ Nurseries, Sprinkler Systems Click here for the Turbine Catalog with General Information, Terms &
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: Hoffer Flow Controls, Inc.
Description: sizes of flow meters (1″, 1½” and 2″), all of which can be accessed without having to break piping connections. The TriFlo’s are offered both with complete inline meter bodies and in OEM versions which allow the integrator/manufacturer to install the meters into their own piping
- Media Temperature Range: -65 to 250 F
- Liquid Volumetric Flow Rate: 5 to 260 GPM
- Operating Pressure: 4,000 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
-
Supplier: SAE International
Description: Modern exhaust systems contain not only a piping network to transport hot gas from the engine to the atmosphere, but also functional components such as the catalytic converter and turbocharger. The turbocharger is common place in the automotive industry due to their capability to
-
Supplier: ASME Standards and Certification
Description: use with gas turbines for industrial, marine, and electric power applications. This Standard covers auxiliary systems such as lubrication, cooling, fuel (but not its control), atomizing, starting, heating-ventilating, fire protection, cleaning, inlet, exhaust, enclosures, couplings,
-
Supplier: ASME
Description: use with gas turbines for industrial, marine, and electric power applications. This Standard covers auxiliary systems such as lubrication, cooling, fuel (but not its control), atomizing, starting, heating-ventilating, fire protection, cleaning, inlet, exhaust, enclosures, couplings,
-
Supplier: ASME
Description: systems and equipment concerned with the prevention of water induction into steam turbines and the safe removal of water from steam turbines and the following associated systems and equipment: (a) main steam and bypass systems, piping, and drains (b)
-
Supplier: ASME Standards and Certification
Description: systems and equipment concerned with the prevention of water induction into steam turbines and the safe removal of water from steam turbines and the following associated systems and equipment: (a) main steam and bypass systems, piping, and drains (b)
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves Suction and Discharge
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves Suction and Discharge
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: UL Standards & Engagement
Description: distribution facilities, commercial (public) or fleet (private) motor vehicle fueling stations or similar fuel dispensing applications, and piping systems for fuel supply of generators, burners or similar equipment. 1.2 These pipes may be flexible or rigid types constructed with
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor Dynamometer custom engineers Water Recirculation / Cooling Systems for single test cells or complete test facilities with multiple test cells and multiple heat source requirements. Water systems can be designed with above or below ground bulk water storage for use with a variety
-
Supplier: CSA Group
Description: balance of plant systems, components and piping, including their supports that comprise a complete nuclear power plant, excluding the following systems or portions thereof: a) Systems, and systems connected thereto, containing the fluid that, under normal
-
Supplier: American BOA, Inc.
Description: pioneered the development of the unique multi-ply bellows design, which has proven over the years to be highly effective in absorbing both thermal expansion and vibration in engine and compressor piping systems.
- Maximum Pressure: 25 psi
- Maximum Temperature: 900 F
- Mounting Size: 48 inch
- Length: 11 inch
-
Supplier: ASTM International
Description: This specification covers glass fiber unsupported needled felt binder-free thermal insulations. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines, boilers, boiler feed pumps, and
-
Supplier: CSA Group
Description: applies to the installation of: Appliances, equipment, components, and accessories where gas is to be used for fuel purposes Piping and tubing systems Vehicle-refueling appliances and associated equipment Stationary gas engines and turbines
-
Supplier: Dresser-Rand
Description: sound-attenuating silencers and enclosures or blanketing are offered to help meet federal and customer noise reduction requirements. The Type H AXI packages, we pre-assemble the appropriate drive, oil system, sealing system, auxiliaries, piping, and controls onto one or more
- Flow Capacity: 200 to 30,000 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Hydrocarbon Gas, Nitrogen (N2), Refrigerant
- Applications: Gas Transmission / Delivery
- Compressor Technology: Rotary Screw
-
Supplier: Kelco Industries
Description: Piping system design and layout assistance available upon request. BROCHURE FLANGE ENGINEERING DATA SHEET EXHAUST END CONFIGURATIONS 30 MC Applications: Generator Sets Marine Propulsion OEM Engines Gas Turbine Exhaust Power Units Auxilliary System Piping Markets
-
Supplier: Electro-Sensors, Inc.
Description: protected • UL listed, Intrinsically Safe (IS) Class I, Div I (C, D) and Class II, Div I (E, F, G) TT420 temperature sensors are used to monitor temperature on a wide range of industrial machinery including liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps,
- Sensed Temperature: -40 to 248 F
- Sensor Termination Type: Other
- Element Configuration: Single Element
- Features: Thermocouple
-
Supplier: Technetics Group
Description: turbines: fuel systems/nozzles Valves: body/bonnet, back seat sealing Aerospace/space: turbopump, fuel systems, nozzles/injectors, cryogenics Automotive: turbochargers, exhaust
- Temperature: -459.4 to 1,346 F
- Pressure: 29,007.54 psi
- Application / Industry: Aerospace, Cryogenic Application, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
- Seal Type: C-Ring
-
Supplier: Goulds Water Technology, a xylem brand
Description: Piping: Stainless Steel piping Check / Anti Siphon valve built in Floats for on/off and alarm built in and pre wired Capable of grinding domestic sewage in individual residential applications. Cutter System: Anti-roping design. Two blade rotary cutter is threaded to shaft.
- Pump Type: Wastewater Treatment Pumps
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines, boilers,
-
Description: piping systems or mechanical equipment, e.g. turbine and machinery casings.
-
Supplier: CSA Group
Description: piping systems or mechanical equipment, e.g. turbine and machinery casings.
-
Supplier: DeZURIK, Inc.
Description: pumping from a well to an elevated reservoir. They are also recommended for commercial and industrial HVAC applications such as heating systems and condensate return lines. When specified, the APCO CSC Silent Check Valves are Factory Mutual System Approved for use on hazardous fire
- Valve Type: Check Valves
-
Supplier: UL Standards & Engagement
Description: distribution facilities, commercial (public) or fleet (private) motor vehicle fueling stations or similar fuel dispensing applications, and piping systems for fuel supply of generators, burners or similar equipment. 1.2 These pipes may be flexible or rigid types constructed with
-
Description: The geometry of the Metal W-ring can be designed to meet the requirements of each unique application and can be manufactured in a wide range of sizes. Applications: Aerospace: AS1895 rigid coupling systems; Industrial turbines: casings, end covers, segmented sections Specifications:
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply to accessory equipment
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply to accessory equipment
-
Description: The geometry of the Metal W-ring can be designed to meet the requirements of each unique application and can be manufactured in a wide range of sizes. Applications: Aerospace: AS1895 rigid coupling systems; Industrial turbines: casings, end covers, segmented sections Specifications:
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components
- Temperature: -320 to 1,350 F
- Pressure: 5,000 psi
- Outside Diameter: 0.461 to 46.127 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
Find Suppliers by Category Top
Featured Products Top
-
plastic piping system, when properly selected and installed, will require very little maintenance and will offer many years of uniform service. Since thermoplastic piping is an ideal choice to transport fluids, how would plastic (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
company in Florida was experiencing corrosion problems on one of its critical stainless steel CO2 pipelines at their waterfront docking location. Asahi/America’s Air-Pro® compressed air piping system was installed by the owner as the solution. As of 2020, this installation still provides (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
system engineers. Typically, the design process begins with a review of the end-users water quality requirements. The list of established standards is large. Each has been developed to suit a given application. Some put the greatest emphasis on resistivity, while others (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Based on Asahi/America’s decades-long experience supplying single and double contained pipe systems with sulfuric acid, we are pleased to make the following material compatibility recommendations. For the premier recommendation with the highest reliability (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Recently, a Brazilian company asked Asahi/America for a recommendation on three chemical applications. Read article for Asahi/America's material recommendations.
(read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
feed product is converted into usable, valuable resources. Safe and reliable process piping systems are integral to efficient day-to-day operations, maximizing output and reducing costs. The B31.3 Code is the standard that governs the design, installation and inspection of industrial (read more)
Browse Datasheets for ASME Learning & Development -
Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system is now available in 6x9 size. Time saving on each project and low cost, easy installation, makes this the ideal system for drainage systems, pressurized transfer lines and industrial (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Petroleum refineries and chemical processors need to ensure that feed product is converted into usable, valuable resources. Safe and reliable process piping systems are integral to efficient day-to-day operations (read more)
Browse Datasheets for ASME Learning & Development -
Bacterial contamination is a primary concern in the food processing industry. Sanitizing piping systems that process food-grade antimicrobials, like peracetic acid (PAA), are critical in poultry processing. If the sanitizing system is down due to piping issues, leaks or corrosion, the plant must (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Simple-cycle: Burn natural gas in a combustion turbine to produce high-pressure, high-temperature gas, that is then used to spin the turbine. These plants have short start-up times and are used during periods of peak demand. They are relatively inefficient in their ability (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process
Conduct Research Top
-
Optical Dissolved Oxygen with ISM (R) - Minimizing Corrosion in Power Plants
Dissolved oxygen (DO) control is widely. used in power plant cycle chemistry. treatment to minimize corrosion in. boilers, turbines, and piping. Efficient DO. control relies on obtaining fast, accurate. measurements from on-line sensors. DO. probes based on optical technology and. with ISM
-
Detection of Steam Extraction Failure within a Condenser Using Infrared Thermography (.pdf)
The failure of a steam turbine extraction point can be a serious problem which can involve safety issues and damage to equipment. Steam is tapped from various locations within the turbine to power equipment and for other processes in the cycle. The fact that the fluid is high temperature, 200
-
Spraywater Control Valves
proper steam temperature. Furthermore, efficient spray control prevents thermal damage to the steam piping, the superheater and the reheater tubes as well as downstream equipment. Operating a turbine with steam above the temperature limits accelerates metal fatigue and creep. This control is necessary
More Information Top
-
Design, construction and testing of an ocean renewable energy storage scaled prototype
Piping Losses in the turbine piping system .......................................................................
-
ESDU 86015 - FLUID TRANSIENTS IN PIPES Estimation of Maximum Pressures and Forces in Steam Lines
Steam hammer in turbine piping systems .
-
Interface between a gas turbine and PFBC
The arrangement of the combustion turbine piping system .
-
ESDU 86015 B - Fluid transients in pipes. Estimation of maximum pressures and forces in steam lines.
Steam hammer in turbine piping systems .
-
Piping Handbook, Seventh Edition > STRESS ANALYSIS OF PIPING SYSTEMS
Coccio, C.L., “Steam Hammer in Turbine Piping Systems ,” ASME 66-WA-FE32, 1966.
-
Marco Mucino
CCGT Performance Simulation and Diagnostics for Operations
Optimisation and Risk Management
• The 9th stage bleed system comprises two different piping circuits: the turbine mid frame (TMF) and the power turbine piping systems .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
…and Piping f o r Diesel Set Miscellaneous Vents B i l l of Material f o r Miscellaneous Vents Chemical Feed System Piping B i l l of Material f o r Chemical Feed System Piping Turbine O i l Filtering…
-
Plant Equipment and Maintenance Engineering Handbook > APPENDIX I: KKS SYSTEM
Branch turbine condensate piping system .
-
Water-hammer control in pressurized-pipe flow using an in-line polymeric short-section
They can also cause serious failures (accidents) such as a hydraulic systems breakdown, a significant turbine and piping system damage, or even the complete damage of the installation.
-
Report on Preliminary Engineering Study for Installation of an Air Cooled Steam Condenser at Brawley Geothermal Plant, Unit No. 1
Turbine exhaust piping system , 304 stainless steel duct with 3/8" wall .
Indicates content that may require registration and/or purchase.