-
Supplier: Accuris
Description: SPECIFICATION FOR STEEL FORGINGS, CARBON AND ALLOY, FOR TURBINE ROTORS AND SHAFTS
-
Supplier: Accuris
Description: Specification for Carbon and Alloy Steel Forgings for Turbine Generator Rotors and Shafts
-
Supplier: Accuris
Description: Standard Specification for STEEL FORGINGS, CARBON AND ALLOY, FOR TURBINE ROTORS AND SHAFTS
-
-
Supplier: ASTM International
Description: Specification for Carbon and Alloy Steel Forgings for Turbine Generator Rotors and Shafts
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR HEAT STABILITY OF STEAM TURBINE SHAFTS AND ROTOR FORGINGS (R 1991)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of heat stability of steam turbine shafts and rotor forgings to ensure stability at operating temperature. This test method is not ordinarily applicable to generator rotor forgings. 1.2 The values stated in inch-pound units
-
Supplier: ASTM International
Description: 1.1 This specification covers vacuum-treated 12 % chromium steel forgings for turbine rotors and shafts. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
Supplier: ASTM International
Description: 1.1 This specification covers vacuum-treated carbon and alloy steel forgings for turbine rotors and shafts. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
-
Supplier: Evident Scientific
Description: features as well as specialized options to meet your inspection needs. Ultrasonic flaw detection is widely used for locating and sizing hidden cracks, voids, disbonds, and similar discontinuities in welds, forgings, billets, axles, shafts, tanks and pressure vessels, turbines,
- Graduation / Resolution: 0.000393701 inch
- Resolution: 0.000393701 inch
- Mounting / Loading Options: Handheld / Portable
- Features: Material Thickness
-
Supplier: SAE International
Description: A turbocharger essentially consists of a turbine and an impeller wheel connected on a common shaft. The turbocharger converts waste energy from the exhaust into compressed air, which is pushed into an engine to produce more power and torque, as well as improving the overall efficiency
Find Suppliers by Category Top
Featured Products Top
-
misalignment compensation while maintaining high efficiency and reliability. These couplings are engineered to deliver smooth torque transfer in applications where shaft alignment cannot be perfectly maintained, reducing stress on connected equipment and extending system life. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
The WINDS of opportunity - Canadian Plastics
Canadian experience from hydroelectric turbine shaft forging will be an advantage.
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
ABSTRACT Monoblock low-pressure (LP) turbine rotor shaft forgings for nuclear power plants have been produced from up to 600 ton ingots.
-
Superalloys: A Technical Guide
84, 86(F) turbine shaft , forging ...
-
wind turbine shaft - offers from wind turbine shaft manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Shaft for Wind turbine , forging shaft , axle shaft forging, Steel Shaft ] .
-
forged steel shaft exporter - forged steel shaft manufacturers, exporters, factories, suppliers, China forged steel shaft
[ Related Keywords : Shaft for Wind turbine , forging shaft , axle shaft forging, Steel Shaft ] .
-
Characteristics of centering the shafts of high-speed units with overhung generators
The turbine shaft is forged , its lower flange is fastened to the runner and the upper to the generator shaft The overhung generators with a thrust bearing located in the upper spider and the generator stator are installed on foundation slabs, and…
-
Steam Turbines Exporters, Steam Turbines Selling Leads
Sell Forged Shaft Steam Turbine Rotor Forging .
-
ASTM MNL53 - Steel Forgings: Design, Production, Selection, Testing, and Application
A 472-98, Heat Stability of Steam Turbine Shafts and Rotor Forgings ...
Indicates content that may require registration and/or purchase.