Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaeser Compressors, Inc.
Description: State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20 psi are needed, e.g. wastewater treatment,
- Air Flow Rate: 4,700 to 9,240 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Absolutely oil-free operation Permanent magnet motor Air foil bearings Variable frequency drive Applications Aeration, blowing, cooling, oxidation.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Aerzen USA Corp.
Description: operation with their minimal maintenance needs, easy handling, and robust nature. A typically Aerzen Turbo. THERE’S A LOT TO BE SAID ABOUT THE ECONOMICAL TURBO. WE’LL KEEP IT SHORT. 100% Turbo 100% made by AERZEN Highest energy efficiency, up to 30% savings Permanent magnet
- Air Flow Rate: 705.996 to 9,530.946 SCFM
- Static Pressure: 240,879.72984194648 to 401,466.2164032441 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
-
Supplier: Hartzell Air Movement
Description: special construction. Common processes which use the Turbo Pressure Blower include: combustion air for burners and boilers; high-pressure cooling air; air pollution control scrubbers; air slides; air turns; water treatment; converting; industrial
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 25 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Celeroton AG
Description: Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an
- Air Flow Rate: 0 to 158.898305084746 SCFM
- Static Pressure: 0 to 481.7594596838929 in H2O
- Material of Construction: Aluminum, Stainless Steel
- Design: Centrifugal
-
Supplier: Xoxide
Description: Material P.B.T. Dimension 120(L)x120(W)x25(H) mm Voltage Rating 12 V Start Voltage =6V Speed 1400±10% R.P.M. Bearing Type Sleeve Bearing Air Flow 50 CFM [MAX.] Air Pressure 1.61 mmH²O [MAX.] Life Expectance 50,000 hrs Noise Level 14 dBA Color White Connector 3 pin
Find Suppliers by Category Top
Featured Products Top
-
, they offer reliable performance and high efficiency. MAGNET VS. AIR BEARING - AERZEN AIR FOIL BEARING: MORE THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Airfoil Bearings vs. Magnetic Bearings in Turbo Blowers For High-Speed Turbo Blowers, two types of bearing technologies are utilized. The Airfoil (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
With the July 2019 acquisition of PillAerator GmBH, Kaeser has added turbo blowers to its line of rotary lobe and rotary screw blowers. This action significantly expands Kaeser’s offering for the water/wastewater market and other large flow, low pressure applications including (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually maintenance-free as they operate without lubrication while offering low friction. However, with decades (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
KL30 Turbo-TOC system installation solved refinery turbine oil problem A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon send a stock KL30S2 (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
protection, a black-painted steel scroll housing, galvanized rotor and turbine, ball bearings, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. Constant pressure blowers maintain the same pressure at varying airflow conditions. This makes them (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
commutated (EC) motors in the new blowers allow for easy speed control, long life expectancy and low operating costs. They meet European ErP 2015 efficiency requirements. Standard features include a black-painted steel scroll housing, galvanized impeller, ball bearings, IP44 protection, G2 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
blower head directly to a high-speed motor spinning at approximately 16,000 RPM. This high-speed motor ultimately creates unwanted heat that can result in premature motor bearing failures - costing your business time and money in the long run. By design, Paxton's PX-series centrifugal (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Why AERZEN Relies on Air Foil Bearings instead of Magnetic Bearings for its Turbos
For the sophisticated bearings inside turbo blowers, AERZEN uses neither oil nor other lubricants, but air. Steffen Helmert, Product Manager Turbo Blowers, explains the reasons for this and why AERZEN does not use magnetic bearings.
More Information Top
-
Federal Register > Monday, June 29, 2009 > [74 FR 31032] Notice of a Regional Waiver of Section 1605 (Buy American Requirement) of the American Recovery and Re...
… the United States in sufficient and reasonably available quantities and of a satisfactory quality] to the State of New Hampshire Department of Environmental Services' Winnipesaukee River Basin Bureau (WRBB) for the purchase of air bearing turbo aeration blowers and an associated main …
-
Rotordynamic characteristics of a micro turbo generator supported by air foil bearings
… supported by a grant from ‘The development of intelligent sensors & actuators for high-speed rotating machinery’ project of the Korea Institute of Science and Technology, ‘The standardization of test method for air foil bearing and turbo blower ’ project of the …
-
Wastewater Industry Adopts a Truly Made in U.S.A. Technology
By 2009, Korean-manufactured, high- speed turbo blowers using air -foil bearings , had begun to win some market share.
-
Elemental Analysis of Lubricants and Additives
Piston and bearing wear, blower , camshaft intermediate bearings , turbo bearings, crankshaft thrust bearings, push rods, air cooler, pump hosings, oil pumps, gear castings, box castings .
-
Opposed Piston Engines
… Culverin, 39, 56, 61, 265, 268, 304 Napier Deltic 18-11B scavenge blower, 287–290 about, 42–44, 263–265 air and exhaust manifolds, 291 … … pumps, 284–286 crankcases and bearings , 273–274 crankshafts and connecting … … 273, 276 CT18-42K turbo -assisted blower with charge cool- ing …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… pipes; support assemblies; air foil fans; blower motor assemblies; fan and motor assemblies; gear units; radial fans; rotors; compressor assemblies; turbo assemblies; stators and frames; air ducts; barrels; blowers ; casing; compressors; diffusers; flanges … … pipe assemblies; valve bodies; bearing housings; bearing caps; arm …
-
Suppliers to the Ford Focus
… ABC Group HVAC Center and Front Floor Ducts Autoliv Airbags, Seat Belts Benecke-Kaliko Charged Air Ducts Brose HVAC Blowers Continental Dash Extension Panel … … Dual Clutch Transmission, Belts/Tensioners, Turbo /Superchargers Brose Actuators Dana … … Gear Shift System INA/FAG Bearings /Bushes LuK Clutch Mahle …
-
Suppliers to the new BMW X5
… BEHR F15/F15 Engine Cooling Module PTC heater Thrid Row PTC blower BENECKE-KALIKO Acella® … … diesel engines Waste gate turbo for 3.0L gas … … CONTINENTAL Charge Air Line Diaphragms for Fuel … … Systems FAG Propshaft Bearings (FAG) Rear Axle Bearings …
-
Suppliers to the new Mercedes-Benz A Class
… Engine Undershields Heatshields Underbody shields Ultra Silent BEHR charge air cooler radiator BEHR … … Cooling fan modules HVAC blowers CARCOUSTICS Engine bay … … for body (foam packs) Turbo charge lines Cooling lines … … FAG Anti friction bearings (FAG) FAURECIA Catalytic …
-
Magnetic Bearings
Examples for actual application areas for magnetic bearings are • vacuum techniques • turbo machinery • machine tools, electric drives, and energy storing flywheels • instruments in space and physics • non-contacting suspensions for micro-techniques • identification and testing equipment … Applications range from small turbo-molecular pumps, blowers for CO2 lasers in machine tools, compressors and expanders for air conditioning and natural gas, to large turbo-generators in the Megawatt range for decentralized power plants.
Indicates content that may require registration and/or purchase.