-
Supplier: Erbessd Instruments
Description: High-Precision Horizontal Balancing Machine Ideal for high speed turbochargers as well as for other low weight rotors. The low inertia soft bearing suspension reduces the resistance to vibration and increases the sensitivity and accuracy of the balancing process. Features
- Part / Rotor Diameter: 533 mm
- Drive / Journal Diameter: 63.5 mm
- Capacity: 0.09999999999999999 to 30 kg
- Balancing Speed: 60 to 15,000 rpm
-
Supplier: Mile-X Equipment, Inc.
Description: Jet J-7040M Horizontal Mitering Bandsaw This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state
- Cutting Capacity: 10 to 16 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Features: Miter Cutting
-
Supplier: Sentech America
Description: horizontal direction and 4 lines in vertical direction Binning Horizontal 1/2, Vertical 1/2, (Default: 1/1) *Pixels in the horizontal and vertical direction can be added to increase the brightness. Available on “Horizontal and Vertical” Skipping Horizontal 1/2,
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.0000159999999999936 to 0.9700000000000021 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
-
Supplier: Sentech America
Description: Decimation(Skipping) Horizontal 1/2, 1/4, Vertical 1/2, 1/4 Flip Image Horizontal / Vertical / Horizontal and Vertical Pixel Blemish Correction Maximum 64 points (Default:ON) White Balance N/A Operating Mode Free Run, Edge preset trigger, Trigger Width (Pulse width)
- Maximum Frame Rate: 61 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.13779643 inch
-
Supplier: Sentech America
Description: QSXGA: 2592 (H) x 1944 (V): 14 FPS Video Output Mono 8, Mono 10, Mono 10 Packed, Mono 12, Mono 12 Packed - Noise Level: @ 10 bit output <= 13 Digit (Gain 0 dB) Minimum Scene Illumination 0.1 Lux @ F1.2, 14 Hz ALC AE and AGC (ON/OFF) (adjustable via the communication), (Default:
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: Sentech America
Description: via the communication, (Frame rate depends on the AOI setting), Maximum frame rate (4000 Hz) is when vertical resolution AOI setting is 32. Horizontal Frequency 54.4 kHz Pixel Frequency 120 MHz (2TAP), 80 Hz (1TAP) Noise Level - - @ 8 Bit Output <= 2.5 Digit (Gain 0 dB) - @ 10 Bit
- Maximum Frame Rate: 25 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: RainWise, Inc.
Description: The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal or tilted configurations. It is fully compliant with the ISO9060 "First Class" norm. The flat sensor surface,
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 3,000 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear units, suitable
- Gear Ratio: 1.2 to 5.6 (X : 1)
- Output Torque: 40,000 to 1,504,000 In-lbs
- Maximum Input Power: 360 to 14,080 HP
- Mounting Style: Flange(s)
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to
- Maximum Frame Rate: 100 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to
- Maximum Frame Rate: 14 fps
- Features: CMOS
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to
- Maximum Frame Rate: 100 fps
- Features: CMOS
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: TMP Pro Distribution
Description: performance of the subwoofer is the result of carefully balancing the transducer selection, cabinet volume and port tuning. The resulting system offers plenty of "punch" while maintaining ample extension so the musically important and satisfying fundamentals are solidly and accurately
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: performance of the subwoofer is the result of carefully balancing the transducer selection, cabinet volume and port tuning. The resulting system offers plenty of "punch" while maintaining ample extension so the musically important and satisfying fundamentals are solidly and accurately
- Speaker Size: 12 inch
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
-Automatic Chub Filling System – to 10 Per Minute for Sealants , Adhesives, Greases. ProSys chub / sausage filling systems are designed provide a compact and efficient choice for chub / sausage filling applications to run 5 to 32 ounce chubs / sausages (read more)
Browse Filling Machines Datasheets for Prosys -
The MONITOUCH V10 Series the new standard for high speed HMI. Focusing on the six basic performance aspects of HMI: rendering, operation, communication, startup, transfer, and custom code, the V10 series was developed with the aim of stress-free operation. Industry-leading performance is achieved by adopting quad-core CPUs and optimizing applications.
(read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
Precision and Accuracy: Photo chemical machining allows for precise and accurate metal fabrication, enabling the creation of intricate and complex designs with dimensional tolerances of +/-15% of metal thickness and feature locations within (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
Single Line Embossing Code is available upon request. No compressed air required. Electrical 110 VAC 10 amps/ 60 Cycle. Horizontal band sealers Horizontal band sealers are the ideal choice for products packaged in bags that lay (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
High Speed automatic cartridge filling and closing systems for 10.5, 14 & 30 oz fiber or plastic cartridges. Featuring horizontal load and unload or optional vertical load and unload, volumetric product metering and cartridge lift mechanisms for a vertical, air-free bottom up fill. (read more)
Browse Packaging Machines Datasheets for Prosys -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Heavy Duty Surelok III with 25" throat fastens up to 10g mild steel. Air powered, NO HYDRAULICS. Optional tool kits for various applications. Speed, quality and effeciency while providing the power to fasten up to 10g material. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
HBS-1/8TX HORIZONTAL MOTORIZED SEALER FOR INSTALLATION ON EXISTING CONVEYOR USDA approved smokeless and odorless Horizontal Model Rotary (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Product Overview The SH60-R quartz glass wire cutting machine is a diamond wire saw with big advantages for large-size material cutting, specially suited to processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other materials. Through (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Single Head Rotary Cartridge Filler – 45 to 55 Per Minute Low Speed automatic cartridge filling and closing system utilizes a 8 station dial for 10.5 or 14 oz fiber or plastic (read more)
Browse Filling Machines Datasheets for Prosys