-
Supplier: Mill-Max Mfg. Corp.
Description: Turret Terminal Pin with 0.152 dia. Tail
- Features: Other
- Terminal Type: Pin Terminal
-
Supplier: Keystone Electronics Corp.
Description: Single Turret to Female Internal Thread Terminal Terminal: Brass, Tin Plate Insulator: Blue Molded Diallyl Phthalate, SDGF Base: Brass, Tin Plate Thread: 2-56 Non-stocking item, subject to availability & minimums
-
Supplier: Harwin Plc
Description: Ø1.02mm Terminal Pin, 6.35mm high, for 1.6mm panel thickness. Double-ended with single turret on underside. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection.
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 11217 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1532-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: .116 Panel Thickness: 1/8 (.125) Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal
- Features: Other
- Product Type: PCB Pins
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1573-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal
- Features: Other
- Product Type: PCB Pins
-
Supplier: DigiKey
Description: TERM TURRET PIN L=4.04MM
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, TURRET, 1.52MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.61mm; Terminal Plating:Electro Solder; Overall Length:5.84mm; Length - Below Flange:2.39mm; Product Range:-; Connector Type:Turret; Pin Length:0.23" RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated; Mounting Hole Dia:2.11mm; Terminal Plating:Electro Solder; Overall Length:7.12mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Pin Length:0.28" RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated; Mounting Hole Dia:3.45mm; Terminal Plating:Electro Solder; Overall Length:13.08mm; Length - Below Flange:6.73mm; Product Range:-; Connector Type:Turret; Pin Length:0.515"RoHS Compliant: No
-
Supplier: Radwell International
Description: TERMINAL BLOCK, TURRET TYPE SOLDER TERMINAL, SURFACE MOUNT WITH MOUNTING ENDS, ZINC PLATED STEEL SCREW, 4 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: TURRET TERMINAL, 1.55MM, 4.57MM; Insulation:Non Insulated; Mounting Hole Dia:1.55mm; Terminal Plating:Gold; Overall Length:4.57mm; Length - Below Flange:4.32mm; Product Range:0665 Series; Connector Type:PCB Socket; Pin Length:0.18" RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Terminal Turret Connector Double End, Pin 0.150"" (3.81mm) Gold"
- Features: Board Mount Connector
-
Supplier: Larson Electronics LLC
Description: sand and UV resistant 21-foot cord with 3/8 inch ring terminals for direct battery connection - connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid
-
Supplier: TE Connectivity
Description: Packaging Method : Package Packaging Quantity : 140 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating
- Number of Contacts: 4
- Contacts Pitch: 11.1 mm
- Conductor Size (North American): 12 to 22 AWG
- Operating Temperature: -60 to 105 C
-
Supplier: RS Components, Ltd.
Description: external resistor. Bi-pin terminals Voltage Rating = 28 V dc Light Output Colour = Green Mounting Hole Size = 9.53mm Length = 31 (With Pin) mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Turret Bezel Style = Prominent Bezel Colour = Black Intensity = 100
-
Supplier: OTTO Controls
Description: The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.
- Actuating Force: 6 oz
- Pre-travel: 0.015 inch
- Operating Temperature: -67 to 257 F
- Actuator Style: Pushbutton
-
Supplier: OTTO Controls
Description: terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.
- Pre-travel: 0.02 inch
- Operating Temperature: -67 to 257 F
- Actuator Style: Pushbutton
- Common Size: Subminiature
-
Supplier: OTTO Controls
Description: actuators. Molded-in terminals seal the contacts against moisture and solder flux wicking. The front-panel side of 15/32-32 bushing models are sealed against water and other liquids per MIL-DTL-83731. In addition to the single turret solder terminal specified in MIL-DTL-83731,
- Mechanical Life: 100,000
- Operating Temperature: -85 to 185 F
- Toggle Actuator: Ball Handle, Standard Toggle Handle
- Features: Dustproof, Other, Weather Resistant or Waterproof
-
Supplier: Fairview Microwave Inc.
Description: .062 end launch, .065 end launch, .065 pin, .066 pin, .067 end launch, .070 pin, .075 pin, .092 end launch, .105 pin, .125 pin, .130 pin, .135 pin, .150 pin, .220 pin, .275 pin, 10-32 stud, edge mount, edge mount .005
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Hammond Manufacturing Company Inc.
Description: holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key
- Length / Height: 24 inch
- Width/Diameter: 20 inch
- Depth: 40 inch
- Type: Consolet Enclosures, Electronic and Instrument Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Micro Pin Features: • Precision engineered and manufactured • Space saving design for high density packaging • Micro pins are available in .017 to .080 (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp.
More Information Top
-
Materials and Processes
Fig. 6.29 Microsections showing details of tin-plated brass turret terminal pins after attempts to solder them onto PCBs.
-
Turret lugs from Harwin provide a reliable wire to board connection
Turret lugs - also known as turret pins or terminals - are firmly attached to the PCB usually by riveting and soldering them through a hole in the PCB.
Indicates content that may require registration and/or purchase.