Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5604 is a general-purpose two-part polyurethane potting compound designed for potting and encapsulation. This versatile resin offers high-performance protection against environmental factors, making it suitable for a wide range of
- Use Temperature: -40 to 266 F
- Thermal Conductivity: 0.78 W/m-K
- Dielectric Strength: 457.20000000000095 kV/in
- Water Absorption: 1 %
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, yellowish, polyurethane-based casting resin, NSF approved, formulated especially for spiral wound filters (RO) and application to dry substrates. Two component polyurethane adhesive. Macroplast® UK 178A with 178B is a 100% solids, room temperature curing
- Features: Leveling / Filling Compound, Other
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Encapsulants and Potting Compounds - Filter-bond Elastomeric Casting and Potting Compound -- E-3503Supplier: Hapco, Inc.
Description: characteristics to various substrates and are extremely moisture insensitive, making them useful for wet potting. A few of the most common applications are: medical devices & parts, and filtration & ultrafiltration potting and sealing compounds. Filter-bond™ E-3568 E-3568
- Viscosity: 35,000 to 45,000 cP
- Features: Encapsulating / Potting Compound, Medical / Food (Sanitary / FDA)
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Two Component System
-
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, modules, and circuit boards. It also offers low stress cure for protection of sensitive
- Viscosity: 300 cP
- Tensile Strength (Break): 1,050 psi
- Elongation: 60 %
- Dielectric Strength: 560 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-12 Polyurethane Encapsulant Amber is a two-component polyurethane system. It is used for cable and connector potting and molding. It offers thermal shock resistance, has superior hydrolytic stability, and a low dissipation factor. Part B, 1
- Viscosity: 6,000 cP
- Tensile Strength (Break): 400 psi
- Elongation: 350 %
- Dielectric Strength: 600 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-9 Polyurethane Encapsulant is a two-component polyurethane system used for cable and connector potting and molding. It has superior hydrolytic stability, thermal shock resistance, high dielectric strength, and a low dissipation factor. Part
- Viscosity: 6,800 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 450 %
- Dielectric Strength: 750 kV/in
-
Supplier: Techsil Limited
Description: Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both UV resistant base materials and the addition of UV
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant Blue is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, circuit boards, and related devices. It offers low stress cure for protection of sensitive
- Viscosity: 8,500 cP
- Tensile Strength (Break): 1,050 psi
- Elongation: 60 %
- Dielectric Strength: 560 kV/in
-
Supplier: TE Connectivity
Description: Can Product Volume (L) : 4.03 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting
- Features: Encapsulant / Potting Compound, Specialty / Other
- Chemical System: Polyurethane (PU, PUR)
-
Encapsulants and Potting Compounds - Techsil® PU23930 Pearl Polyurethane Twinpack 250gm -- TEEP14087Supplier: Techsil Limited
Description: Techsil® PU23930 is a two-part, flexible, room temperature curing polyurethane resin designed for the potting and encapsulation of LED arrays and lighting equipment. Product Features Excellent long term UV stability Scratch and mark resistant Non-toxic High mechanical
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: The 50-2150FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical properties. 50-2150 is a two part, non-mercury, flexible
- Viscosity: 7,000 cP
- Use Temperature: -58 to 266 F
- Thermal Conductivity: 1.1538232 W/m-K
- Tensile Strength (Break): 1,500 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The
- Viscosity: 120,000 cP
- Use Temperature: -100 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Tensile Strength (Break): 1,000 psi
-
Supplier: Master Bond, Inc.
Description: to thermal cycling and chemicals including water, inorganic salts, alkalis and acids. It has an exceptionally wide service temperature range of 4K to 220°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. Color of part A is clear,
- Viscosity: 100,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 50 µin/in-F
- Tensile Strength (Break): 1,450 psi
-
Supplier: Henkel Corporation - Industrial
Description: Rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame resistance and fast cure. LOCTITE® UK 3364™ is a black, rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame resistance and
- Viscosity: 1,500 cP
- Use Temperature: 200 to 240 F
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Features: Ceramic / Glass, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulanting / Potting, Filled / Reinforced, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Liquid, Metal, Paper / Paperboard, Plastic, UL Approved
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,500 psi
- Elongation: 300 %
-
Supplier: ELANTAS North America LLC
Description: coatings and potting solutions tailored for the smart meter market. Our advanced materials are designed to encapsulate and protect electronic components, defending them from moisture, contaminants, and the rigors of daily operations. This ensures that smart meters, whether monitoring electric
- Viscosity: 6,000 cP
- Industry: Aerospace, Electronics (PCB / SMT Assembly), Military / Government (MIL-SPEC / GG)
- Features: Encapsulant / Potting Compound, Liquid
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Viscosity: 3,000 to 5,000 cP
- Use Temperature: 266 F
- Thermal Conductivity: 0.53 to 0.63 W/m-K
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 88.88888888888889 µin/in-F
-
Supplier: RS Components, Ltd.
Description: Urethane Clear 250ml
- Form / Function: Conformal / Encapsulating Coating
- Features: Other, Specialty / Other, Tooling / Mold Material
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: RS Components, Ltd.
Description: RS PRO ERUR5640RP250G Potting Compound
- Features: Encapsulating / Potting Compound, Specialty / Other
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: This series of polyurethane systems is engineered for electronic potting, encapsulating, and casting applications. They are low in viscosity, low in toxicity and available in the popular TriggerBond® dual barrel cartridge dispensing system. These elastomeric systems are suitable for a
- Viscosity: 1,500 to 2,200 cP
- Use Temperature: -22 to 257 F
- Thermal Conductivity: 0.297109474 W/m-K
- Coeff. of Thermal Expansion (CTE): 116.66666666666666 µin/in-F
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOCOAT PC355-1 ) LOCTITE STYCAST PC 355-1 is a lead-free, transparent, one-component protective varnish system that is dry to the touch in under 30 minutes.
- Viscosity: 300 cP
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Protavic America, Inc.
Description: PNU-56200™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Encapsulating / Potting, Metal, Paper / Paperboard, Porous Surfaces, Room Temperature Curing
- Composition: Filled
- Industry: OEM / Industrial
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
-
Supplier: Epoxies Etc...
Description: UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an
- Viscosity: 5,000 cP
- Features: Ceramic / Glass, Dissimilar Substrates, Elastomeric, Electronics, Encapsulanting / Potting, Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Liquid, Metal, UV / Radiation Cured (EB, Light)
- Form / Function: Die Bonding Adhesive / Compound
- Industry: OEM / Industrial
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOCOAT UV7993 ) Solvent-free, one component dual cure conformal coating.
- Viscosity: 120 cP
- Use Temperature: -40 to 221 F
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol US0154 ) Encapsulant potting urethane.
- Viscosity: 55 cP
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 µin/in-F
- Elongation: 50 %
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94, V-0
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Features: Ceramic / Glass, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulanting / Potting, Filled / Reinforced, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Liquid, Metal, Paper / Paperboard, Plastic
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Universal Block Filler No. 509 is a moist-cured urethane formulation specifically designed to fill small voids, irregularities, and air pockets in concrete. No. 509 provides a smooth surface prior to application of vinyl ester and urethane protective barriers.
- Use Temperature: 20 to 400 F
- Features: Air Setting / Film Drying, Concrete / Masonry, Leveling / Filling Compound, Other, Solvent Based (Volatile Organic)
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: high-voltage arcing, shorts and static discharges. 4223 Polyurethane meets UL 94V-1 flammability rating and offers excellent chemical and abrasion resistance along with good fungus resistance. Transparent in appearance, this clear amber coat lets you see problems if they occur Product
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV Cure 60-7158 is a semi-rigid adhesive and it is well suited for bonding rigid substrates. It is thixotropic
- Viscosity: 20,000 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 3,800 psi
- Features: Ceramic / Glass, Encapsulanting / Potting, Metal, Plastic
-
Supplier: Protavic America, Inc.
Description: PNU-46202™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol PC40-UM ) LOCTITE STYCAST PC 40-UM is a solvent-free, low-viscosity, rapid gel, UV-moisture cure one component conformal coating.
- Viscosity: 500 cP
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® CE-1164 is a single-component, air drying, room temperature curing, polyurethane conformal coating which meets the requirements of MIL-I-46058-C for Type UR coatings and appears on the Qualified Products List (QPL).
- Form / Function: Conformal / Encapsulating Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Well suited for large potting and encapsulation applications, Master Bond EP29LPAO is a cost effective, two part system with a low viscosity, excellent flow properties and heat dissipation properties. Featuring convenient processing, this epoxy has a forgiving 100 to 50 mix ratio by weight and a (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Master Bond EP30LP-2 is an optically clear epoxy with superb light transmission properties. This low viscosity, electrical insulator also features outstanding dimensional stability. Featuring easy handling, this compound has a convenient two to one mix ratio by weight or (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
, an isocyanate terminated hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A Solvent free (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
-component polyurethanes that assure consistent cure and performance even in small “shot-size” potting applications (Bectron® PK materials). Dielectric gels that provide outstanding electronic protection with very low stress on (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
latter property is particularly useful in potting and encapsulation applications. Also, the compound allows for precise alignment with minimal fixturing and simple curing. Its service temperature range is from 4K to +300°F. The color of Part A is light cream and Part B is similar, but slightly darker (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
influenced by the proportion and type of chemicals used. Variations in chemical formulation can affect potential health risks, making it critical to understand the type of foam used in a home or workplace. There are two types of polyurethane foam: rigid and flexible (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
low dielectric constants, useful in radio and microwave frequencies. This makes them ideal for applications such as in conformal antennas, where the material must be applied around a radius. Microelectronics - Non-foamed polyurethanes are often used as "potting compounds" in electronics, where
More Information Top
-
http://waset.org/publications/9088/a-feasibility-study-of-a-micro-communications-sonobuoy-deployable-by-uav-robots
The transducers were then encapsulated with a two part polyurethane potting compound to prevent contact with any conductive fluids as shown in Figure 1.
-
International Astronautical Congress (IAF) > Bone Proteomics experiment (BOP): the first proteomic analysis of mammalian cells cultured in weightlessness condi...
Dow Corning Silastic Medical Adhesive Sylicon type A, Dow Corning Medical grade two - parts Polyurethane Potting Compound , commercial vaseline and Vitton didn’t induce any morphological change up to one week of direct contact with the medium in which the cells were grown.
-
Hardware development for the Bone Proteomics experiment
The Teflon membrane (Biofolie) was installed with Viton O-rings as well as a bio- compatible adhesive (Dow Corning Medical-grade two - parts Polyurethane Potting Compound ).
-
Polymers for Electricity and Electronics: Materials Properties and Applications
The systems for potting and conformal coating include the following: one- and two - part silicones, one- or two-part polyurethanes , epoxies, acrylics, and thermosetting esters. The curing of the potting compounds almost always is based on chemical reactions.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4257/MORGAN-THESIS.pdf?sequence=1
Two part polyurethane potting compounds provide excellent water proofing, abrasion resistance, and acoustic properties.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/12225/1/Walker_Matthew_201405_MSc.pdf
Finally, the space between the central polyethylene and outer polyurethane jacket is filled with a two - part potting compound in order to mechanically support the um- .
-
Electrical insulating varnishes: an overview
Solventlesselectricalinsulating varnishes arean out- growth of compounds that are used in encapsulation, casting, and potting applications. The compounds, usually an unsaturated polyester, epoxy, or polyurethane , are packaged in two parts .
Indicates content that may require registration and/or purchase.