-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors,
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 600 to 1,000 amps
-
Supplier: Jasper Electronics, Inc.
Description: two Model 204 Flasher Units that provide four alternating signal drives. Power is controlled by a two pole 20 Amp circuit breaker on the front panel. Six 10 Amp signal circuit breakers are wired to terminal blocks inside the rear cover, which in turn
- Unit Type: Cabinet / Cabinet Mount
- Features: Other
-
Supplier: Eaton Corporation
Description: EQUIPMENT PROTECTOR TYPE PB PANELBOARD USED ON BOLT ON MOUNTING 30 AMPERE CURRENT RATING 2 POLE(S) CHB MODEL
- Continuous Current Rating: 30 amps
- Number of Poles: 2
- Mounting Style: Bolt-on
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI), Supplementary Protector
-
-
Supplier: Carling Technologies, Inc.
Description: The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 1 to 50 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Hubbell Incorporated
Description: UL/CUL 943 APPROVAL 120/240 VAC VOLTAGE RATING 45 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND GFMDCB MODEL
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 45 amps
- Number of Poles: 3
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
Find Suppliers by Category Top
Featured Products Top
-
WHAT IS A GFCI? A Ground Fault Circuit Interrupter (GFCI), functions by constantly monitoring the electrical current that flows through a circuit and checking for imbalances. The main purpose of implementing (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
-throw switch. While unlighted switches are the most common, they can be either lighted or unlighted. Circuit Protection Circuit protection takes the form of a circuit breaker or a fuse. Both provide current protection to the equipment, reducing the possibility that a short circuit (read more)
Browse Power Entry Modules Datasheets for Interpower
More Information Top
-
CEC and Kitchen GFCI Rules - Jan 2003... - Self Help Forums
One two pole GFCI circuit breaker designed for 3-wire circuit could be used.
-
Self Help Forums - CEC and Kitchen GFCI Rules - Jan 2003...
One two pole GFCI circuit breaker designed for 3-wire circuit could be used.
-
CEC and Kitchen GFCI Rules - Jan 2003... - Self Help Forums
One two pole GFCI circuit breaker designed for 3-wire circuit could be used.
-
Installation Guide
Typical Two - Pole Circuit Breaker with GFCI .
-
Request help refining circuit plan.... [Archive] - Self Help Forums
The wiring diagram shows a "typical Two - Pole Circuit Breaker with GFCI " in panel.
-
New Technology for Preventing Residential Electrical Fires: Arc-Fault Circuit Interrupters (AFCIs)
Similarly to the single pole, combination AFCI and GFCI , a two - pole AFCI circuit breaker can combine personnel GFCI protection.
-
Proper kitchen receptacle wiring - Self Help Forums
1) Two 15A multiwire circuits with split receptacles and a 2- pole GFCI breaker .
-
GFCI trips on any load - Self Help Forums
That is to use a regular DP breaker (or two single poles ) and where you want to split into two circuits use two GFCI receptacles.
-
What to do with the extra hot wire? - Self Help Forums
For some reason the previous owner ran a 14/3 cable from a double pole 15 amp circuit breaker to a single non- GFCI receptacle above the kitchen counter and about two feet from the kitchen sink.
-
Romex in Conduit?/Grounding - Page 2 - Self Help Forums
Or are you able to use the double pole breaker for two circuits and wire 12/3 to the start of the each run which would have a gfci and connect it to the line side then use 12/2 connected to the load…
Indicates content that may require registration and/or purchase.