Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NB Corporation of America
Description: linear slide guide rail and a four-point contact configuration. High positioning accuracy Precision-machined components such as a linear slide guide rail, linear guide block, and ball screw provide accuracy. A space-saving design BG single-axis linear stage
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 16,900 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Modern Linear Incorporated
Description: The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used
- Carriage Load: 1,528 lbs
- Material: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
- Features: Crossed Roller Slide, Horizontal, Other
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Bi-phase inertia drive technology Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based on two piezoelectric actuators that are controlled with a modified
- Stroke or X-Axis Travel: 0.5118113 to 1.2992133 inch
- Rated Speed: 0.551181102362205 in/sec
- Carriage Load: 11.025 lbs
- Device Type: Ball Slide
-
Supplier: Newport MKS
Description: The M-401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The M-406 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 406 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2 inch
- Shaft Diameter: 1 inch
-
Supplier: Daheng New Epoch Technology, Inc.
Description: A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point
- Load Capacity: 5.5125 lbs
- Overall Length: 40 to 65 inch
- Overall Width: 1.574804 to 2.5590565 inch
- Features: Center Bore
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The innovative moving-coil
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: Del-Tron Precision, Inc.
Description: linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 35 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Lead: 0.05 to 1 inches per
-
Supplier: IntelLiDrives, Inc.
Description: repeatability in precision applications. INTELLIGENT ACTUATORS are member of the Compact Positioning Stages family of linear, rotary, XY and vertical lift stages. Two or more stages can easily be mounted together in numerous combinations using adapter plates
-
Supplier: Mad City Labs, Inc.
Description: The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary PicoQ®
- Features: Electrical, Other
- Orientation: Horizontal
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Yamaha Corporation
Description: Yamaha's GF type is a high-performance linear actuator that features a long stroke length of 750 to 2500mm and a maximum payload of 90kg. This linear actuator is designed to provide maximum velocity throughout the full range of stroke, without any speed deration. The
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Force: 198.45 lbs
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks
- Stroke or X-Axis Travel: 1 to 12 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 140 lbs
- Operating Pressure: 30 to 120 psi
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Yamaha Motor- Robot Division
Description: Single-axis robots GX series All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times better
- Stroke or X-Axis Travel: 1.968505 to 57.086645 inch
- Rated Speed: 11.8110236220472 to 94.488188976378 in/sec
- Carriage Load: 4.41 to 352.8 lbs
- Lead: 0.1968503937007874 to 1.5748031496062993 inches per
-
Supplier: KSB AG
Description: Double- acting Actuator options available ex works Electric actuator type CVE Type of control Continuous- action or Open/Stop/Closed actuation Actuator movement Translatory motion Actuator voltage 0, 00 Actuator voltage frequency 50 HZ Valve characteristic Equal-
- Valve Size: 0.787402 to 5.905515 inch
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 662 F
Find Suppliers by Category Top
Featured Products Top
-
linear guide block along a guide rail. NB actuators accomplish this by using a precision ground ball screw, whose rotation will move a guide block with a high degree of accuracy. This level of accuracy has many different applications but is most commonly used in high accuracy positioning stages and automation set-ups. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings. Manufacture Advances (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac operations and are designed to perform under extremely high pressure, making them ideal for multi-staged frac processes in the toughest environments. Well Completions RBS can provide several custom ball screw assembly configurations for electro-mechanical actuators (read more)
Browse Datasheets for Rockford Ball Screw -
Let's talk about two of the competitive technologies when it come to linear motion systems: linear actuators and solenoids. Both are designed to produce linear motion, but they do so in very different ways (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
TMR considerations at 5 Gb/in2 and 10 MB/s
The servo writer in [8] used a two stage linear actuator and laser interferometer position measurement to write the .
-
SPIRou @ CFHT: design of the instrument control system
These modules include two short fibers, optics, and two actuators ( linear stages , sensors, motors, encoders and a motion controller) to independently position with precision and accuracy the Cassegrain and reference fiber injection systems in front of the selected calibration lamp or lamps.
-
Positioning accuracy of primary mirror actuators for large-aperture space-based optical instruments
The Rubicon is a two - stage linear actuator in which both stages are driven by bi-polar stepper motors.
-
Optical performance of the BICEP2 Telescope at the South Pole
The map is made using a two - stage linear actuator mounted directly above the window of the telescope.
-
Understanding man-made environments using nonstructured lighting-3D world modeling for indoor mobile robots
The driving gear consist of a stage and two linear actuators , which is controlled numerically.
-
An experiment for head positioning system using submicron track-width GMR head
The STW employs a two - stage linear actuator for precise positioning.
-
Profiles of photosynthesis within red and green leaves of Quintinia serrata
The procedure was repeated for consecutive 50-mm intervals across the leaf sections, by moving the photoacoustic chamber rela- tive to the light source using an X-Y stage controlled by two linear actuators and a programmable controller (models 850 A and …
-
Robotic Welding, Intelligence and Automation
The actuator has two linear displacement stages X-Y at the basis layer, one rotary stage ș and a linear displacement stage Z.
-
FY07 LDRD Final Report Precision, Split Beam, Chirped-Pulse, Seed Laser Technology
A phase locked loop control circuit then feeds a fast and slow correction signal back to the two actuators on the linear stages inside the cavity.
-
Newport Introduces Integrated UMR-TRA XY Stages
UMR-TRA Stages are compact and inexpensive motorized XY stages assembled from two UMR5.16 linear stages and two TRA actuators .
Indicates content that may require registration and/or purchase.