-
Supplier: Continental Hydraulics
Description: NFPA D03 / ISO 6264 standards. VER03MG valves are designed to control maximum pressure in low flow systems or as the proportional pressure pilot valve of larger two-stage pressure control valves. Output pressure is controlled
- Pressure Rating: 1,015.2639 to 5,076.3195 psi
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves, Solenoid Valves
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick Engineering's RV-MLS series single stage piston style pressure relief valves offer relatively precise back pressure regulation in an extremely compact package. The RV-MLS is the smallest relief valve that we currently offer, and is primarily
- Pressure Rating: 500 psi
- Connection Description: Compression Fitting, Threaded
- Features: Other, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Atos North America
Description: ARAM are two stage pressure relief valves with balanced poppet, designed with threaded ports for in-line mounting. In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by a cap
- Valve Size: 0.75 to 1.25 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
-
Supplier: Atos North America
Description: AGMZO are two stage poppet type proportional pressure relief valve, with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
Supplier: Atos North America
Description: to align valve regulation to the reference signal supplied to the electronic driver. The pressure reducing valve with fixed setting ensures a constant piloting pressure. The integral electronics ensures factory presetting, fine functionality plus
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, two-stage, hydraulic relief valve intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response, low hysteresis, low leakage and low pressure overshoot.
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,480.9048 psi
- Controlled Pressure Range: 300.228039 to 3,501.210078 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated (two-stage), spool-type hydraulic relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response and low hysteresis.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 3,480.9048 psi
- Controlled Pressure Range: 100.076013 to 3,495.40857 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated (two-stage), spool-type hydraulic relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response and low hysteresis.
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including oxygen and product testing applications.
- Valve Size: 0.75 inch
- Pressure Rating: 290 psi
- Controlled Pressure Range: 0.07 to 58 psi
- Regulator Size: 0.75 inch
-
Description: 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless if the unit is spring, air or dome loaded. This reduction of
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 6
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0
- Pump Type: Hand / Foot Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic rams or in multiple small ram applications. Compact and lightweight, Dualmaster
- Pump Type: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a selection
- Pump Type: Hydraulic Pumps
-
Supplier: Atos North America
Description: HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG ae direct, three way valves; KG are double stage, three way valves; JPG are double stage, two way valves. Pressure adjustment is
- Valve Size: 0.9842525 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Description: TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 24 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 24 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: filter elements for extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 145-175 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & pressure relief safety valve •Special unloading valves to assist in motor
- Flow Capacity: 19.8 to 17.6 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: for maximum performance Magnetic Starter •Provides thermal overload protection for the motor 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the U.S.A.
- Flow Capacity: 54.4 to 51 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the U.S.A. Generous
- Flow Capacity: 23.8 to 22.6 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level
-
Supplier: Protect-Air-by Tri-matic AG
Description: pneumatic tools the ToolReg must be mounted directly on the tool in order to ensure correct pressure, so that possible pressure drops in hoses, tubes etc. do not influence the pressure on the tool itself. Pre-set regulators are an economical path to achive the ideal
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 32 to 176 F
- Port Size: 0.25 to 0.375 inch
-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Max. Inlet Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Mi-T-M Corporation
Description: protection Frame: Compact and portable twin tank design · Powder coated steel frame design · 5-gallon powder coated tank assembly · Protective pump/motor housing · Rubber handle for cushioned grip · Rubber isolators Components: Regulator and two gauges for tank and outlet pressure ·
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Prince Manufacturing Corp.
Description: SPECIFICATIONS Maximum Operating Pressure ........ 3500 psi Maximum Tank Pressure................... 150 psi Nominal Inlet Flow Rating ...........................4 GPM Relief valve setting-2250 PSI Pressure release detent from spool in w/ spring center to neutral 4
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: 180 F
- Primary Material: Cast Iron
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free
- Flow Capacity: 10.64 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge
- Flow Capacity: 15.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply, that is main cylinder supply set and spare cylinder set. The device makes a stable output by using two-stage regulators. Main Features 1) Used Jewellok Pressure reducing regulator and valves 2) Metal-to-metal diaphragm seal 3) Inlet fitting with check valve
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: drive shaft Auxiliary drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor Shutoff controls
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
intermediate stage; gas at that pressure passes into the second stage. The gas emerges from the second stage at a pressure (working pressure) set by user by adjusting the pressure control knob at the diaphragm loading spring. Two stage regulators may have two safety valves, so that if there is any (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the pressure relief valve setting! Flows up to 150 GPM (568 Lpm (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
FEATURES Ease of use with patented design Automatic safety shut off valve prevents overflows Relief valve limits internal drum pressure to 8 psig (1.6 bar (read more)
Browse Drum Pumps Datasheets for Vortec -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
ISA AUTOMTN CAN PRVNT NEXT FUKUSHIMA - Automation Can Prevent the Next Fukushima
Watson, J. “Stability of a Two Stage Pressure Relief Valve ” Proceedings of the .
-
Application of computer-aided design (CAD) in hydraulic systems using counterbalance valves
Two stage pressure relief valve .
-
机械工程学报
Key words: two stage pressure relief valve , π bridge resistor network, flow-pressure characteristics .
-
A Hydraulic Wind Power Transfer System: Operation and Modeling
[17] R. Zhang and A. Alleyne, “A model reference load controller with adapta- tion using a two stage pressure relief valve ,” in Plastics, vol.
-
Sound analysis and classification of signals
[12] HEJMAL, Z., MANAS, P.: Acoustic Emission Monitoring of the Two Stage Pressure Relief Valve .
-
Proceedings of the 2001 American Control Conference. (Cat. No.01CH37148)
A model reference load controller withadaptation using a two stage pressure relief valve (/) .
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
101 2.16 Transient Response and Stability of a Pressure Rate-controlled Two - stage Pressure Relief Valve .................................................
Indicates content that may require registration and/or purchase.