-
Supplier: Sealevel Systems, Inc.
Description: The P312 CompactFlash Adapter features a Type II compatible slot that can be accessed from the rear of the PC. The P312 supports Sealevel CompactFlash serial interface cards as well as IBM MicroDrives, Bluetooth cards, Wireless LAN cards, GPS
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Xoxide
Description: Store CF / CF II / CF II Magicstor/ CF II Ultimate/ CF-Digital Film/ CF 3.0 / CF4.0 / EXTREME III CF / EXTREME CF / ULTRA II CF / HS CF / XS-XS CF / CF ELITE PRO / CF PRO / CF PRO II / IBM MD / HITACHI MD / MAGIC STOR MD SD/MMC Slot : SD / EXTREME SD /
- PCMCIA Product: Card Reader / Writer
-
Supplier: Xoxide
Description: Logisys USB 2.0 Embedded Card Reader is designed to be part of the desktop PC with the advancement of multimedia and digital applications. It uses a four slotted design that supports all memory cards and functions as a multi-task transfer media between different types of
- PCMCIA Product: Card Reader / Writer
-
-
Supplier: Sealevel Systems, Inc.
Description: With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form factor. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Aaeon Systems Inc.
Description: versatile expansion, the PFM-LNP supports PCI-104 and one Mini-PCI express (Mini-Card). Furthermore, this model equips one SATA II interface and one Type I CompactFlash™ slot for operating system and storage use. Applications Military Panel Operator Terminal
- Other Products: CPU Module
-
Supplier: Xoxide
Description: one touch 1 x USB port 1 x e-SATA port Fits in any 5.25" bay LCD Display Specifications: Compatible Memory Cards: CF-Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF, Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II,
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POINT OF SALE TERMINAL, SUREPOS 500 SERIES MODEL, 12.1 IN ACTIVE COLOR DISPLAY, WIRELESS CAPABILITY/PC CARD TYPE-II SLOT, INFRARED TOUCH SCREEN, 2.0 GHZ PROCESSOR, 128MB MEMORY, 40 GB HARD DRIVE, SINGLE BULB LCD. FREE 2 YEAR RADWELL
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: AAEON Electronics, Inc.
Description: AMD Geode LX Series Processor Main Feature AMD Geode LX800 Processor DDR 333/400 DIMM Memory Up to 1 GB Up to 24-bit LVDS TFT Panel, TTL/ LVDS LCD, CRT Dual 10/100 Base-TX Ethernet PCI x 1, PC/104 CompactFlash Type II Slot 8-bit Digital I/O x 1/ USB x 4/ COM x 4
-
Supplier: Tripp Lite by Eaton
Description: software to load...completely plug and play. 24" cable provides plenty of length to connect any where inside a PC case. 26AWG cable rated to handle current 6Gbps SATA speeds. Features Connect external eSATA drives to your SATA internal controller card SATA-II rated 6Gbps, 24",
- Cable Length: 2 ft
- Product Type: ATA / SATA Cable
- Standards / Certifications: RoHS
-
Supplier: Xoxide
Description: Warning Specifications: Dimensions: 148.6(W) x 42.8(H) x 65mm(D) LCD Viewable Area: 65(W) x 15mm(H) Ports: 2 x USB 2.0、 1 x E-SATA 56 in 1 card reader、 Mic & Headphone Connectors: 3 x 3-pin wires (fan required) 56-in-1 Card Reader: Compatible Memory Card CF Slot:
-
Supplier: Aaeon Systems Inc.
Description: CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1 slots, one Mini PCI
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, Watchdog Timer
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: ValueTronics International, Inc.
Description: slots, two PC Card Type I/II or one PC Card Type III. USB Port: Two (2) Integrated View (iView™) Capability TLA mainframe configuration requirements - TLA714/720/715/721 Series mainframes, TLA520x instruments, and TLA6XX instruments TLA App S/W
-
Supplier: ValueTronics International, Inc.
Description: (optional) Flash memory cards (256 MB) (optional) NTFS file system Batteries Rechargeable NiMH battery pack (two batteries for two-slot receptacle, two for four-slot receptacle, four for seven-slot receptacle, two for eight-slot receptacle) > 8 h of continuous
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: ValueTronics International, Inc.
Description: the solid state relay module Front panel jacks for stand-alone DMM operation KickStart coding-free instrument control software with a data acquisition and logging application Supplied Accessories 1757: Pair, general purpose test lead set, 1000 V Cat II USB-B-1: USB Cable, Type A to
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - From The Photo Files
read CF-I/II (CompactFlash Type I or II), miniSD (mini SecureDigital), MMC (MultiMediaCard), MS (Sony Memory Stick), MS Duo/PRO/PRO Duo, RS-MMC (Reduced-Size MMC), SD, SmartMedia, and xD (eXtreme Digital Picture Card). Another option is PNY s Multi-Slot 2.0 Reader ($39.95; ), which reads CF, MMC
More Information Top
-
MUSEpad: Supporting Information Accessibility Through Mobile Location-Based Technology
… tablet computer 9 Communications: built-in USB 1.1, IrDA, 10/100 Ethernet, 56K modem and 802.1 lb wireless networking enabled using Orinoco Silver or Gold PCMCIA cards in an included PC slot Type II PC card slot 9 Operating System: Microsoft| …
-
http://www.mouser.com/catalog/specsheets/S5U13700P00C000.pdf
Type II PC Card Slot .
-
help me choose a laptop! - Techist - All Things Tech
Expansion Slots One type II PC card slot .
-
http://eprints.lancs.ac.uk/12973/1/FridayPhDThesis1996.pdf
PDAs typically contain a serial port and a single type II PC card slot .
-
Issues in accessing Web sites from mobile devices
The MessagePad 2100 contains: a half VGA-size, 480x320x4 grayscale liquid crystal display with backlight and touch sensitive surface; two Type II PC card slots ; 8 MB ROM for the operating system and built-in applications, 4 MB flash RAM for data …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46257/42461315-MIT.pdf?sequence=2
The Type II PC Card slot is filled with a commercial IOtech 16-bit, 100 kHz A/D converter.
-
Shopping In Wireless Networking - Big Bruin
Kyocera - Alltel Passport KPC650 PC Card PCMCIA EVDO * Microsoft® Windows® 2000 or XP * Mac OS X 10.3.2 and higher (Mac support only on Verizon Wireless card) * Standard Type II PC card slot * CD-ROM drive * 32 MB memory * 14 MB …
-
Shopping In Wireless Networking - Big Bruin
Kyocera Alltel Passport KPC650 PC Card PCMCIA EVDO * Microsoft® Windows® 2000 or XP * Mac OS X 10.3.2 and higher (Mac support only on Verizon Wireless card) * Standard Type II PC card slot * CD-ROM drive * 32 MB memory * 14 MB …
-
FS:HP COMPAQ CENTRINO - MacRumors Forums
PC Card Slots: One Type II PC card slots supporting both 32-bit cardbus and 16-bit PCMCIA cards .
-
Are acer laptops good? - Techist - All Things Tech
Expansion Ports 1 - Type II PC Card Slot .
Indicates content that may require registration and/or purchase.