-
Supplier: OMEGA Engineering, Inc.
Description: Thermocouple terminal blocks are offered in Type K, J, T, E and R/S. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker strips are
- Number of Contacts: 2
- Conductor Size (North American): 28 to 12 AWG
- Voltage Rating: 300 to 400 volts
- Current Rating: 10 amps
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE TERMINAL BLOCK, TYPE K; Gender:-; Thermocouple Type:K; Product Range:XBTK Series RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, THERMOCOUPLE, K TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Thermocouple Block, 2.5 mm (# 24 AWG - # 12 AWG), Type K / 1 Cromel, 1 Alumel, Gray (Standard),
- Termination Options: Screw Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: OMTBV7-WTC3 series thermocouple terminal blocks are offered in Type K, J, T and E. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker
- Number of Contacts: 2 to 6
- Conductor Size (North American): 26 to 14 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 10 to 24 amps
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, K THERMOCOUPLE, 2P, 10PK; Product Range:DRTB-2 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, T/C TYPE K; GENDER:-; THERMOCOUPLE TYPE:K; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); CABLE DIAMETER MAX:1MM; COLOUR:YELLOW; CONDUCTOR DIAMETER MAX:1MM; CONDUCTOR DIAMETER MIN:0.5MM; EXTERNAL DEPTH:13MM; EXTERNAL ROHS COMPLIANT: YES
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.3543309 to 0.5905515 inch
- Sensitive Length: 1.968505 to 118.1103 inch
- Probe Features: Available as an Assembly
-
Supplier: Cole-Parmer
Description: stainless steel sheath. Featuring a standard size aluminum protection head with a gasketed cap to seal out dust and moisture and houses a ceramic terminal block. Head has a 3/4" NPT(F) opening on the side for easy connection to electrical conduit. Spring loaded probes: designed to
- Sensed Temperature: 1,650 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: stainless steel sheath. Featuring a standard size aluminum protection head with a gasketed cap to seal out dust and moisture and houses a ceramic terminal block. Head has a 3/4" NPT(F) opening on the side for easy connection to electrical conduit. Spring loaded probes: designed to
- Sensed Temperature: 1,650 F
- Sensitive Length: 6 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: wall sheath producing an increased life span. Featuring a standard size aluminum protection head with a gasketed cap to seal out dust and moisture and houses a ceramic terminal block. Head has a 3/4" NPT(F) opening on the side for easy connection to
- Sensed Temperature: 0 to 2,000 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: stainless steel sheath. Featuring a standard size aluminum protection head with a gasketed cap to seal out dust and moisture and houses a ceramic terminal block. Head has a 3/4" NPT(F) opening on the side for easy connection to electrical conduit. Spring loaded probes: designed to
- Sensed Temperature: 1,650 F
- Sensitive Length: 12 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.5905515 inch
- Sensitive Length: 9.842525 to 55.11814 inch
- Probe Features: Available as an Assembly
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to
- Sensed Temperature: 1,472 F
- Diameter or Width Range: 0.5511814 to 0.9448824 inch
- Sensitive Length: 3.93701 to 15.74804 inch
- Probe Features: Available as an Assembly
-
Supplier: Dataforth Corporation
Description: using a proprietary technique to suppress transmission of common mode spikes or surges. The DSCT37 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples
- Sensed Temperature: -148 to 2,462 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: K
-
Supplier: Chromalox
Description: Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are available. Type J, K, T and E Thermocouples -
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.5 inch
- Element Configuration: Double Element, Single Element
- Base, Noble and Refractory Metal Type: E, J, K
-
Supplier: Sealevel Systems, Inc.
Description: type E, J, and K thermocouples. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Inputs: Thermocouple Input
-
Supplier: Dataforth Corporation
Description: The MAQ20 thermocouple analog input modules have 8 differential input channels. Separate models are offered for interfacing to Type J, Type K, Type T and Types R and S thermocouples. Cold Junction Compensation uses four internal sensors resulting in
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Dataforth Corporation
Description: The MAQ20 thermocouple analog input modules have 8 differential input channels. Separate models are offered for interfacing to Type J, Type K, Type T and Types R and S thermocouples. Cold Junction Compensation uses four internal sensors resulting in
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Dataforth Corporation
Description: The MAQ20 thermocouple analog input modules have 8 differential input channels. Separate models are offered for interfacing to Type J, Type K, Type T and Types R and S thermocouples. Cold Junction Compensation uses four internal sensors resulting in
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER BLOCK, THERMOCOUPLE TYPE K, MINI-STYLE IEC,115AMP, 3POLE, 600VAC, 2.5MM MAX. WIRE, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Terminal Block Type: Power Distribution Block
-
Supplier: Acromag, Inc.
Description: TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received
- Sensed Temperature: -436 to 3,308 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: · The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation.
- Analog Input Channels: 4 #
- Operating Temperature: -31 to 140 F
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Seismic / Geotechnical, Vehicular, Weather / Meteorology
- Features: B, E, J, K, N, R, S, T, Temperature Signal Conditioners
-
Supplier: Classic Automation LLC
Description: System 2005 - 2005 analog input module, 8 inputs, temperature sensor type L/J/K, - 200 to +1300°C, order 1x TB170 terminal block separately.
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Galco Industrial Electronics
Description: Thermocouple Terminal Block Type K
-
Supplier: Galco Industrial Electronics
Description: Thermocouple Terminal Block, Type K,
-
Supplier: Scanivalve Corporation
Description: J, K, N, and T is ± .25°C to ±2.0°C depending on the thermocouple type and the useful temperature range. Multiple standard thermocouple types may be used with one intelligent thermocouple scanner, Model DTS3250.
-
Supplier: Scanivalve Corporation
Description: output in °C, °F, °R, K, millivolts and counts. The DTS3250 accuracy for types E, J, K, N, and T is ± .25°C to ±2.0°C depending on the thermocouple type and the useful temperature range. Multiple standard thermocouple types may be used with one
-
Supplier: RS Components, Ltd.
Description: 4 way type K thermocouple terminal block
-
Supplier: RS Components, Ltd.
Description: K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and
- Length: 27.55907 inch
- Thermocouple Type: K
-
Supplier: Radwell International
Description: CLICK TEMPERATURE INPUT MODULE, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J, E, K, R, S, T, B, N, C. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BRX TEMPERATURE INPUT MODULE, THERMOCOUPLE, 8-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J, E, K, R, S, T, B, N, C. (1) BX-RTB10 SCREW TERMINAL BLOCK KIT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
their physical, mechanical and chemical properties, care must be taken to select the appropriate type of calibration. According to the American National Standards Institute (ANSI) there are 8 main thermocouple calibration types. They are listed in standard ASTM E230 as types K, J, T, E (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
, Type R and Type S, along with base metal calibrations Type K and Type N. Profile Thermocouples Conax Technologies offers Profile Thermocouples for: ASM®‡A4XX family of vertical furnaces with design options that (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Learn about the basic function of thermocouples, how they operate, and typical constructions (or types). Learn More about Pyromation's Thermocouples (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
[-328 to 4200] °F. Pyromation produces a wide range of thermocouples for most market applications, including MgO (Magnesium Oxide), industrial and general purpose types. We also make thermocouple assemblies for hazardous locations and other applications that require connection heads, protection tubes, thermowells and/or transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
-
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
Lean flammability limit as a fundamental refrigerant property: Phase 2. Interim technical report, 1 April 1995--30 March 1996
A National Instrument Data Acquisition Card (AT-MIO-16E-10) with eight differential 12 bit inputs collects readings from the thermocouples (Omega, type K ), the cold junction terminal block , and a digital barometer tDnlck, 145 DP1).
-
CR4 - Thread: Thermocouples Installation And Temperature Acquisition
The wire between the thermocouples and the terminal block for the data acquisition must be Type K thermocouple wire or Type K thermocouple extension wire, not copper wire.
-
Enhanced smart sensor for integrated system health management
First, you will want to connect a K - Type thermocouple to position 2 and 3 on the terminal block , where position 2 is the positive connector (yellow).
-
ZHTP00805P71
Terminal block contacts are made of thermocouplegrade calibration alloys and are available in thermocouple types K , J, E, T, and R. www.omega.com.
-
TMIST-2 Transport Test
LabView also records data from the MFC commands and responses and the differential pressure transducer, all operating in the 4-20 mA mode, and 3 Type - K thermocouples (2 shown plus ambient air temperature … … 1102 module with an SCXI-1325 terminal block .
-
Steam-air fluidized-bed gasification of distillers grains
The data acquisition system (Model: NI SCXI-1102 with 32-channel thermocouple terminal block ) and Labview 5.1 (National Instruments Corporation, Austin, TX, USA) collected the temperatures at many locations throughout the system using T and K type thermocouples.
-
Decreasing microfluidic evaporation loss using the HMDL method: open systems for nucleic acid amplification and analysis
A K - type thermocouple , which was inserted into the bore of the copper heater block or placed onto the upper surface of TE unit, was connected to the terminal block which, in turn, interfaced with the PCI control module.
-
https://www.duo.uio.no/bitstream/handle/10852/11273/masteroppgave_final.pdf?sequence=1
• Thermocouple [20] Producer: Labfacility Ltd (UK) Type : T Wires: Copper (Cu) and constantan (Cu-Ni alloy) Accuracy: ±1.0 K (from manufacturer) • Terminal connector block Producer: National Instruments Type: TBX-68T Inputs: 25 .
-
ZASMHBA0001098
… or heat source to bring the connecting head to approximately ambient temperature (particularly with type K using alternate extension wire and types R or S) When making thermocouples , clean the free ends … … as identified on the terminal block ed beyond acceptable limits …
-
Simultaneous detection of Salmonella enterica, Escherichia coli O157:H7, and Listeria monocytogenes using oscillatory-flow multiplex PCR
… www.autocenter.gd.cn), three resistance cartridge heaters (100 W, 8 mm×40 mm (o.d. × length), Guangzhou Haoyi Thermal Electronics Factory, China), three K - type thermo- couples (0.005 in. diameter … … www.ni.com), the terminal block (TBX-68 T), and …
Indicates content that may require registration and/or purchase.