Products/Services for Ucc Suction Strainers
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...Assembly / ElementApplicationsStrainer Type -
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications. -
Aspirators - (11 companies)Aspirators are suction devices used to remove mucus and other bodily fluids from a patient. Aspirators are medical devices commonly used to remove bodily fluids, such as mucus, from a patient via a vacuum mechanism. The aspirator's portability lends...
-
Dredges - (22 companies)Dredges are machines or vessels equipped with scooping or suction devices that are used to remove material from under a body of water. They are commonly used to deepen harbors and waterways, waterfront and environmental restoration and in underwater...
-
Vacuum Lifters - (138 companies)How to Select Vacuum Lifters. Vacuum lifters are types of lifting equipment that incorporate a vacuum as or as part of the lifting mechanism. They consist of a below-the-hook frame with a large vacuum pad or several smaller suction cups for grabbing... -
Vacuum Cups and Vacuum Pads - (148 companies)...surface conformance. Flat pads are typically large with some rubber cushioning and are used for large flat objects for which the gripping surface is always parallel to the pad face. In a ring pad or cup a suction element follows a circular path...
-
Cleaning Services - (575 companies)Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media...
-
Progressing Cavity Pumps - (191 companies)Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through...
-
Material Handling Manipulators - (196 companies)Industrial manipulators are used to move and position materials, products, parts, and tools. Commonly used attachments include hooks, magnets, electromagnets, core grips, suction cups, pneumatic clamps and vacuum pads. Industrial manipulators...
-
Filtration Equipment - (1217 companies)Clarifiers encompass conventional clarifiers, sludge-basket clarifiers, suction clarifiers, and reverse osmosis (RO) clarifiers. The primary end product of clarifiers is a clarified liquid. They are virtually identical in design to thickeners...
Product News
-
Acme Engineering Products
Scraper Strainers from ACME are constructed of SS316L or other alloys for durability and longevity. Special designs are available for viscous fluids, suction-side installations, and jacketed vessels. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme's main competitors. See more here!... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer ensuring comprehensive filtration. Durability and Longevity: Constructed with SS316L or other high-grade alloys, all internal components, including the wedge wire screen, are built for durability and extended service life. Customizable Designs: ACME offers special designs tailored for specific applications, such as viscous fluids, suction-side installations, and jacketed vessels. Each strainer is fabricated to the exact design requirements of the client, ensuring optimal performance and efficiency. (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Parker Sporlan Division
Replaceable Suction Filters REPLACEABLE SUCTION FILTERS. RSF SERIES (RSF-480 through RSF-960). The flanged shell holds replaceable pleated filter elements, suitable for installation in the suction line of refrigeration systems. In this way, solid contaminants left in the system at start up can be removed. before they circulate back to the compressor and cause damage. Refrigerant flow capacity from X tons up to X tons (X kW up to X kW) at delta P = 1 psi (0.07 bar), 23F (-5C) liquid, and -22F (-30C)evaporator temperature... (read more)Browse Filter Elements Datasheets for Parker Sporlan Division -
Vooner FloGard LLC
Vooner uhle/suction boxes CROCKETT TM UHLE BOXES, STRIPS & COVERS. Vooner uhle/suction boxes provide the strongest design on the market. The uhle/suction boxes have an integrated "open throat " design with internal structural support that allows for the weight of ceramic strips without fear of failure. Crockett TM Suction and Uhle Boxes. Wear Surfaces. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Parker Sporlan Division
Parker Gas Powered Suction Stop Valve- CK-5 These valves are piston-type, gas powered, and normally open. They are heavy duty, semi-steel bodied valves that are built with control precision. The 32mm (1-1/4 ") port size has a PTFE main seat, the 40mm (1-5/8 ") port and larger have a metal to metal seat, the 100mm and 125mm (5 " and 6 ") port size versions of this unique suction stop valve utilize a larger capacity, remotely piped pilot operated solenoid, the R/S type S8F. In addition, the pilot regulator for these two larger sized valves... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Kuriyama of America, Inc.
Reliable Suction Hose for Dewatering & Wastewater King Bee KBEE TM Series, a polyethylene liquid suction and wastewater hose built for dewatering, trash pump jobs, septic and wastewater handling, and standard-duty water suction. Superior flexibility helps it handle tighter spaces and easier routing on the job. Crush-resistant construction lets it bounce back without kinking. Leak-proof overmolded cuffs are factory tested for added reliability. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products
-
Advanced conceptual design report. Phase II. Liquid effluent treatment and disposal Project W-252
RANGED SPOOLS PROVIDED ON PUUP SUCTION FOR TEMP STARTUP STRAINERS . .... OPERATOR TURNS HANDSNITCH TO START AT UCC AMI HOLDS IN THAT POSITION El .
-
Centrifugal Pumps
Ucc th. .... when it exits from the impeller into the suction chamber. .... tank (as in Fig. 11.26), ribs in the suction bell, a suction strainer or other structures…
-
Centrifugal Pumps
Ucc th. .... entering the impeller is always smaller than when it exits from the impeller into the suction chamber. .... tank (as in Fig. 11.23), ribs in the suction bell, a suction strainer or other structures…
-
Practices of Irrigation & On-farm Water Management: Volume 2
…the help of pump rod, handle for operation of pump, valves, pipe, and strainer (Fig. 12.7). .... Suction line (to well) Discharge. .... UCC , 115–116 Uncertainty, 4, 195, 232, 387–388, 412 UNEP, 516 UNESCAP, 485 UNESCO, 181, 272 Uniformity co…
-
Power electronics
…vibration spectrum - after IEC 61000-3-2 1185 harmonic currents 566, 1697, 1749 -, suction 2256 -, input 2256 .... R-C frequency barrier of 1791 R C filter 1788. .... [s. a. IC(s) (TDA UCC , UC) SNT-IC(s), Regler-IC(s), taxes and regulating circuits…
-
Handbook of Petroleum Processing
Strainers . .... For a pump operation with vacuum suction conditions, the lantern ring is installed at the middle of .... Refer to the environmental chapter on air emissions UCC US Uniform Commercial Code UFD Utility flow diagram…
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
…number, Re, will always be defined at the mean chord, c, thus, Re = ucc /v, where uc .... The performance benefits of increasing the camber of a thin airfoil at moderate Re when there is only partial leading-edge suc- tion has also been discussed by De Laurier (1983). .... inlet strainer N I I I I .
-
Sensor technique
Production of screens . .... Vacuum suction . .... value of the piezoresistances (Ω) Ua output voltage of the sensor element (mV) Ucc feeding voltage of…
-
Plastics and its properties
…methylhaltigen links the market driven Udel in the year 1965 of the firm UCC 1967 the developed … embedding of contacts and connectors, halogen lamp housing, for halogen-Spotlight, housing for chimney gas- aspirating motors. .... of plastics; determination of the grain size distribution of molding masses by dry- screen analysis DIN 53499…
-
RELIABILITY ANALYSIS OF NUCLEAR POWER PLANT PROTECTIVE SYSTEMS.
Residual Heat Rennoval Pump Suction Valve. .... heading is used to collect assemblies such as pipes and fittings, valves, traps, strainers , e t c .... & ucc «.«diVjc
Product Announcements
Indicates content that may require registration and/or purchase.