-
Supplier: Total Plastics, Inc.
Description: Natural UHMW adhesive backed tape has superior wear resistance for use on conveyors, chutes and packaging. It is ideal for applications where low friction, chemical resistance and non-stick properties are requirements. Lengths: 1/2” to 18" Widths: 1/2”, 3/4”, 1”, 1-1/2”, 2”, 3”
- Width: 0.5 to 3 inches
- Thickness: 0.005 to 0.02 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2300 is manufactured from UHMW (Ultra High Molecular Weight) polyolefin film coated with rubber adhesive. 2300 exhibits excellent abrasion resistance and it has a low coefficient of friction, making it an excellent protection for surfaces or bearings that experience heavy wear.
- Thickness: 0.007007874015748031 to 0.012007874015748031 inches
- Temperature Resistance: -40 C
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: U.S. Plastic Corporation
Description: You'll find many applications for this pressure-sensitive tape. Easy-to-install tape with the superior wear resistance of UHMW Polyethylene, with .002 Acrylic adhesive. It is great for conveyors, chutes, packaging lines, and other similiar applications where wear
- Width: 0.5 inches
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Specialty / Other
-
-
Supplier: Powell Electronics, Inc.
Description: 3M UHMW Film Tape 5425, Transparent, 2
-
Supplier: Budnick Converting, Inc.
Description: 492P is a 5 mil porous film produced from Ultra High Molecular Weight (UHMW) polyethylene, application areas would include filtration &diagnostics.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 403-5 is a 10.3 mil UHMW polyethylene film with an elastomer rubber based adhesive is an extremely rugged film that is highly abrasion resistant.
- Thickness: 0.0103 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: P630 is a 7 mil, polyolefin film with a high tack rubber resin adhesive.
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Lanmar, Inc.
Description: U.H.M.W. Tapes are perfect for low-to-moderate temperature anti-friction, slip-and-slide, and high wear applications.
- Thickness: 0.021500000000000002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 107.22222222222221 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: tesa tape, inc.
Description: 51206 is an ageing and abrasion resistant high density PE tape coated with an acrylic adhesive.very good slip properties and self lubricatingvery low wear and low friction lossexcellent chemical resistance to acids, alkalis and aggressive gasesvery goo
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 2.45625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 2300-10R is a 12 mil, polyolefin (UHMW) film coated with a rubber adhesive.
- Thickness: 0.012 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: DeWAL
Description: DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be
- Width: 0.25 to 28 inches
- Thickness: 0.005 to 0.125 inches
- Temperature Resistance: 95 C
- Dielectric Strength: 118,110,236.220472 V/m
-
Supplier: DigiKey
Description: UHMW FILM TAPE 5421 TRANSPARENT
- Temperature Resistance: -33.888888888888886 to 107.22222222222221 C
- Carrier / Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: DeWAL
Description: These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The UHMW
- Width: 0.25 to 26 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 93.33333333333333 C
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high
- Width: 0.25 to 25 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 93.33333333333333 C
-
Supplier: Mactac
Description: IF1023-80 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds well to open and closed cell foams & UHMW
- Adhesive: Rubber, Transfer
-
Supplier: DeWAL
Description: Skived Ultra High Molecular Weight Polyethylene film (UHMW). APPLICATION INFORMATION UHMW has extremely high abrasion resistance, exceeding the abrasion resistance of steel. This coupled with broad chemical resistance and low coefficient of friction makes UHMW an extremely
- Width: 0.25 to 48 inches
- Thickness: 0.003 to 0.093 inches
- Dielectric Strength: 39,370,078.7401574 V/m
- Features: Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Single-Sided, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: Mactac
Description: IB1122-80 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds well to open and closed cell foams & UHMW
- Adhesive: Rubber
-
Supplier: Mactac
Description: IB1122-60 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds well to open and closed cell foams & UHMW
- Width: 60 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Mactac
Description: IB1122-12PT features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds well to open and closed cell foams & UHMW
- Adhesive: Rubber
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco silicone
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW.
- Form: Wear Plate / Strip / Part
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc.
More Information Top
-
Adhesive Bonding
…containers from wear) noise damping (efficient damping of noise and vibrations in many fields of application) anti-stick/release effect (provide for easy clean-up of components/surfaces because sticky materials such as paints, adhesives or varnishes do not adhere to UHMW PE tapes ) .
-
Adhesive Selection and Surface Preparation
Adhesive-backed UHMW -PE tapes adhere best to smooth, clean, dry surfaces.
-
Adhesive Selection and Surface Preparation
Pressure Sensitive, Adhesive -Backed UHMW -PE Tapes .
-
Alum Diamond Plate
If you buy UHMW tape one side plastic and one side adhesive that will slick up the saw table to make cutting control better.
-
$800-$900 Adhesives, Sealants and Tape - Grainger Industrial Supply
UHMW Film Tape , Clear, Shape Continuous Roll and Adhesion Strength 50 oz./in.; Varies by Material, Width, Length and Tensile Strength .
-
Mutiple electrode patterning of ionic polymer metal composite actuators
However, UHMW polyethylene tape , 3M 5423, shows a proper adhesion between the Nafion membrane and the masking film in the chemical reactions.
-
Grainger.com
• Squeak Reduction Tape , Material UHMW Polyethylene, Black, Shape Continuous Roll, Width 6 In., Length 5 yd., Thickness 6.5 mil, Tensile Strength 40 lb./in., Adhesion Strength 75 oz./in., Acrylic Adhesive, Performance Temp.
-
Film Tape - Tapes - Grainger Industrial Supply
• Squeak Reduction Tape , Material UHMW Polyethylene, Clear, Shape Continuous Roll, Width 3 In., Length 5 yd., Thickness 7 mil, Tensile Strength 40 lb./in., Adhesion Strength 75 oz./in., Acrylic Adhesive, Performance Temp.
-
Melt Behaviour of Poly(p-xylylene) (PPX) Coated Gel-spun UHMW-PE Fibers As Revealed by Temperature Modulated DSC
The surface of an as-spun UHMW -PE filament as well as a PPX deposited PE fila .... The micrographs were made of surfaces glued on adhesive tapes and subsequent coated with a gold/palladium layer.
-
Comparing the Performance Characteristics of DuraSurf UHMW-PE to Other Materials
Manufactured with or without pressure sensitive adhesive backing, Crown Plastics die- cuttable DuraSurf™ tapes reduce or eliminate the noise and vibration normally associated with wind leakage, surface movement, and panel gaps in automotive components. .... DURASURF™ UHMW -PE IN VEHICLE MANUFACTURING .
Indicates content that may require registration and/or purchase.