-
Supplier: DeWAL
Description: This skived UHMW polyethylene film (Ultra High Molecular Weight) has extremely high abrasion resistance, exceeding the abrasion resistance of steel. Coupled with broad chemical resistance and low coefficient of friction, this makes UHMW polyethylene film an extremely
- Form / Shape: Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
- Filler: Unfilled
-
Supplier: Budnick Converting, Inc.
Description: 423-3 is a 3 mil, UHMW polyethylene used in automotive and mechanical applications.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 750-3 is a 4.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening.
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: U.S. Plastic Corporation
Description: This Ultra High Molecular Weight (UHMW) Polyethylene shape has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other
-
Supplier: U.S. Plastic Corporation
Description: You'll find many applications for this pressure-sensitive tape. Easy-to-install tape with the superior wear resistance of UHMW Polyethylene, with .002 Acrylic adhesive. It is great for conveyors, chutes, packaging lines, and other similiar applications where wear resistance, low
- Width: 0.5 inches
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Specialty / Other
-
Supplier: Accuris
Description: Polyethylene - UHMW
-
Supplier: Total Plastics, Inc.
Description: Natural UHMW (Ultra High Molecular Weight Polyethylene) performs well under the most rigorous conditions of wear and environment because of its unique combination of physical and mechanical properties. Not only does it have the highest known impact strength of any thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: Lanmar, Inc.
Description: U.H.M.W. Tapes are perfect for low-to-moderate temperature anti-friction, slip-and-slide, and high wear applications.
- Thickness: 0.021500000000000002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 107.22222222222221 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: Polyethylene Film Tape UHMW 1" x 18 yd
-
Supplier: Newark, An Avnet Company
Description: Polyethylene Film Tape UHMW 1" x 18 yd
-
Supplier: Accuris
Description: Performance Requirements of Ultra High Molecular Weight Polyethylene (UHMW PE) Tape
-
Supplier: Newark, An Avnet Company
Description: Polyethylene Film Tape UHMW 3/4" x 18 yd
-
Supplier: Newark, An Avnet Company
Description: Polyethylene Film Tape UHMW 1/2" x 18 yd
-
Supplier: Accuris
Description: Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PR) Solid Plastic Shapes
-
Supplier: Accuris
Description: Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes
-
Supplier: Redwood Plastics
Description: customers hardly notice any property difference over standard UHMW. Redco™ Recycled UHMW is a blend of Virgin and Reprocessed polyethylene resulting in a cost effective alternative to Virgin UHMW. Redco™ Reprocessed UHMW is recommended for less demanding
- Overall Thickness: 0.25 to 3 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Tensile Strength (Break): 3,500 to 5,200 psi
-
Supplier: Interstate Plastics, Inc.
Description: Reprocessed UHMW is a blend of virgin and reprocessed polyethylene resulting in a cost effective alternative to virgin UHMW. Recyled blend is reprocessed UHMW and recommended for less demanding applications. Standard color is black
- Overall Thickness: 0.25 to 3 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Form / Shape: Film / Sheet
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ESD Ultra High Molecular Weight Polyethylene UHMW-PE / TIVAR® 1000 Antistatic Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative, carbon-filled shapes protect against electrical charge build-up on wear surfaces. In addition to these
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Can-Do National Tape
Description: UHMW-PE Film. Ultra-High Molecular Weight Polyethylene Film. 36yd 5mil UHMW Film. Custom slit to width.
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits Abrasion resistant anti-stick
- Overall Thickness: 0.002 to 0.02 inch
- Overall Width: 54 inch
- Overall Length: 216,000 inch
- Tensile Strength (Break): 6,000 psi
-
Supplier: DeWAL
Description: DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: Interstate Plastics, Inc.
Description: Reprocessed UHMW is a blend of virgin and reprocessed polyethylene resulting in a cost effective alternative to virgin UHMW. Reprocessed UHMW is recommended for less demanding applications. Standard color is black
- Overall Width / O.D.: 0.5 to 6 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Budnick Converting, Inc.
Description: 492P is a 5 mil porous film produced from Ultra High Molecular Weight (UHMW) polyethylene, application areas would include filtration &diagnostics.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement.
- Overall Width / O.D.: 0.5 to 12 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement.
- Outside Diameter / Size: 0.875 inch
- Maximum Inside Diameter / Size: 0.25 to 5.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose
- Design Units: English
-
Supplier: Redwood Plastics
Description: Redco™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco™ UHMW reduces material hang ups and enhances material flow; increasing your
- Overall Thickness: 0.125 to 3 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Tensile Strength (Break): 4,800 to 6,200 psi
-
Supplier: Redwood Plastics
Description: Redco™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel by up to 6 times and can reduce noise levels by 50%. Redco™ Black UHMW has good
- Function: Abrasion / Sliding Wear
- Features: Corrosion Resistant
- Industry / Application: Food / Pharmaceutical (Sanitary), Plastic, Polyethylene - HDPE / UHMW
- Form: Wear Plate / Strip / Part
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® DrySlide Ultra High Molecular Weight Polyethylene UHMW-PE is an internal lubricated product. Thanks to this lubricant which is built into the PE-UHMW matrix with higher molecular weight, TIVAR® DrySlide UHMW-PE offers a lower coefficient of friction and enhanced
- Tensile Strength (Break): 5,100 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Industry: Automotive
-
Supplier: CSA Group
Description: ISO 15527:2010 specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE‑UHMW and PE‑HD) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ECO ESd Ultra High Molecular Weight Polyethylene UHMW-PE / TIVAR® ECO black Antistatic Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE.
- Overall Thickness: 0.002 to 0.02 inch
- Overall Width: 54 inch
- Overall Length: 236,232 inch
- Tensile Strength (Break): 6,000 psi
-
Description: ISO 15527:2010 specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE‑UHMW and PE‑HD) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.
-
Supplier: Redwood Plastics
Description: Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the various profile shapes. It is easy to install using the plugweld fastening system. Ask us about 250′
- Function: Abrasion / Sliding Wear
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Form: Wear Plate / Strip / Part
-
Supplier: ASTM International
Description: This specification focuses on the classification, and requirements and test methods for the material and properties of solid plastic shapes manufactured from ultra-high-molecular-weight polyethylene (UHMW-PE), both virgin and recycled. The properties included in this specification are
Find Suppliers by Category Top
Featured Products Top
-
more easily than semi-crystalline polymers. Semi-crystalline plastics are typically used for plastic components, and include polypropylene, fluoropolymers, nylon, acetal and polyethylenes (LDPE, HDPE, UHMW-PE). These heat resistant polymers work great (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
of stroke is fixed as determined by the length of screw flights installed in the unit. Split bearings with UHMW Polyethylene liners and anti-rotation bars keep the shower in correct position and allow removing the shower from the paper machine and replacing it again without realigning the (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
durable ultra-high molecular weight polyethylene (UHMW-PE) which is a harder material then PTFE. They have an extremely long lifetime when used with aqueous solutions that crystallize or scratch traditional PTFE plunger tips in syringes. (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
plastic material used for industrial components must be able to perform, but also endure, in real-world applications under the most abrasive conditions. PEEK, UHMW, Acetal, and pDCPD are all good examples of ‘hard (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Plastics
UHMW polyethylene for GEP components, improvements of present time (overview) maximum printing presses (HIP) [32-34], J sterilization under N2 or vacuum [33, 35, 36] calcium stearate [33, 37] Hochvernetztes PE-UHMW [33, 38, 39] local curing (to Link-the gradient …
-
Principles of Human Joint Replacement
A 1mm press fit cup (52mm) with 3 screws was anatomically aligned and a standard UHMW polyethylene bearing sterilized by ethylene oxide was snapped into place.
-
Plastics in the Gelenkendoprothetik
some few investigation series are quoted here an 0 Representative fiir plurality of VerschleiBuntersuchungen on UHMWPE-Hiiftpfannen (Wright [15]: run polyethylene (RCH 1000@)-Pfannengegen steel UHMW , mdJahr whereat maximum Wertevon0,5 played mm/Jahr gave an average VerschleiOrate of 0,15.
-
Wear of Titanium 6-4 Alloy in Laboratory Tests and in Retrieved Human Joint Replacements
ABSTRACT: Wear of titanium 6-4 alloy against UHMW polyethylene was compared to that with cobalt chromium or stainless steel, in several types of laboratory wear machines and on retrieved failed hip prostheses.
-
Wear Resistant Uhmw Polyethylene Powder from Luoyang Guorun Pipes Co.,Ltd, China
There are 8 uhmw polyethylene powder from 5 suppliers on EC21.com .
-
Journal of Thermophysics and Heat Transfer > Thermal contact conductance of selected polymeric materials
The study showed that ultra high molecularweight ( UHMW ) polyethylene had the highestthermal conductivity through the range of temperatures and also had the highest thermal conductancevalues at an interface temperatureof 20°C (68°F).
-
Ballistics 2014: 28th International Symposium - VOLUME 2 TERMINAL BALLISTICS VULNERABILITY & SURVIVABILITY
UHMW Polyethylene Composite . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Structural modifications induced by ion implantation in metals and polymers used for orthopaedic prostheses
The UHMW polyethylene wears and flows.
-
Drawing of virgin ultrahigh molecular weight polyethylene: An alternative route to high strength/high modulus materials
The study particularly focuses on the effect of the polymerization temperature on the defor- mation behaviour of the virgin UHMW polyethylene films.
Indicates content that may require registration and/or purchase.