-
Supplier: Redwood Plastics
Description: Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the various profile shapes. It is easy to install using the plugweld fastening system. Ask us about
- Function: Abrasion / Sliding Wear
- Features: Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Redwood Plastics
Description: Redco™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel by up to 6 times and can reduce noise levels by 50%. Redco™ Black UHMW has good
- Function: Abrasion / Sliding Wear, Corrosion Resistant
- Features: Food / Pharmaceutical (Sanitary), Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By
- Features: Wear Plate / Strip / Part
-
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little
- Function: Impact Protection
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel handling
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Industry: Automotive
-
Supplier: MCA - Advanced Materials Division
Description: exhibits superior wear, chemical, and corrosion resistance, and zero moisture absorption capabilities. For these reasons, TIVAR® DockGuard UHMW-PE components are often a favored solution in the marine and transportation industries as marine fender systems, wear strips,
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 116 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: 10', 100' Coils EPP304 10' EPP351 10', 100', 250' Coils TIVAR® UHMW Extruded Clip-On Wear Strip (J-Leg) Part No. T W Stock Lengths (Ft.) EPP602 3/16" 3/4" 10' TIVAR® UHMW Guide Rail Snap-On Part No. Stock Lengths (Ft.) EPP703 10', 20' EPP704 10', 20' EPP705 10', 20' EP
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® HPV Ultra High Molecular Weight Polyethylene UHMW-PE is an FDA and EU compliant, bearing grade with a built in dry lubricant that gives finished components a Coefficient of Friction (COF) reduction rate of up to 80%. The superior sliding performance of TIVAR® HPV UHMW-PE shapes
- Tensile Strength (Break): 5,900 psi
- Tensile Modulus: 56 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Crown Plastics Co., Inc.
Description: MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion
- Thickness: 0.0049212625 to 0.01968505 inch
- Industry / Application: Automotive / Transportation
- Features: Sound Attenuation, Wear Plate / Strip / Part
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel handling
- Industry: Automotive
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: Total Plastics, Inc.
Description: Bearings Guide rails and rollers Wear strips and plates Available Sizes Sheet Sizes: 48” x 96”, 48” x 120” Thicknesses: 1/32” to 7” for 48” x 96”, 1/32” to 4” for 48” x 96” Rod Sizes: 1/4” to 10” DIA. Tube Sizes: 2” to 7-1/8” O.D.
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: marring hulls. Impervious to marine bore worms, TIVAR ® DockGuard also sheds mussels and barnacles. Outwearing hardened steel, it cuts hourglass wear on pilings, and withstands salt, fuel and chemical spills. Sheet Size: 48" x 120" Gauge Sizes: Ranging from 3/4" to 6" Fender facings
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Crown Plastics Co., Inc.
Description: outdoors than standard UHMW products. DuraSurf TM ASC-UV is available in wear strips or with adhesive backing. A wide range of adhesives is available to meet virtually any application.
- Thickness: 0.031 to 0.125 inch
- Industry / Application: Manufacturing / Machinery, Plastic
- Features: Polyethylene - HDPE / UHMW, Static Discharge / ESD, Wear Plate / Strip / Part
-
Supplier: Crown Plastics Co., Inc.
Description: or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door
- Thickness: 0.001574804 to 0.004724412 inch
- Industry / Application: Automotive / Transportation, Plastic
- Function: Impact Protection
- Features: Polyethylene - HDPE / UHMW, Waterproofing, Wear Plate / Strip / Part
-
Supplier: Utility Parts Central, Inc.
Description: Model D2424 outrigger pad Material: UHMW Plastic Load Capacity vertical: 60,000lbs Load Capacity 45 degree: 35,000lbs Dimensions: 24' x 24' x 1' Square Inches: 576 Weight: 18lbs
-
Supplier: Utility Parts Central, Inc.
Description: Model D1818 Outrigger pads Material: UHMW Plastic Load capacity vertical: 55,000 lbs Load capacity- 45 degree : 30,000 lbs Dimensions (WxLxH) = 18" x 18" x 1" Square Inch: 324 weight: 10 lbs.
-
Supplier: DeWAL
Description: Skived Ultra High Molecular Weight Polyethylene film (UHMW). APPLICATION INFORMATION UHMW has extremely high abrasion resistance, exceeding the abrasion resistance of steel. This coupled with broad chemical resistance and low coefficient of friction makes UHMW an extremely
- Width: 0.25 to 48 inches
- Thickness: 0.003 to 0.093 inches
- Dielectric Strength: 39,370,078.7401574 V/m
- Features: Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Single-Sided, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear
- Features: Attachment Chain, Conveyor Chain, Engineering Chain, Other Metal Material, Other Plastic Material
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Renold Jeffrey provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips,
- Chain Class / Application: Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- # of Strands: Single
-
Supplier: Renold Plc.
Description: flights, UHMW wear strips, wear shoes, jaw clutches and wall bearings are also available.
- Features: Other / Specialty Application
-
Supplier: Dorner Manufacturing Corp.
Description: mounted in cast stainless steel housing for maximum performance in washdown environments Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time. the tool-less tip up pulley allows conveyor end to be lifted easily for quick access to
- Speed: 233 ft/min
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7600 Ultimate AquaPruf Positive End Drive: Specifications Load: 20 lbs/square foot of belt (90 kg/m2) Belt Widths: 6” (152 mm) to 36” (914 mm) Lengths: 36” (914 mm) to 40’ (12.2 m) Belt speed: 233 ft/min maximum (71 m/min) Solid urethane belting, includes Belt Scraper UHMW
- Speed: 233 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Straight Modular Flat Belt Conveyors: General Specifications: Loads up to 1000 lbs (455 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (152 mm) to 48″ (1219 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support
- Maximum Load: 1,003.275 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Straight Modular Cleated Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support
- Maximum Load: 500.535 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: edge of the scraper floor to minimize carryback. To minimize wear, the ejector weight is carried on steel rollers supported by a wear strip welded to the bowl floor. At the sides, alignment is maintained by Ultra High Molecular Weight (UHMW) plastic guides. Depth
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: doubling the life. Ejector The ejector is constructed from a single plate of high-strength, abrasion-resistant steel. The ejector extends beyond the front edge of the scraper floor to minimize carryback. To minimize wear, the ejector weight is carried on steel rollers supported by a
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: supported by a wear strip welded to the bowl floor. At the sides, alignment is maintained by Ultra High Molecular Weight (UHMW) plastic guides. Depth Indicator A depth indicator is mounted on trailing scrapers to provide the operator a visual reference to scraper cut depth.
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: scraper floor to minimize carryback. To minimize wear, the ejector weight is carried on steel rollers supported by a wear strip welded to the bowl floor. At the sides, alignment is maintained by Ultra High Molecular Weight (UHMW) plastic guides. Depth Indicator A depth
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
any thermoplastic polymer presently on the market. UHMW is a cost-effective and versatile plastic known for its durability and machinability. UHMW is ideal for applications where the coefficients of friction are high, such as in wear strips, belt scrapers, guides, and rollers. It can also be (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Equipment | Dorner Mfg. Corp. | Food Processing
• Solid UHMW wear strips for easy cleaning.
-
Plastics for Safer and More Efficient Sawmills
UHMW Wear Strip and Wear Plates have the same benefits .
-
Dorner Launches New Stainless Steel Conveyor Platform
For added durability, the belt is supported by solid UHMW wear strips located in welded cross members.
-
Dorner Launches New Stainless Steel Conveyor Platform
For added durability, the belt is supported by solid UHMW wear strips located in welded cross members.
-
Dorner's AquaPruf 7400 Ultimate Series Belt Conveyor Receives USDA's Recertification For The Meat And Poultry Industries
• Solid UHMW wear strips removable without tools for complete access to conveyor frame during cleaning.
-
CR4 - Thread: Low Friction Coating
If you have room for wear strips UHMW PE will provide protection.
-
$70-$80 Raw Materials - Grainger Industrial Supply
• Dogbone Conveyor Wear Strip , UHMW , White Color, Thickness 1/4 In., Radius 3/8 In., Center to Center Width 2-1/2 In., Overall Width 3-1/4 In., Length 10 Ft, Length Tolerance +0.125/-0.000, Min. Temp.
-
Adhesive Selection and Surface Preparation
UHMW -PE WEAR STRIPS , WEAR PLATES, WEAR PARTS JUNE 2012 .
-
Plastic Rolls - Plastics - Grainger Industrial Supply
• Roll Stock, Wear Strip , Eco Friendly, UHMW -PE, Thickness 0.062 In, Width 2 In, Length 50 Ft, Black, Smooth Finish, Adhesive Backed Backing Type, Min. Temp.
-
$400-$500 Raw Materials - Grainger Industrial Supply
• Roll Stock, Wear Strip , Eco Friendly, UHMW -PE, Thickness 0.062 In, Width 6 In, Length 50 Ft, Black, Smooth Finish, Adhesive Backed Backing Type, Min. Temp.
Indicates content that may require registration and/or purchase.