Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection Colored modular housings is provides visual identification of proper mating
-
Supplier: Allied Electronics, Inc.
Description: 4 Pole Right Angle Cable Connector, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in
-
Supplier: Allied Electronics, Inc.
Description: Powerpole® Power Connector, 0.175 in. (Max.) Dia. Insulation Wire Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection Colored modular housings is provides visual identification of proper mating
-
-
Supplier: Allied Electronics, Inc.
Description: file No. E26226. CSA certified file No. LR25154. 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250"
- Maximum Current Rating: 20 amps
- Pole & Throw Specifications: DPST
- Maintained Contact Switch Function: ON / OFF
- Terminal Type: Quick Connect / Blade
-
Supplier: Qualtek Electronics Corp.
Description: 92mm Plastic Fan Guard Material: PBT UL94V-0 Flammability
-
Supplier: Qualtek Electronics Corp.
Description: 120mm Plastic Fan Guard Material: PC 540PG(e) Flammability: UL94V-0
-
Supplier: Qualtek Electronics Corp.
Description: 150mm Plastic Fan Guard Material: PC 2805 UL94V-2 Flammability
-
Supplier: Qualtek Electronics Corp.
Description: 60mm Plastic Fan Guard Material: PBT UL94V-0 Flammability
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches .1A 30V DC SILVER PLATE
- Features: RoHS
-
Supplier: Newark, An Avnet Company
Description: Epoxy - Black, Flame Retardant Potting and Encapsulating Compound, UL 94V-0 (FILE # E334302). UL 94V-0 (FILE # E334302).
-
Supplier: DigiKey
Description: Battery Holder (Open) AA 3 Cell SMD (SMT) Tab
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Mounting: Surface Mount
-
Supplier: U.S. Plastic Corporation
Description: .096" ID X 5/32" OD Flame Retardant Tubing has a pressure rating of 185 psi @ 73F and a burst pressure of 740 psi @ 73F. It has a minimum bend radius of 1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs .56 Lbs. per 100'.
- Outside Diameter / Size: 0.15625 inch
- Maximum Inside Diameter / Size: 0.096 inch
-
Supplier: Newark, An Avnet Company
Description: MINI-FIT JR UL94V-0 WTW / Molex
-
Supplier: Newark, An Avnet Company
Description: U90140180V0BP-QSFP DUST COVER UL94V0
-
Supplier: Newark, An Avnet Company
Description: STANDARD TIMER SPECIAL HOUSING UL94_V0
-
Supplier: FX PCB Co., Ltd.
Description: started! Overview of 94 V-0 Circuit Boards You may have heard about 94 V-0 circuit boards. However, do you know what they are and why they’re important? In this guide, we’ll explain the basics of 94 V-0 circuit boards first. A 94 V-0 circuit board is a nonflammable
-
Supplier: Win Source Electronics
Description: Manufacturer: Protek Devices Win Source Part Number: 1234562-P5V0S1UL Manufacturer Homepage: www.protekdevices.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Medical, Automotive,
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1237044-PESD5V0S1UL Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1237054-PESD5V0U1UL Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
-
Supplier: Southco
Description: Durable and stylish recessed pull provides a convenient grip to dress up any heavier door or drawer application. Two-piece recessed cup design sandwiches the door panel to provide ample space for a full-handed, two-knuckle-deep grip, with minimal protrusion from front of panel Shop.
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Universal plastic enclosure with screw fastening. Selectable in 26 sizes. Made of flame-resistant ABS(UL94V-0). Suitable for measuring instruments, testing devices, wireless communication devices, medical devices, and so on. Protection class: IP40 Operating temperature: -10°C ~ +60°C (read more)
Browse Console Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Microliter™ syringes (0.5 uL – 500 uL) from Hamilton Comapny. These micro-volume syringes have a tight tolerance between the plunger and the barrel. This type of syringe is for use with liquids and incorporates a stainless steel plunger that is individually (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
Series supports voltage ratings ranging from 3VDC to 48VDC. Its small footprint of 19.0 x 15.4 x 15.5mm makes it suitable for tight spaces and popular PC board mounting. This relay operates with a coil power of 0.36W, ensuring efficient energy use in circuits. The J107 Series is UL and cUL (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
-fuse indication (neon-lamp style) available on select configurations for faster troubleshooting Zinc-plated steel and UL94 V-0 rated thermoplastic construction (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
capacity. UL508 Manual Motor Controllers: Motor disconnect and control protection with ratings from 0.3-60A at 480Y/277V (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used in hazardous locations, Class I Groups B, C, and D; Class II Group E, F, G. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular (read more)
Browse Industrial Enclosures Datasheets for BARTEC
Conduct Research Top
-
Relays: Principle of Operation for Engineers
specified in UL94V0.
More Information Top
-
Page 35. Semiconductor parts with 150 in root number
Hybrid Plug Housing, withoutMounting Ears, 2 Circuits, Polyester UL94V - 0 , Natural .
-
Page 8. Semiconductor parts with 035 in root number
Hybrid Plug Housing, withoutMounting Ears, 2 Circuits, Polyester UL94V - 0 , Natural .
-
Commercial Connector Catalog
PBT, UL94V - 0 .
-
Page 8. Semiconductor parts with 049 in root number
5.50mm (.216") Pitch Wire-to-Board Header, 3 Circuits, UL94V - 0 , Natural .
-
Page 2. Semiconductor parts with 496 in root number
Connector for Male Housing, 12 Circuits, UL94V - 0 , Ivory .
-
Page 4. Semiconductor parts with 493 in root number
5.50mm (.216") Pitch Wire-to-Board Header, 3 Circuits, UL94V - 0 , Natural .
-
Page 19. Semiconductor parts with 962 in root number
Connector for Male Housing, 12 Circuits, UL94V - 0 , Ivory .
-
Hammond Manufacturing - 1591BGY - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure; Box-Lid; Desktop; ABS, UL94V - 0 ; Grey; 4.4x2.4x1.26 In; IP54; 1591 Series .
-
Hammond Manufacturing - 1591EFLBK - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure; Flanged; PanelMount; ABS, UL94V - 0 ; Black; 7.47x4.33x2.24In; 1591Series .
-
MG Chemicals - 515 - PCB - Prototyping Boards - Allied Electronics
Board; Copper Clad; 10 x 8 in; 1/16 thk; single sided; 1oz copper; UL94V - 0 .
Indicates content that may require registration and/or purchase.