-
Supplier: UL Standards & Engagement
Description: These requirements also cover media intended for assembly into air filter units. 1.2 Since the smoke generation of an air filter unit, as well as its combustibility, depends upon the nature and quantity of the material collected by the filter, the test requirements
-
Supplier: Accuris
Description: UL Standard for Safety Air Filter Units
-
Supplier: Universal Air Filter Company
Description: Telcordia NEBS standards. The special design creates a sturdy air filter even when the combined thickness of filter media and frame is as thin as 0.13″ for applications where space is limited. Applications: Universal Air Filter can customize Windowpane
- Porosity: 10 to 80 ppi
- Length: 1 to 45 inch
- Height: 1 to 45 inch
- Ply: 1-ply
-
-
Supplier: Honeywell International, Inc.
Description: 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 1800 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000A2020 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99 PERCENT (E3) EFFICIENCY 0.25 INCH WC AT 500 FPM RESISTANCE 15 MER VALUE TRUECLEAN BRAND
- Efficiency: 90 to 99 %
- Length: 20 inch
- Height: 20 inch
- Construction: Panel Filter
-
Supplier: Honeywell International, Inc.
Description: PLEATED TYPE 21 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL, UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION -40 TO 140 DEG F TEMPERATURE RATING 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY
- Efficiency: 22 to 87 %
- Length: 27 inch
- Height: 21 inch
- Width / Ring Size: 5 inch
-
Supplier: Honeywell International, Inc.
Description: MEDIA AIR CLEANER TYPE 4 INCH 25 INCH 22 INCH MERV 11 FILTER TYPE AIRFLOW RATING 2000 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP TEMPERATURE RATING -40 TO 140 DEG F EXCLUDES
- Length: 22 inch
- Height: 25 inch
- Width / Ring Size: 4 inch
- Features: Other
-
Supplier: Envirco
Description: ULPA (99.9995% efficiency on 0.12 μm particle size) DIMPLE-PLEAT® filters. All replacement filters are (UL-900), manufactured and tested to the latest IEST RP Standards. Please consult the factory for the correct sizing and filter configuration. Other Related
- Media Type: Acrylic
- Construction: HEPA / ULPA Filter
-
Supplier: Envirco
Description: available. Standard Features Low watts, low profile, and low operating costs. Three speed switch features low, medium, and high settings. Backward-inclined centrifugal fan. (Not available with SSSC) High efficiency particulate air (HEPA) UL 900 Filter: 99.99% efficient @
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Qualtek Electronics Corp.
Description: 150mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
- Height: 6 inch
- Width / Ring Size: 6 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 40mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
- Height: 1.5 inch
- Width / Ring Size: 1.5 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 80mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
- Height: 3.125 inch
- Width / Ring Size: 3.125 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 80mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
- Height: 3.125 inch
- Width / Ring Size: 3.125 inch
- Construction: Fan Filter
-
Supplier: Envirco
Description: filter is replacement from the roomside. RSRE provides filter and motor/blower assembly replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Envirco
Description: The 2x4 RSR RFAC has two pre-filters, and the 2x2 RSR RFAC has a single pre-filter. The pre-filter is intended to capture larger airborne particles and dust to filter them ahead of the more expensive HEPA filter media, which targets removal of much finer
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan
- Maximum Air Flow: 560 SCFM
- Operating Current: 1.6 amps
- Nominal Power: 100 watts
- Thickness: 2.25 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 1045A, 900 HP Heavy Duty, Frame 9, Filtered, CM Jumper Removed, No DB, Blank (No HIM)
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Henkel Corporation - Industrial
Description: Hysol US5501 (formerly LOCTITE® 821200R C) is a 100% solids, mineral filled, urethane adhesive that is very low in volatile components and is flame retardant. This material is designed to be used as an adhesive for air filters in clean rooms. This compound, although not UL
- Features: Leveling / Filling Compound
-
Supplier: Nortek, Inc.
Description: 3-SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 39-3/8 INCH W X 27-5/8 INCH D X 45 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (4) 20 W T3 HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 9.5 SONES SOUND
- Required Airflow: 900 SCFM
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Vortec
Description: Type 4/4X Can be supplied with 40 - 150 psi pressure, compressed air The Electric Vortex A/C is available in 3 different cooling capacities from 900 to 2,500 BTU/hr*. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low
- Cooling Capacity: 900 to 2,500 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and
- Length / Height: 86.6 inch
- Width/Diameter: 23.62 inch
- Depth: 31.5 inch
- Rack Height: 47 U
Find Suppliers by Category Top
Featured Products Top
-
applications in electronics, telecommunications, industrial automation, and more. The guard and retainer are manufactured with UL rated material. The filter media is constructed of polyurethane foam and allows free passage of air with minimal air resistance and (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
, sleet, and ice and most importantly UV radiation. UL Type 3 can offer the solution. Expanding past the UL Type 12 Filter Fan range, 7F.20, 7F.21 and 7F.02, Finder introduces the new UL Type 3R fan versions. Available in 5 different sizes and a wide range of directional (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Finder S.p.A. con unico socio -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
high settings; standard on all 2 ft x 4 ft units Solid state speed controller standard on 2 ft x 2 ft, 2 ft x 3 ft, and all RSR units. Forward-curved centrifugal fan. High Efficiency Particulate Air (HEPA) UL900 Filter: 99.99% efficient @ 0.3 Micron. Snap-in prefilter allows for easy replacement (read more)
Browse Cleanrooms Datasheets for Envirco -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. -end- (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. -end- (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
COOLING ENCLOSURES WITH A BIG PLUS IN AIR PERFORMANCE Find out all about the Filter Fan Plus series – our innovative cooling solutions for your control cabinets. They say (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
levels to meet OSHA requirements. Air Flow Amplifiers are easily mounted and can be used in both ducted and unducted applications. They are available in several sizes, both aluminum and stainless steel and deliver flow rates from 32 to 2300 SCFM (900 to 65,000 SLPM (read more)
Browse Nozzles Datasheets for Vortec -
controller ISO 5 vertical laminar flow air Horizontal laminar airflow pattern Lab event timer Digital UV light timer :01-59 minutes Benefits Filter safety lockout to ensure correct filter (read more)
Browse Clean Benches Datasheets for AirClean Systems