-
Supplier: Engineered Plastic Products, Inc.
Description: Engineered Plastic Products, Inc. Custom Forms and Fabricates Sheet Thermoplastic Materials into products for industrial and commercial applications. Engineered Plastic Products, Inc. is a manufacturer of thermoformed products from 2"x2" to 72"x108" and in any thickness up to 1
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northeast US Only, Other, United States Only
- Industry: General Industrial
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
Supplier: Allied Electronics, Inc.
Description: JW Series Rocker Switch, 125⁄250 VAC Voltage Rating Body material polyamide (housing) Prominent external insulating barriers increase insulation resistance and dielectric strength.
-
Description: connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive proximity
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
-
Supplier: GAF
Description: Description MATRIX™ 203 Plastic Roof Cement is a general purpose, asbestos free formulation for use as a cold-applied sealant and repair material in all types of roof systems. This product is scientifically compounded with premium materials to enhance resistance to flow and
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, UL Approved
-
Supplier: Master Bond, Inc.
Description: Formulated for specialty aviation applications, EP90FR-V is a two component epoxy system meeting FAR standard 14 CFR 25.853(a) for flame retardancy. The most noteworthy applications include interior panels, door frame lining and floor/door assemblies. Since it is a superior electrical insulator, it
- Viscosity: 20,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Littelfuse, Inc.
Description: UL Approved for all amp ratings at 32V DC• Interrupting Rating: 3000A @30V DC• Ignition Protection: SAE J1625 and J1171• Material: Thermoset Plastic UL Rating 94VO• Temperature Range: -32C to 92C• RoHS Compliant.• Waterproof
- Rated DC Voltage: 12 volts
- Mounting Style: Bolt-on
-
Supplier: Total Plastics, Inc.
Description: muzzle energy of 380 to 460 foot pounds. It is offered with and without Polycast SAR (Super Abrasion-Resistant coating), which makes the material 45 times more resistant to abrasion versus uncoated acrylic. UL-certified bullet resistant material Abrasion resistant coating
- Features: UL Approved
-
Supplier: OKW Enclosures, Inc.
Description: standard materials ABS (UL 94 HB), approved as a terminal mounting case PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with
- Length / Height: 3.15 to 14.17 inch
- Width/Diameter: 3.15 to 9.45 inch
- Depth: 2.362 to 6.299 inch
- Height: 3.15 to 14.17 inch
-
Description: dimensions, 2m PVC cable; CE UL EAC certificates; Short-circuit, overload and reverse polarity,IP67 protection degree Description Lanbao CQ plastic capacitive sensors are used for to detect all powdery, granulated, liquid, and solid materials – even through plastic or
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Total Plastics, Inc.
Description: Colorless CHEMCAST ® BR is a colorless 1.250” thick cell-cast acrylic sheet that has been certified by Underwrites Laboratories (UL) as a bullet resistant material against medium and small power arms such as 9mm (UL 752 Level I). CHEMCAST ® BR has an excellent optical clarity
- Overall Thickness: 1.25 inch
- Chemical System: Acrylic
- Features: UL Approved
-
Description: design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 15mm, 25mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy/
- Operating Distance: 0.5905515 to 0.9842525 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Description: VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Total Plastics, Inc.
Description: Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L.
- Form / Shape: Film / Sheet
- Features: UL Approved
-
Supplier: Master Bond, Inc.
Description: Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 19,444,444.444444444 to 22,222,222.22222222 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
-
Supplier: UL Standards & Engagement
Description: tank materials as determined by the certifier. In addition to this Standard's traditional safety requirements for underground fiber reinforced plastic tanks that primarily evaluate structural integrity, material compatibility and mitigate environmental hazards from loss of
-
Supplier: APEM Components, Inc.
Description: Wave solderable single pole and double pole slides with silver or gold plated brass terminals. Actuators can be flush, high, or side actuated. Flame retardant plastic material, approved to UL1054 and UL approved versions available. ON ON or ON OFF ON
-
Supplier: Total Plastics, Inc.
Description: high strength-to-weight ratio, cost efficiency, ease of fabrication and economic balance make it the material of choice. Vintec I® conforms to ASTM D -1784-95 Class 12454-B (Formerly Type I Grade 1) and is manufactured without the use of plasticizers or fillers. It can be used in self
- Chemical System: Polyvinyl Chloride (PVC)
- Features: UL Approved
-
Supplier: Brady Corporation
Description: Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
-
Supplier: UL Standards & Engagement
Description: tank materials as determined by the certifier. In addition to this Standard's traditional safety requirements for underground fiber reinforced plastic tanks that primarily evaluate structural integrity, material compatibility and mitigate environmental hazards from loss of
-
Supplier: Brady Corporation
Description: B476 Polyimide labels for thermal transfer printers. Please Note: This material is UL & JIG approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
-
Supplier: UL Standards & Engagement
Description: tank materials as determined by the certifier. In addition to this Standard's traditional safety requirements for underground fiber reinforced plastic tanks that primarily evaluate structural integrity, material compatibility and mitigate environmental hazards from loss of
-
Supplier: Henkel Corporation - Electronics
Description: 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 646 Hard, strong material for when mechanical strength is paramount. Applications: Increased Hardness Performance Temperature: -40°C to 125°C Color: Black Shore Hardness: 92A Safety Rating:
- Use Temperature: -40 to 257 F
- Elongation: 800 %
- Dielectric Strength: 558.8000000000012 kV/in
- Dielectric Constant: 2.6 to 3.4
-
Supplier: Henkel Corporation - Electronics
Description: Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight
- Use Temperature: -40 to 212 F
- Elongation: 300 %
- Water Absorption: 0.2 %
- Industry: Electronics
-
Supplier: Norplex-Micarta
Description: NP342LS consists of cotton sheeting combined with a general-purpose phenolic resin system. In terms of price and quality of machining, this material is an intermediate option between canvas and linen grades. NP342LS includes additives and heat treating prior to shipment, which reduces
- Water Absorption: 0.58 %
- Tensile Strength (Break): 13,200 to 14,800 psi
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Other, Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked, UL Approved
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66(ul approved) 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: plastic cable gland reducer is widely used in wire and cable managements, to adjust gland thread. 6. Plastic
- Opening Diameter: 1.5 inch
- Application: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical
- Normally Closed (NC): 1
- Maximum Current: 15 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 110 volts
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical
- Changeover (CO): 1
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 110 volts
-
Supplier: Norplex-Micarta
Description: NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures, making it an ideal material for insulating gaskets. NP515LS complies
- Water Absorption: 0.56 %
- Tensile Strength (Break): 54,900 psi
- Industry: Electronics
- Filler: Fabric, Fiber Glass
-
Supplier: Mactac
Description: A 2.0 mil top-coated, white polyester, satin finish with a durable, aggressive and low ooze permanent acrylic adhesive and a 45# white glassine liner. This product is UL Recognized for indoor and outdoor applications and automotive approved.
- Width: 43 inches
- Thickness: 0.002 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Mactac
Description: A 2.0 mil top-coated, chemical matte silver polyester with a durable, aggressive and low ooze permanent acrylic adhesive and a 45# white glassine liner. This product is UL Recognized for indoor and outdoor applications and automotive approved.
- Thickness: 0.002 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: U.S. Plastic Corporation
Description: from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined,
- Outside Diameter / Size: 2.25 inch
- Maximum Inside Diameter / Size: 2 inch
- Features: Other
- Type: Plastic Tubing
-
Supplier: Acoustics First Corporation
Description: FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 8 psi
- Applications: Acoustics / Sound Proofing
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Description: requirements of IEC 603351: GWFI at 850 °C, GWIT at 775 °C & GWT 750 °C Ambient temperature -40 to max. +150 °C Approved according to IEC 61058-1 / UL 61058-1 (T85 versions) & IEC 61058 and UL 1054 (T125 & T150 versions) Cadmium-free contact materials Halogen-free
- Maximum Current Rating: 21 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Actuating Force: 1.6186243905 to 14.38777236 oz
Find Suppliers by Category Top
Featured Products Top
-
tight tolerances and precision cuts. Unfortunately we don’t machine metal or plastic materials. We specialize in hard materials such as sapphire, (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Have you ever thought about making the switch to plastic for your equipment parts? Compared to some materials, like metal, plastic is known for its longevity, helps decrease costly replacements, and reduces lost productivity that can come with making frequent repairs. At Osborne, we (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Duvelco has been featured in Aero-Mag, a leading aerospace industry publication, for our breakthrough material, (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
As a leader in PAEK-based composite materials and solutions, Victrex are employing innovative PAEK-based composites to accelerate and expand markets within focus industries, working with customers to define solutions to address specific and unmet needs. Our composite solutions (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
Industries has decades of experience helping our customers understand the different reinforcement materials available for their products. We’ve collaborated with clients to produce custom composites that support everything from aerial lift platforms and agricultural equipment to parts for the (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
AGC's advanced compound solutions for high voltage wire insulation Selecting the right materials for high voltage wire applications can mitigate failures of EV motors. Choose AGC's compound solutions, which can (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
) material. Offering a lower melting point (300–310°C vs. 343°C for PEEK) and a slightly higher glass transition temperature (145–155°C vs. 143°C), LMPAEK™ enables a (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
-
-
PEEK & Fluoropolymers in Oil & Gas Applications | Pexco to learn how material properties influence performance across oil and gas processing, production, and fluid-handling environments. (read more)
Browse Plastic Tubing Datasheets for Pexco
More Information Top
-
Power Supplies
Molded plastic housing using UL 94 approved flameproof material rating 94V-2.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1995 > In the Month of Septemb...
Regarding UL Approved Gasoline Safety Cans, there are published NFPA documents indicating plastic UL approved safety cans made of modern materials are more durable and perhaps safer than metal cans or at least provide the same if not better protection for containing…
-
$25-$30 Fire Protection - Safety - Grainger Industrial Supply
Fire Rating, Material Plastic , Standards UL Classified, FM Approved , FBC System Compatible, and ASTM E814 (ANSI/UL1479) .
-
Flame Retardants
The set of UL 94 tests has been approved as tests of the flammability of plas- tic materials for parts in devices and appliances.
-
Industrial Design of Plastics Products
Also consumer, government, local, and national, agencies, such as UL , FDA, USF, CSA, and VDE, and major OEM companies list plastic materials approved for specific applications that meet their material requirements.
-
Grainger.com
Cable, Drum Material Polypropylene Plastic , Power Cord Length 9 ft., Application For Cleaning Drainage and Heating Lines, Standards UL Approved , Features Integrated Transport Car with Telescoping Handle .
-
Federal Register > Monday, December 9, 2013 > [78 FR 73966] Manufactured Home Construction and Safety Standards
(1) UL 94-1996, with 2001 revisions, Test for Flammability of Plastic Materials for Parts in Devices and Appliances, Fifth Edition, IBR approved for § 3280.715(e).
-
Code of Federal Regulations > Title 24 - Housing and Urban Development > Office of Assistant Secretary for Housing - Federal Housing Commission > [24 CFR Part ...
(1) UL 94-1996, with 2001 revisions, Test for Flammability of Plastic Materials for Parts in Devices and Appliances, Fifth Edition, IBR approved for §3280.715(e).
Indicates content that may require registration and/or purchase.