-
Supplier: SemiGen
Description: The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide
- Features: Other, PIN Diodes, Switching
-
Supplier: Richardson RFPD
Description: themselves exhibit low series resistance, low capacitance, and extremely fast switching speed. The ultra low capacitance of this device allows use through W-band (110 GHz) applications. The low RC product and low profile of the PIN diodes makes it ideal for use in
- VR: 90 volts
- Operating Frequency: 100 to 18,000 MHz
- CT: 0.026 pF
- Features: Other, PIN Diodes, RF Diodes, Single
-
Supplier: RS Components, Ltd.
Description: Diode Ultra Fast Recover 1KV 2-Pin DO41
- trr: 75 ns
- Features: Other, Rectifier Diode, Schottky Barrier Diodes, Switching
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Allied Electronics, Inc.
Description: significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at
-
Supplier: Allied Electronics, Inc.
Description: significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra fast low-loss rectifier / Diode Switching 200V 2A 2-Pin MELF Product overview: BYD127 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-fast soft-recovery controlled avalanche rectifiers / Diode Switching 800V 1A 2-Pin MELF Product overview: BYD57K from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Features: Rectifier Diode
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO-252-2) Surface-Mounted Device (SMD) power plastic
- VF: 1.8 to 0.0018 volts
- IF: 6 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin R2P (TO-252-2) Surface-Mounted Device (SMD) power plastic package
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00006 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers
- VF: 1.8 to 0.0018 volts
- IF: 16 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra fast low-loss controlled avalanche rectifiers / Diode Switching 400V 2.3A 2-Pin SMA Product overview: BYG80G from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Features: Rectifier Diode
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra fast low-loss controlled avalanche rectifiers / Rectifier Diode Switching 50V 2A 25ns 2-Pin MELF Product overview: BYD77A from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge
- Features: Rectifier Diode
-
Supplier: Richardson RFPD
Description: isolation magnitude. The ultra low capacitance of the PIN diodes makes it ideal for usage in lower loss and higher isolation microwave and millimeter wave switch designs through 70 GHz. The lower series resistance of the AlGaAs diodes reduces the total insertion loss and
- Frequency Range: 50 to 70,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.00001 ms
-
Supplier: Vincotech GmbH
Description: With SiC PFC Diode Kelvin Emitter for improved switching performance Open Emitter configuration Rectifier + Dual Booster + H-Bridge Temperature sensor Extremly low losses Ultra-fast body diode Improved reverse diode commutation ruggedness Recommended for
- Output Voltage: 600 volts
- Output Current: 20 amps
- Features: Other / Specialty Technology
- Configuration: Power Factor Correction (PFC)
-
Supplier: Daburn Electronics & Cable
Description: With an efficiency of up to 91%, our 30 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4", an ultra wide input voltage and operating temperatures up to 85°C. This epoxy-encapsulated design meets UL60950-1, EN-60950-1 and IEC60950-1 standards and
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.015 to 0.744 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -3 to 3 amps
-
Supplier: Daburn Electronics & Cable
Description: protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener diode clamp, 25 Vout: 30% Over load protection: 150% Short circuit protection: continuous, automatics recovery GENERAL
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.015 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.666 to 10 amps
-
Supplier: Infineon Technologies AG
Description: 1200 V, 75 A IGBT with anti-parallel diode in TO-247 PLUS package Hard-switching 1200 V, 75 A HighSpeed 3 H3 in TO-247 PLUS package with soft, fast recovery full current rated anti-parallel emitter controlled diode. Key features of the TO-247PLUS package are higher
- VCE(on): 1,200 volts
- Switching Speed: 18 to 60 kHz
- tr: 32 ns
- tf: 32 ns
-
Supplier: Newport MKS
Description: output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Richardson RFPD
Description: accuracy of 0.6 dB are achieved. This attenuator provides ultra-fast switching speeds of 300 ns and has an operating input power rating of +20 dBm. This model is supplied in a small, light-weight housing measuring 2.0"" x 1.8"" x 0.5"".
- Frequency Range: 0.1 to 40 GHz
- Number of Bits (for Digital Attenuators): 5
- Insertion Loss: 5 dB
- Package Type: Connectorized
-
Supplier: Richardson RFPD
Description: control over all operating conditions. Features Low RDS(ON) over temperature Low device capacitances Kelvin source pin High temperature operation (TJ = 175 C) Fast diode with ultra low reverse recovery Cost effective Benefits Improves system efficiency with lower
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: than 1 us Integrated ultra-fast, low resistance bootstrap diode Integrated dead-time and shoot-through prevention logic Enable, Fault, and programmable Fault clear RFE input Logic operational up to –8 V on VS Pin Independent per channel under voltage lockout (UVLO) 25 V
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 350 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: Less than 1 us over-current sens to output shutdown Integrated ultra-fast, low resistance bootstrap diode Integrated dead-time and shoot-through prevention logic Enable, Fault, and programmable Fault clear RFE input Logic operational up to –8 V on VS Pin Independent per
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 500 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Infineon Technologies AG
Description: 2 A sink current capability Integrated Short Circuit Clamp (SCC) function Integrated ultra-fast, low resistance bootstrap diode Enable, Fault, and programmable Fault clear RFE input Logic operational up to –8 V on VS Pin Independent per channel undervoltage lockout (UVLO)
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 350 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Microchip Technology, Inc.
Description: 20V without requiring additional cooling. The MIC45116-1 uses HyperLight Load® (HLL) which maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC45116-2 uses Hyper Speed Control® architecture which enables
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: Positioning (EAPP) modulation scheme to achieve extremely fast transient response with fewer output capacitors.brbr The ISL6366 is designed to be compliant to Intel VR12/IMVP7 specifications. It accurately monitors the load current via the IMON pin and reports this information via the
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Microchip Technology, Inc.
Description: to 26V, without requiring additional cooling. The MIC45212-1 uses HyperLight Load® (HLL) while the MIC45212-2 uses Hyper Speed Control™ architecture, which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45212 offers 1% output accuracy
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: to 26V, without requiring additional cooling. The MIC45205-1 uses HyperLight Load® (HLL) MIC45205-2 uses Hyper Speed Control™ architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45205 offers 1% output accuracy that can
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: to 26V, without requiring additional cooling. The MIC45208-1 uses HyperLight Load® (HLL) while the MIC45208-2 uses Hyper Speed Control™ (HSC) architecture, which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45208 offers 1% output
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: controller enters 1- or 2-phase operation in low power mode (PSI1); in the ultra low power mode (PSI2, PSI3), it operates in single phase with diode emulation option. In low power modes, the magnetic core and switching losses are significantly reduced, yielding high efficiency
- Output Voltage (Volt): 0.25 to 3.04 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Features: Input Overcurrent Protection, Other
Find Suppliers by Category Top
Featured Products Top
-
voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. The diodes are hermetically sealed — making them suitable for industrial environments — small, and extremely reliable. The fast recovery times make (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. Ultra-Fast Switching Rise/fall time <5 ns for high-speed SPDT operation (read more)
Browse RF Switches Datasheets for Win Source Electronics -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
-voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
) protection can be independently programmed between 5.5 V and 60 V. Additionally, the device has an internal default undervoltage lockout (UVLO) rising threshold set at 4.2 V (typ). The device is enabled or disabled through the EN pin by a main supervisory system, offering a switch operation (read more)
Browse Power Supplies Datasheets for DigiKey -
diode with ultra-low reverse recovery High temperature operation (TJ = 175 °C) Kelvin source pin Industry standard through-hold & SMT packages Key benefits Improves system efficiency with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
suitable for precision signal switching and amplifying applications in +1V to +10V systems where low input capacitance and fast switching speed are desired. They offer high input impedance, low input bias current, and negative current temperature coefficient. This is a dual version of the quad (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
V, guaranteeing exceptional accuracy. Ultra-low minimum operating voltage (< 0.2V) and operating current (< 1nA) for optimal energy efficiency. Matched transconductance and output conductance, ensuring optimized performance. Designed for switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
custom test software and help with integrated RF system testing. We can design and provide an RF switching network specific to your requirements; electro-mechanical, solid-state, or PIN diode-based. If the S-parameter measurement fixture involves challenging conditions for repeatability and accuracy we (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies
More Information Top
-
State of the art in antenna measurements in Europe
This instrumentation is based on ultra - fast PIN diode switches , which create a pulse on the transmit side and open the receiver during a small time slot, just enough to pass the direct signal and thus cancelwall reflections and multiplereflections (EADS Astrium…
-
An N ‐bit digitally variable ultra‐wideband pulse generator for GPR and UWB applications
The SRDs used in the circuit are series MSD700-75 and the PIN diodes are Ultra - Fast Switching series MMP7010-CS127 Low-High Power, both manufactured by Micrometrics Inc.
-
BKC 1N4148 Series Datasheets. 1N3595-1, 1N4447, 1N4150-1, 1N914A, 1N4153-1, 1N916A, 1N3595, 1N4449, 1N4154-1, 1N4149, 1N914B, 1N4148-1, 1N4446, 1N916B, 1N5186,...
75 V, 500 mW high conductance ultra fast switching diode in 2- pin DO-35 package.
-
BKC 1N914 Series Datasheets. 1N4447, 1N914A, 1N916A, 1N914, 1N4449, 1N4149, 1N914B, 1N4446, 1N916B, 1N4148 Datasheet.
75 V, 500 mW high conductance ultra fast switching diode in 2- pin DO-35 package.
-
ng-edge
Ultra Fast Rectifiers Transient Voltage Supressors Powermite Pin Diode and Nano Second SCR Switch Pin Diodes .
-
GC4943-12 | Microsemi
Semiconductor mesa beam lead PIN diodes are designed for very low inductance low resistance and moderately low capacitance with ultra fast switching characteristics.
-
Rectifier diodes BYV72EW series
ultrafast, rugged
Dual, ultra - fast , epitaxial rectifier PIN DESCRIPTION diodes intended for use as output rectifiers in high frequency switched 1 anode 1 mode power supplies.
-
CONTROL DEVICES – BEAMLEAD PIN DIODES
Semiconductor mesa beam lead PIN diodes are designed for very low inductance, low resistance and moderately low capacitance with ultra fast switching characteristics.
-
Research of efficient DC-DC converter based on SiC power devices and ZVS soft switches
Figure 2 shows the comparison of the reverse recovery characteristics and switching efficiency among the SiC Schottky Diode SDB06560 that Infineon produced, Si pin diode and ultra - fast pin diode.
-
All-silicon optoelectronic modulator with 1 GHz switching capability
In this Letter we show how, by combining the interference obtained with a distributed Bragg reflector together with fast injection of carriers in a pin diode [4,51 can lead to ultra -GHz switching speed if careful optimisation of the geometries and…
Indicates content that may require registration and/or purchase.