-
Supplier: SiTime Corporation
Description: The SiT95211 offers programmable quad fractional frequency generation and translation with flexible input to output frequency translation options. Ultra high jitter performance DPLL supports up to 4 differential or single-ended input clocks that are common for all the 4
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 200 provides 200 watts of power output in a
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation protection to
- DC Output Power: 2,000.0000000000002 watts
- Type: Laser Power Supply, Plasma Power Supply
- Form Factor: Rack Mount
-
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 600 provides 600 watts of power output in a
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership
- AC Input Voltage: 190 to 480 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 30 MHz
- Number of Outputs: 1 #
-
Supplier: SiTime Corporation
Description: The Chorus™ Automotive SiT91283 is an ultra-low jitter, automotive grade clock generator engineered for applications where reliability and environmental robustness are critical. It comes with a single clock domain, 4 configurable differential or 8 single-ended low skew outputs, and
-
Supplier: Maury Microwave
Description: The SGX1000 series of RF signal generators offer high performance signal generation with an easy-to-use interface in a compact form factor. The SGX1000 utilizes a proprietary blend of direct digital and direct analog synthesis to provide ultra-fine frequency resolution,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 18,000 MHz
- Switching Speed: 0.35 ms
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: frequency signal source covering the frequency range of 100 kHz to 40 GHz, with high signal purity, high output power, fast frequency switching speed and a full suite of analog modulation capability. The 2540B Microwave Signal Generator features high
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 4402B is a Function Generator from Krohn Hite. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 0.11 MHz
- Maximum Frequency Range: 0.11 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The DG1022 is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: Fischer Technology, Inc.
Description: The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides
- Features: Coating Thickness, Ultrasonic
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Ultra-Low Phase Noise Input Frequency Range of 800 MHz to 1.5 GHz Input Power Range of 25 dBm to 29 dBm Output Harmonics to >50 GHz Coaxial Packaging Applications Frequency Multipliers Frequency Synthesizers EMC Sources The Picosecond Advantage: Generation of
-
Supplier: Central Marine Diesel
Description: You'll want the lights to go out just to hear it run! This smooth, ultra quiet 1800 RPM diesel genset has plenty of power to run your off-the-grid home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to
- Wattage: 82,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Corech Microwave
Description: The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: kTB Solutions
Description: kTB High ENR Noise Sources The KTB k2600 Series High ENR Noise Source embody excellent stability with temperature and voltage. They are well suited for receiver testing, noise figure measurements, and any application requiring broad bandwidth and fast switching time. Like all KTB noise
-
Supplier: Integrated Device Technology
Description: The 8413S12BI is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers
- Supply Voltage: 3.3 volts
- Output Frequency: 100 to 312.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Electro Optical Components, Inc.
Description: In fact in most systems, the rise time of the electrical pulse generator into the load capacitance of the cell is the dominant factor and typical risetimes are thus of the order of 3 to 5ns. For some applications, however, the shortest possible risetimes are required and this is where our UPC
- Q-switch Type: Electro-optic
-
Supplier: Microchip Technology, Inc.
Description: Ultra-low 162fs jitter, including fanout buffer (156MHz output frequency, 12kHz to 20MHz integration bandwidth, including crosstalk) Integrated power supply noise reduction and frequency select Independent OE and VDDO per output bank Supports LVPECL, LVDS, HCSL and CMOS outputs
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: In fact in most systems, the rise time of the electrical pulse generator into the load capacitance of the cell is the dominant factor and typical rise times are thus of the order of 3 to 5ns. For some applications, however, the shortest possible rise times are required and this is where our
-
Supplier: Krohn-Hite Corporation
Description: The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1Hz to 110kHz, with precise 3 digit
- Minimum Frequency Range: 0.000001 MHz
- Maximum Frequency Range: 0.11 MHz
- Operating Temperature: 32 to 122 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Integrated Device Technology
Description: The 8430S07I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit
- Supply Voltage: 3.3 volts
- Clock Skew: 35 ps
- Output Frequency: 25 to 133.333 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The miClockSynth ZL30262 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. With two
- Memory Category: EEPROM
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM SM813 HERE The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs and dividers on each output, this device can generate 8 different frequencies up to 850MHz. It accepts a
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
-
Supplier: SiTime Corporation
Description: The SiT92110 is a 10-output, low-jitter fanout clock buffer. It is ideal for low jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary
-
Supplier: SiTime Corporation
Description: The SiT92208 is a 8-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary clock sources, either
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1305 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power generator, turntables, robots, engineering machinery, mining equipment, port machinery and other fields. Our advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra high frequency) signals as well as electric power current and low frequency signals. The
- Features: Military Grade
-
Supplier: Cirrus Logic, Inc.
Description: The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the headphone outputs and
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
Find Suppliers by Category Top
Featured Products Top
-
Corech Microwave introduces the CAMS9K40G, a high-performance 9 kHz to 40 GHz RF analog signal generator designed for laboratory measurement (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Si5360 clock generators for high-speed networking, data center and communications equipment complement Skyworks’ Si5391/5341/5332 clock generators delivering higher levels of jitter performance with a greater number of clock outputs. (read more)
Browse Resonators Datasheets for Skyworks Solutions, Inc. -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
capabilities for professionals across industrial electronics, consumer electronics, automotive electricians, R&D/education, and other related fields. Pushing the boundaries with a maximum frequency of 500MHz, the UTG9504T opens new possibilities for engineers seeking high (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
The influence of beams on the nervous system
The laboratory staff has mostly been described the subjective viewing making by the exposure yon in the work with ultrahigh frequency generators in pertaining works.
-
Microwaves emitted by cellular telephones affect human slow brain potentials
To guarantee that the subjects would be unaware of the absence or presence of the EMF (EMFo or EMFon), respectively and a constant EMF in- tensity, the telephone antenna was fed by an ultra high frequency generator and a power ampli®er located …
-
Temperature dependence of optical energy gap of GaSe
It can be used for production of solar cells, ultra high frequency generators and detectors of nuclear radiation .
-
Microwave Photoinduced Varactor on Silicon Substrate
show that when a metallic microstrip line deposited on silicon is illuminated at its end while its entry is being connected to an ultra high frequency generator , a photoinduced load is obtained at its extremity.
-
Specific anwendungsgebiete
The Anregunggeschieh ~ with aid of an ultrahigh frequency generator (2375 MHzes).
-
Magnetron Oscillators for the Generation of Frequencies between 300 and 600 Megacycles
16 E. D. McArthur and E. E. Spitzer, "Vacuum tubes as ultra - high frequency generators ," PROC.
-
“RadioAstron”-A telescope with a size of 300 000 km: Main parameters and first observational results
The focal container also houses a frequency gen- erator, consisting of two heterodyne ultra - high fre- quency generator blocks (HUHF Gen-1 and 2) with their sources of secondary electrical power and two analysis and control units (ACU-F) with a power …
-
LENTICULAR AND RETINAL CHANGES SECONDARY TO MICROWAVE EXPOSURE
1948) Working with ultra high frequency impulse generators from the standpoint of labor hygiene, Gig.i Sanit.
-
[The destruction of microscopic organisms by their irradiation with a special form of UHF electromagnetic signals].
Electromagnetic signals of special form produced by an ultra - high frequency generator were used to destroy various microorganisms: baker's yeast; blue-green alga Nostoc muscorum; mold fungus; and two flagellates, plant flagellate Euglena gracilis and an animal flagellate parasitizing on humans.
-
China - Electronic Information Products Classification and Explanations
Ultra High Frequency Signal Generator 4.
Indicates content that may require registration and/or purchase.