Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
-
Supplier: FS-Curtis
Description: compressors are already an outstanding value, and an FS-Curtis Ultra Pack gives you even more. An Ultra Pack includes a CA Series compressor fully packaged with the most common options and accessories. You’ll save money and time by getting it all in one package, and
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC Motor
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Ingersoll Rand Air Compressors
Description: corrosion. Superior Rotor Coating DesignDecades of oil-free rotary compressor experience have taught us how vital the rotor/housing coating is to initial and lasting compressor performance. As a result, UltraCoat was designed specifically for this oil-free compressor
-
Supplier: SAE International
Description: results in a secondary benefit of improved flow range of the compressor, achieved by stalling one of the compressor wheels. Due to the improved range of the compressor, the backward curvature can be reduced, which improves the pressure ratio capability. When combined with
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Rolls-Royce Holdings plc
Description: The TP400-D6 is a 3-shaft counter rotating turboprop engine delivering more than 11,600 shp. The engine features a 5-stage all blisk Intermediate Compressor (IC), an ultra-low weight 6-stage High Pressure Compressor (HPC), an advanced combustor design, a
- Horse Power: 11,600 HP
- Length: 137.8 inch
- Weight: 4,026 lbs
- Application: Aviation
-
Supplier: Kaeser Compressors, Inc.
Description: desiccant regeneration capacity for minimal air demand. Even at sustained high load levels, the required pressure dew points (-40/-94°F) are reliably achieved with minimal pressure loss, either in fixed cycles or via Pressure Dew Point Control. Moreover, further energy
- Drying Capacity: 7 to 40 SCFM
- Maximum Pressure: 218 psi
- Minimum Output Dew Point: -40 to -94 F
- Power Source: AC Single Phase
-
Supplier: Pfannenberg
Description: the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Pressure Overload Protection High pressure cutout
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Pressure Overload Protection High pressure cutout
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: EQYO
Description: Series Specifics: Dynamic applications Low spring load with good resilence Good for high temperature and high pressure OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low
- Shaft O.D. or Seal I.D.: 0.0393701 to 59.05515 inch
- Maximum Operating Pressure: 50,008.99896 psi
- Operating Temperature: -450.4 to 600.8 F
- Seal Construction: All Rubber or Polymer
-
Supplier: TFC Ltd.
Description: corrosion, radiation, pressure, gas permeability and seal life expectancy Vacuum and ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines
- Seal Type: O-Ring
-
Supplier: Sames North American Corporation
Description: Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership Performance Constant delivery and pulse-free for superior finish Priming at very low air pressure (0.6 bar/1305 psi) Productivity Large foot valve handles high
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 1.647324 to 0.9707445 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 1.647324 to 0.9707445 SCFM
-
Supplier: Sames North American Corporation
Description: Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership Performance Constant delivery and pulse-free for superior finish Priming at very low air pressure (0.6 bar/1305 psi) Productivity Large foot valve handles high
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 1.647324 to 0.9707445 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 1.647324 to 0.9707445 SCFM
-
Supplier: HydraCheck Inc.
Description: Features a 20 ft inspection range and 4-hour runtime (continuous). OIL-GLO Ultra dye (included in the kit) treats up to 64 gallons of fluid. GLO-AWAY™ PLUS (included in the kit) is specially formulated to remove fluorescent leak detection dye within seconds. Includes: LeakTracker™
- Computer Interface Options: Other
-
Supplier: HydraCheck Inc.
Description: LeakTracker Plus paired up with OIL-Glo Ultra oil dye works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control, or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be
- Computer Interface Options: Other
-
Supplier: Technetics Group
Description: pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
Supplier: Parker Sporlan Division
Description: • Transportation Air-conditioning and Refrigeration Features/Benefits • Complete contaminant control to protect and extend system life and ensure system reliability • High performance desiccant package provides high water capacity & acid capacity • Porous molded core provides excellent
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Is an Ultra-high-speed Turbo Compressor the Right Compressor For Your Application?
compressor concepts. Additionally it points out the advantages and disadvantages of an ultra-high-speed turbo compressor.
More Information Top
-
Hydrogen Supply: Cost Estimate for Hydrogen Pathways--Scoping Analysis, January 22, 2002--July 22, 2002
Even though there is less demand for equipment to handle very high-pressure hydrogen, several companies still manufacture ultra high - pressure compressors and vessels.
-
Nonsynchronous statistical recording of periodic processes in compressor machines
… evaluation of the indicator readings of an ex- perimental diaphragm compressor; determination of the total force acting on a piston rod; and o2 the indicator readings of stages in a 4M40-1.12/250-2500 ultra - high - pressure compressor from the results of …
-
Spline for blade grids design
… meridional width of the return channel increases and the value of angle a5 (in Russian notation angles are defined between vector of flow and tangent to a circle) decreases to 15-20 degrees (by ultra - high - pressure compressor stages in low volume …
-
Balance of power: manufacturers vie for aero-engine of the future
The first phase of HEETE funding covers development of an ultra - high - pressure ratio compressor and associated thermal management technologies, together described as "potentially the centrepiece of GE's next compressor system" by the company.
-
Sustainability in Manufacturing
ever more effective and powerful compressors and pumps, ultra high pres- sure water jets are available.
-
Advanced Turbocharging Technologies for Heavy-Duty Diesel Engines
Three advanced turbocharging technologies - variable nozzle turbochargers, integral EGR pump and an ultra - high pressure ratio, long life compressor are described.
-
GE Completes Tests For High-Pressure Gas Re-Injection Train
"The tests have validated the capability of our compressors to operate at the ultra - high pressures required for today's most challenging sour gas re-injection applications," said Claudi Santiago, President of GE's Oil & Gas business. " .
-
Advanced Tribology
for the crackingć furnace drum, in order to give off ultra high pressure steam to drive the cracking gas compressor turbine.
-
Compressor Lubrication -the key to Performance
Demas, N.G and Polycarpou A.A.,” Ultra High Pressure Tribometer for testing CO2 Refrigerant at Realistic Compressor conditions.”2006 Purdue Conference Proceedings, paper R072 10.
-
Microbial Systems Biology
Pressure is generated by the hydraulic pump or air compressor to create high - and ultra -high hydrostatic pressure inside the Barocycler reaction chamber.
Indicates content that may require registration and/or purchase.