-
Supplier: Jet Edge
Description: The Jet Edge Ultra Lancing Machine is a rotary-powered portable waterjet tool that utilizes ultra-high pressure (UHP) waterjets to effectively remove deposits and blockages from interior surfaces of tubular structures such as heat exchangers and pipes. The precisely
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: IKA Works, Inc.
Description: flanges KT for installation on open vessels and KD for closed vessels. The UTC for open vessels can be offered with suitable floor, wall or mobile stands. The rotating shaft is sealed with either a lip (KT) or mechanical (KD) seal. For operations under pressures of up to
- Capacity: 141.25862907926188 cubic feet
- Motor Speed: 3,000 rpm
- Motor Power: 42.8870523168902 HP
- Pressure Range: 145.0377 psi
-
Supplier: IKA Works, Inc.
Description: The ULTRA-TURRAX® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best
- Capacity: 141.25862907926188 cubic feet
- Motor Power: 40.2066115470846 HP
- Pressure Range: 145.0377 psi
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Designed for high temperature applications such as pressure vessels and piping for 2 1/4% chromium, 1% molybdenum steels The AWS R designator denotes ultra low residuals which will result in a low Bruscato factor (X-factor) Welding Positions Not applicable
- Diameter / Thickness: 0.09375 to 0.15625 inch
- Approvals / Conformance: AWS, ISO / EN
- Features: Other
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with
-
Supplier: Maxim Watermakers
Description: Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater membranes Low and
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
Supplier: Daitron Co., Ltd.
Description: MDB Series Hermetic Connector Features Through bulkhead type Micro-D-sub Glass-sealed Hermetic Connector Can be used as current transmission terminal for vacuum vessels, pressure vessels, etc. Can mate with MIL-DTL-83513 Micro-D-sub plug connector Ultra-compact,
- Connector Type: D-Sub
- Geometry: Straight
-
Supplier: Lincoln Electric Co. (The)
Description: Typical Applications Requirements for strength after stress relieving ASTM A182, A217, A234 and A335 high temperature service pipe, fittings, flanges and valves ASTM A336 pressure vessel forgings Welding Positions All Shielding Gas Mixed Shielding Gas 100% CO2
- Diameter / Thickness: 0.035 to 0.052 inch
- Tensile Strength (UTS): 94,999.129778964 to 105,876.892730754 psi
- Yield Strength: 81,220.6300400303 to 94,273.945582178 psi
- Elongation: 23 to 26 %
-
Description: Clean Harbors Cold Cutting Services create cleaner, straighter and more precise cuts than conventional cutting methods. Our experienced technicians use ultra-high pressure water and abrasives to cold cut a range of materials including: Steel Concrete Composites Cold cutting is
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Materials: Composites, Metals, Stone / Marble / Granite
- Capabilities: Water Jet Cutting
-
Supplier: Solutions with Innovation, LLC
Description: L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 455 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: IKA Works, Inc.
Description: performance provides turbulence in the vessel, gentle circulation (with no shear) and sufficient pressure and throughput for CIP cleaning of the system. An efficient generator (rotor-stator system) produces very high shear forces and thus dispersions with long-term stability and
- Feed Rate: 10,566.88208 GPH
- Motor Power: 6.7011019245141 to 107.217630792226 HP
- Pressure Range: 36.259425 psi
- Mixer Type: Agitator, Homogenizer
-
Supplier: Edgen Murray
Description: a wide range of grades within those codes. Our steel offerings include structural, offshore, wear resistant, high and ultra high strength, boiler and pressure vessel and shipbuilding steels sourced from premium international mills and accredited by independent
- Features: Carbon Steel
- Shape / Form: Plate
-
Supplier: Technetics Group
Description: Compatible with NACE MR 0175 Ø 4 to 8000 mm Ø 1,5 to 40 mm cross-section Adaptable to all types of sealing surfaces (triple faces, radial, shaped, and more) Adaptable to all standards flanges (PNEUROP, ANSI, ISO, and more) PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
Supplier: Shanghai Optics
Description: resistance, a high dielectric constant, and high thermal conductivity. Shanghai Optics uses single crystal to manufacture high quality sapphire windows and precision optical components, and because of sapphire’s high mechanical strength we are able to make these optical
- Window Material: Sapphire
Find Suppliers by Category Top
Featured Products Top
-
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Space-Saving Flow Meter for FPSO Vessels Delivers High Accuracy In Marine Applications Ideal for Measuring Wet Gas, Condensate and Dirty or Abrasive Flows With its advanced space-saving design, the new high accuracy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn
More Information Top
-
Sensors, Measurement and Intelligent Materials
A Brief Review on Measurement Methods and Application of Ultra High Pressure Vessels .
-
Scientific.Net: Materials Science
Home > Ultra High Pressure Vessel .
-
Spark Plasma Sintering of Diamond Binderless WC Composites
Using an ultra high pressure vessel , composites containing diamond particles were densified at high temperature (i.e. 1400°C–2400°C) and high pressure (i.e. 5.5–10 GPa).
-
Scientific.Net: Materials Science
A Brief Review on Measurement Methods and Application of Ultra High Pressure Vessels Employed in Food Processing in China .
-
Study on the Dynamic Radial Tensile Test Method of Thin-Walled Tube Structure with Special Ring Section
Numerical Analysis on Delta-Ring Seal Structure of Ultra High Pressure Vessel Employed in Food Processing .
-
Scientific.Net: Materials Science
Numerical Analysis on Delta-Ring Seal Structure of Ultra High Pressure Vessel Employed in Food Processing .
-
The Application of Digital Image Correlation for Measuring Residual Stress by Incremental Hole Drilling
A Brief Review on Measurement Methods and Application of Ultra High Pressure Vessels Employed in Food Processing in China .
-
Detection of Cracking in Gear Teeth Using Acoustic Emission
A Brief Review on Measurement Methods and Application of Ultra High Pressure Vessels Employed in Food Processing in China .
-
Scientific.Net: Materials Science
A Brief Review on Measurement Methods and Application of Ultra High Pressure Vessels Employed in Food Processing in China .
-
Scientific.Net: Materials Science
Numerical Analysis on Delta-Ring Seal Structure of Ultra High Pressure Vessel Employed in Food Processing .
Indicates content that may require registration and/or purchase.