-
Supplier: Nexperia B.V.
Description: General-purpose Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage
- VF: 500 to 0.5 volts
- IF: 120 mA
- VR: 40 volts
- IR: 1,000 mA
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier triple diode with an integrated guard ring for stress protection. Three electrically isolated Schottky barrier diodes, encapsulated in a SOT666 ultra small SMD plastic package. Features and benefits Low forward voltage Ultra small SMD
- VF: 240 to 0.24 volts
- IF: 200 mA
- VR: 30 volts
- IR: 0.000002 mA
-
Supplier: ROHM Semiconductor GmbH
Description: RB715FM-40 is a ultra low VF schottky barrier diode, suitable for high speed switching. This is a highly reliable product.
- VF: 0.37 volts
- IF: 1 mA
- VR: 40 volts
- VRRM: 40 volts
-
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed
- IF: 200 mA
- VR: 30 volts
- IR: 2,000 mA
- Features: Other, Protector, Schottky Barrier Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose triple Schottky diode in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra
- IF: 70 mA
- VR: 70 volts
- Tj: 150 C
- IFSM: 100 amps
-
Supplier: Allied Electronics, Inc.
Description: Features: Low VF Super High Speed Switching High Reliability By Planer Design Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion Application: High Speed Switching
-
Supplier: ROHM Semiconductor GmbH
Description: RB715FM-40FH is a ultra low VF schottky barrier diode, suitable for high speed switching. This is a highly reliable product for automotive.
- VF: 0.37 volts
- IF: 1 mA
- VR: 40 volts
- VRRM: 40 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE (ULTRA HIGH SPEED SWITCHING APPLICATION) / Rectifier Diode Small Signal Schottky 25V 0.5A 20ns 3-Pin S-Mini Product overview: 1SS344 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification,
- Applications: Rectifier Diode
- Features: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Low VF Super High Speed Switching High Reliability By Planer Design Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion Application: High Speed Switching
-
Supplier: Allied Electronics, Inc.
Description: Features: Low VF Super High Speed Switching High Reliability By Planer Design Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion Application: High Speed Switching
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
- VF: 1.7 volts
- IF: 10,000 mA
- VR: 600 volts
- Tj: -55 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra high-speed switching diode arrays Product overview: DAN212K from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and
- Features: Rectifier Diode
-
Supplier: Richardson RFPD
Description: HIGH VOLTAGE SCHOTTKY DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics,
- IF: 95,000 mA
- trr: 43 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes
- IR: 0.00002 to 0.000001 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Benefits
- Features: MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: 200V Dual Smart Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary-side high speed controller for synchronous rectification in resonant half bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic
-
Supplier: Infineon Technologies AG
Description: 650 V, 75 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 75 A high speed TRENCHSTOP™ 5 S5 IGBT in TO-247-4 package with an extra Kelvin emitter pin. The TO-247 4pin provides ultra-low inductance to the gate-emitter control loop and brings
- VCE(on): 650 volts
- Switching Speed: 15 to 40 kHz
- tr: 25 ns
- tf: 22 ns
-
Supplier: Infineon Technologies AG
Description: 650 V, 2.5 A high current high-side and low-side gate driver IC with integrated bootstrap diode in DSO-14 package 650 V high and low side gate driver with high current, and high speed to drive MOSFET and IGBT, with typical 2.5 A sink and source
- Peak Output Current: 2.5 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 200 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
high-frequency applications where energy efficiency and response speed are critical. With advantages including low leakage current, temperature stability, and reliable electrical performance, SS16 Schottky diodes are widely used in switching power supplies, voltage protection circuits, solar (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
them great for high voltage switching power supplies where speed is standard. Check out VMI's other standard axial-lead glass-body diodes ranging from 2kV to 20kV Vrwm, and 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
This portfolio is designed to protect high-speed data lines such as USB 3.2, HDMI 2.0, LVDS, automotive A/V Monitors, displays and cameras. Additionally, this portfolio also aims to address the upcoming high-speed video-links as well as the OPEN Alliance MGbit ethernet applications. (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
-voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. Ultra-Fast Switching Rise/fall time <5 ns for high-speed SPDT operation (read more)
Browse RF Switches Datasheets for Win Source Electronics -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
RF627 — universal high-speed scanners, RF627Weld (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
New type of high-speed pulse radar based on the NRD guide technology at 60 GHz band
New type of pulse radar system has been demonstrated by using an ultra - high - speed Schottky barrier diode pulse modulator based on the NRD guide technology at 60GHz.
-
Vishay Telefunken BAS40 Series Datasheets. BAS40-04, BAS40-06, BAS40, BAS40-05 Datasheet.
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
Vishay Telefunken BAS81 Series Datasheets. BAS83, BAS82, BAS81 Datasheet.
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
s381 datasheet : Datasheets for Electronic Components and Semiconductors
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
New far-infrared emissions and frequency measurements in hydrazine
By means of a frequency-synthesis chain which uses InP Schottky diodes as ultra - high - speed heterodyne receivers, we measured the frequencies of the observed FIR emission lines by detecting the beat notes between the 72 GHz Gunn diode, the FIR laser…
-
BAT85 datasheet : Datasheets for Electronic Components and Semiconductors
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
BAS286 datasheet : Datasheets for Electronic Components and Semiconductors
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
Vishay Telefunken BAT86 Datasheet.
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
Page 5. Semiconductor parts with 285 in root number
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
-
Page 5. Semiconductor parts with 383 in root number
Small signal Schottky barrier diode for ultra high - speed switching applications and protection circuit .
Indicates content that may require registration and/or purchase.