Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beswick Engineering Co., Inc.
Description: The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the vacuum source downstream
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Port Size / OD: 2.5 to 12 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: VACUUBRAND, Inc.
Description: High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any
- Port Size / OD: 0.6299216 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
-
Supplier: VAT, Inc.
Description: Vacuum angle valves with shaft feedthrough. No actuator parts in the vacuum. Therefore, low particle. Modular design. Angle valve with shaft feedthrough for large gas flows
- Port Size / OD: 0.375 to 3 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Inline valve with shaft feedthrough for large gas flows. Features Modular design Robust, compact Easy cleaning
- Port Size / OD: 0.625 to 4 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the
- Body Material: Stainless Steel
-
Description: TESCOM™ 74-3000 Series ultra high purity pressure reducing regulator offers 5 Ra or 10 Ra surface finishes, high flow Cv= 0.5, and an internally threadless and low internal volume design. Inlet pressures are 600, 1000 or 3500 PSIG [41.3, 69, 241 bar] with outlet pressures up to
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.5
-
Description: TESCOM™ 64-5000 Series ultra high purity absolute/subatmospheric pressure reducing regulator offers a 10 Ra surface finish. Inlet pressures are 120, 600 or 3500 PSIG [8.3, 41.3, 241 bar] with outlet pressures ranges from 28" Hg-15 to 100 PSIG [6.9 bar]. Ideal for use in vacuum
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.24
-
Supplier: IMI Norgren
Description: VP01BV pumps are placed directly at the point of use to eliminate plumbing between components and to ensure high cycle rates for increased productivity. Dirt tolerant, vacuum filters are not required. Add a Vaccon ultra-miniature vacuum switch or sensor for a
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra-High Purity Chemical Delivery Module (CDM) and Valve Manifold Box Integration Improving Semiconductor Yield In the competitive world of semiconductor fabrication, maximizing wafer yield depends on the seamless integration of an Ultra-High Purity (UHP)
- Body Material: Stainless Steel
-
Supplier: VAT, Inc.
Description: Vatterfly valves designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough For contaminating and aggressive applications, mechanism in the actuator Compact alternative to gate valves
- Port Size / OD: 2.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to
- Flange OD: 0.25 to 1 inch
- Component Type: Adapter
- Materials: Aluminum, Steel - Stainless
- Features: Multiple Port Type / Adapter, Reducing
-
Description: Leak valves are used for controlling gas introduction into high and ultra-high vacuum systems. These valves utilize an optically flat sapphire poppet and a metal seat, allowing bakeout temperatures to 450 degrees C. Valves are manually actuated by a
- Operating / Bake-out Temperature: 842 F
- Port Flange & Seal Type: Conflat®
- Type: Gas Control / Leak Valve
- Valve Seat Seal: Metal Seal
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum
- Port Size / OD: 4.01181319 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Description: Genesis stainless steel valves offer million cycle reliability, combined with an integrated low cost soft start option. Genesis stainless steel valves are electropolished to optimize conductance.
- Port Size / OD: 0.75 to 4 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Type: Angle Valve
- Valve Actuation: Pneumatic
-
Description: Nor-Cal's bakeable all-metal seal angle valves are intended for use in UHV or cryogenic applications where temperature extremes preclude the use of our elastomer seal valves. Approved for use in beamline facilities, these valves have a temperature operating range from -250c to
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 572 to 752 F
- Port Flange & Seal Type: Conflat®
- Type: Gas Control / Leak Valve
-
Description: Genesis stainless steel valves offer million cycle reliability, combined with an integrated low cost soft start option. Genesis stainless steel valves are electropolished to optimize conductance.
- Port Size / OD: 0.75 to 4 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Type: Angle Valve
- Valve Actuation: Pneumatic
-
Supplier: Edwards Vacuum
Description: The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented
- Port Size / OD: 4.0157502 inch
- Operating / Bake-out Temperature: 32 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Edwards Vacuum
Description: The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating
- Operating / Bake-out Temperature: 50 to 122 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Edwards Vacuum
Description: The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line
- Operating / Bake-out Temperature: 41 to 212 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: that process chemicals are delivered with absolute consistency and ultra-high purity (UHP). Unlike bulk systems that simply transport fluids, a CDM is designed for high-accuracy blending and dilution. It takes concentrated chemicals and mixes them with deionized water to create
- Body Material: Stainless Steel
-
Supplier: VACUUBRAND, Inc.
Description: suitable for a wide range of applications with non-corrosive gases. The new NT-series provides whisper quiet and ultra-low-vibration operation, high leak tightness and improved performance. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Lee Co. (The)
Description: momentary electrical pulse to switch state. With consistent, extremely reliable performance and low leakage, this valve offers high value across its cycle life. Each valve is customizable and 100% tested to ensure performance. Features Latching Design: Holds latched state
- Pressure Rating: 15 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: VACUUBRAND, Inc.
Description: The MV 10 NT VARIO® four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 0.3 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and
- Ultimate Operating Vacuum: 0.450170294683844 to 0.900340589367689 torr
- Pumping Speed: 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.710316803998495 HP
-
Supplier: Lee Co. (The)
Description: electrical pulse to switch state. With consistent, extremely reliable performance and low leakage, this valve offers high value across its cycle life. Each valve is customizable and 100% tested to ensure performance. Features Latching Design: Holds latched state without power
- Pressure Rating: 10 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction
- Application: Gas
-
Supplier: IMI Life Science
Description: A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 3
- Media: Air
- Features: Gas (general)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: interface 7″ color touch screen Optional *UV/IR *Panel heating *Ethernet communication module *High temperature switch *Smoke sensor Shenzhen Jewellok Technology Co., Ltd. is a premier high-tech manufacturer specializing in the design and production of Ultra-High Purity
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Automatic shut-off valves in both socket and plug for vacuum applications. Each can withstand a vacuum of as high as 1.3x10^-1 Pa even when disconnected. Uses automatic shut-off valves with ultra-tight sealed construction in both socket and plug. Idea for
- English Size: 0.25 to 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Gas Fitting, Pneumatic Fitting, Push-to-Connect / Push-On
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Waterman Industries, Inc.
Description: CRP-8 Contiuous Acting Air Vent & Vacuum Relief Valve Continuous Acting Full Flow Corrosion Resistant Seals at Low Pressures Now More Sensitve at Low Pressures Uses The CRP-8 Continuous Acting, Combination Air Vent and Vacuum Relief Valve is designed for use on all
-
Description: wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: EQYO
Description: Series Specifics: Dynamic applications Low spring load with good resilence Good for high temperature and high pressure OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction,
- Shaft O.D. or Seal I.D.: 0.0393701 to 59.05515 inch
- Maximum Operating Pressure: 50,008.99896 psi
- Operating Temperature: -450.4 to 600.8 F
- Seal Construction: All Rubber or Polymer
-
Supplier: TFC Ltd.
Description: corrosion, radiation, pressure, gas permeability and seal life expectancy Vacuum and ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors
- Seal Type: O-Ring
-
Description: leakage rates, high-pressure capability, and high spring-back Leak-proof performance with ultra-low leakage rates High temperature, pressure, corrosion & wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature,
- Temperature: -454 to 1,472 F
- Pressure: 0 to 36,259.20983929925 psi
- Outside Diameter: 0.5118113 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: Vaisala
Description: For life science and high technology cleanroom applications A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity,
- Working Pressure Range: 0.725184196785985 psi
- Vacuum Range: 0.37503187770975455 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20.2 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
The AMD Spartan™ UltraScale+™ FPGA family is built on AMD UltraScale™ architecture and is optimized for cost-sensitive applications requiring low power, high I/O count, and state-of-the-art security features. This FPGA family features densities ranging (read more)
Browse Control Valves Datasheets for DigiKey -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Technical Specifications 16mm FLATPROP EQI MAX Ultra-high-flow proportional valve (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
Introducing the CheckMate UltraFlex® In-Line Check Valve, leading the industry in reliability and backflow prevention. Red Valve is excited to announce an updated video showcasing this premier product. The CheckMate UltraFlex® video highlights its heavy (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Compact PTFE Diaphragm Shut Off Valve Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on (read more)
Browse Diaphragm Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip’s innovative AV/SV series is a game-changer. They are ultra-compact, multi-voltage sensing, and can be mounted in any direction. They are available in on/off, fail-safe, modulating and hi-speed options. The fail-safe can be wired in 2-wire configuration for (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. For more information visit DeZURIK.com. (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long?life design (read more)
Browse Solenoid Valves Datasheets for IMI Life Science
Conduct Research Top
-
Interphex Preview, Part Deux
. These next-generation doors are designed to meet GMP guidelines and to be the tightest sealing, most reliable high-performance pharmaceutical doors available today. is introducing the new Micro-Cal Model 869, an ultra low-pressure documenting calibrator. The new calibrator has been specifically designed
More Information Top
-
Tritium Problems in a Thermonuclear Fusion Device
large ultra high vacuum valves , turbomolecular pumps, and even roughing pumps tritium compatible, .
-
National Synchrotron Light Source safety-analysis report
lines each of which will have its own ultra high vacuum valve which in most .
-
Abstracts [Spring Meeting, 1988]
matically actuated ultra high vacuum valves ; (b) a motor drive for .
-
The inclusion record of fluid evolution, crack healing and trapping from a heterogeneous system during rapid cooling of pegmatitic veins (Dronning Maud Land; A...
The QMS is separated from the sample tube by an ultra high vacuum valve to enable the quick change of the sample.
-
Product news
(5)Fast Acting Shutter; this ultra high vacuum valve is capable of rapid closure in the event of beam line vacuum failure, and presents a high impedance to inrushing gas, thereby providing a vital delay in the pressure rise of the system.
-
Forthcoming meetings
(5)Fast Acting Shutter; this ultra high vacuum valve is capable of rapid closure in the event of beam line vacuum failure, and presents a high impedance to inrushing gas, thereby providing a vital delay in the pressure rise of the system.
-
The Gas Chromatograph Mass Spectrometer for the Huygens Probe
During calibration the pumping station could be isolated from the instrument by bakable, miniature, ultra high vacuum valves .
-
Control system architecture of AMICA: a robotic instrument in an extreme environment
Even the Ultra High Vacuum valves are provided with electromagnetic drive, so they can be opened by the PLC.
-
THERMIONIC CONVERTER LIFE AND REPEATABILITY INVESTIGATION. First Quarterly Progress Report, January 2, 1964-March 31, 1964
Analysis of the plasma is accomplished without use of ultra high vacuum valves or fittings which are at high temperatures.
-
Thermionic converters using cylindrical refractory metal emitters
These converters were mounted on a conventional pump system, the upper manifold included a getter ion pump (8 litres/sec) and an ultra high vacuum valve , aluminium wire gaskets providing the seals.
Indicates content that may require registration and/or purchase.