-
Supplier: Mini-Circuits
Description: SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure
- Minimum Gain: 7.6 dB
- Maximum Gain: 20.9 dB
- Noise Figure: 0.5 to 1.8 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice
- Minimum Gain: 11.5 dB
- Maximum Gain: 24.6 dB
- Noise Figure: 0.4 to 0.9 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: SAV-541+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure
- Minimum Gain: 23.2 dB
- Maximum Gain: 23.2 dB
- Noise Figure: 0.4 dB
- Operating Temperature: -40 to 85 C
-
-
Supplier: Mini-Circuits
Description: TAV-581+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure
- Minimum Gain: 8.8 dB
- Maximum Gain: 22.9 dB
- Noise Figure: 0.4 to 1.5 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65081-70LF is being discontinued and is not recommended for new designs. Skyworks SKY65081-70LF is a high performance, ultra-wideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 2.0 dB
- Frequency Range: 2,000 to 3,000 MHz
- Minimum Gain: 14.3 dB
- Maximum Gain: 14.3 dB
- Noise Figure: 2 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, Bipolar Transistor, Bipolar RF Transistors.
- TJ: 150 C
- Features: Bipolar RF Transistors, Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65048-360LF is being discontinued and is not recommended for new designs. The SKY65048-360LF is a high performance, two-stage ultra-low noise amplifier. The device is fabricated from Skyworks advanced pHEMT process and is provided in a 2 x 2 mm, 8-pin Quad Flat
- Frequency Range: 700 to 1,200 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.65 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65080-70LF is being discontinued and is not recommended for new designs. Skyworks SKY65080-70LF is a high performance, ultra-wideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 2.3 dB
- Frequency Range: 1,500 to 2,500 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Noise Figure: 2.3 dB
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT. The process is optimized to give very low noise figure for critical cellular/PCS handset and other wireless RF applications, high part-to-part consistency, and excellent reliability. The ATF-38143 is packaged in the miniature SOT-343
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Renesas Electronics Corporation
Description: The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low
- Noise Figure: 2.4 dB
- Polarity: NPN
- Features: Other
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT. The process is optimized to give very low noise figure for critical cellular/PCS base station and other wireless RF applications, high part-to-part consistency, and excellent reliability. The ATF-33143 is packaged in the miniature
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT. The process is optimized to give very low noise figure for critical cellular/PCS base station and other wireless RF applications, high part-to-part consistency, and excellent reliability. The ATF-34143 is packaged in the miniature
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Infineon Technologies AG
Description: Designers who used this product also designed with DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for the design of hybrid module or first or second stage of basestation LNA. The device is also suitable for
- Features: Other
- Transistor Type: PHEMT
-
Description: ULTRA LOW-NOISE TRANSISTOR
- VCEO: 2.25 volts
- Output Power: 0.125 watts
- Packing Method: Bulk Pack
- Features: General Purpose BJT, Other
-
Supplier: Infineon Technologies AG
Description: HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor High gain ultra low noise RF transistor Outstanding noise figure F = 0.7 dB at 1.8 GHz Outstanding noise figure F = 1.0 dB at 6 GHz Hermetically sealed
- IC(max): 30 milliamps
- VCEO: 4 volts
- fT: 42,000 MHz
- Transistor Type: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NPN EPITAXIAL SILICON TRANSISTOR ULTRA SUPER MINI MOLD FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION / Trans RF BJT NPN 3V 0.03A 3-Pin Thin-Type Ultra Super Mini-Mold Product overview: 2SC5436 from Renesas Electronics Corporation is a Bipolar Transistor
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NPN EPITAXIAL SILICON TRANSISTOR FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION / Trans RF BJT NPN 6V 0.1A 3-Pin Thin-Type Ultra Super Mini-Mold Product overview: 2SC5437 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification,
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans RF BJT NPN 10V 0.065A 3-Pin Thin-Type Ultra Super Mini-Mold / NPN EPITAXIAL SILICON TRANSISTOR FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION Product overview: 2SC5433 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification,
- Features: Bipolar RF Transistors
-
Description: ACCELEROMETERS ULTRA LOW NOISE 2
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Rochester Electronics
Description: Ultra Low-Noise SiGe:C Transistors for use uP to 12 GHz
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: ULTRA-LOW NOISE, LOW GATE CURREN
- V(BR)DSS: 40 volts
- VGS(off): 1.5 volts
- TJ: -40 to 125 C
- Transistor Type: JFET
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY65162-70LF is a high-performance, ultra-wideband power amplifier (PA) with superior output power, low noise, high linearity, and high efficiency. The device provides excellent linearity with a 1 dB output compression point (OP1dB) of +29.5 dBm at 1960 MHz, making the
- Frequency Range: 400 to 2,700 MHz
- Minimum Gain: 13.2 dB
- Maximum Gain: 20 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Infineon Technologies AG
Description: Microcontroller Arm® Cortex®-M0 ESD106-B1-W0201 | Low capacitance diodes for ESD protection BSZ017NE2LS5I | N-Channel Power MOSFET BGA524N6 | GNSS LNAs BGB707L7ESD | Multi-purpose LNAs BGA5M1BN6 | Multi-purpose LNAs BFP843F | Low Noise RF Transistors IRLHS6242 |
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Looking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)
Browse Bias Tees Datasheets for KRYTAR, Inc. -
The CSG9K20GA delivers validated performance metrics to ensure measurement confidence. Below are the critical specifications defining its capability in Radar, Quantum, and Semiconductor testing applications. Ultra-Low SSB Phase Noise Typical SSB Phase Noise of -112 dBc/Hz (at 10 k (read more)
Browse Signal Generators Datasheets for Corech Microwave -
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
5o.com proudly launches the brand-new Series 5o26125550 cavity bandpass filter covering 1920~1980MHz. Precisely tuned for the target passband of 1920–1980MHz, it delivers steep stopband rejection, ultra-low passband insertion loss and 100W high power handling capacity. It provides a (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
superior RF efficiency and uncompromised reliability. These MLCCs provide lower equivalent series resistance (ESR)/higher Q factor compared to standard X7R capacitors, making them ideal for MRI systems and low-noise amplifier (LNA) applications. Key Features (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
complex radar and receiver simulations. The generator ensures low phase noise and low spurious content across its entire operating range, delivering repeatable and stable measurement results. The CAMS9K40G is well suited for applications in RF laboratories (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
These USB controlled mm-wave tuner models offer high matching range and ultra-low vibration and are ideal for WR22 to WR10 noise and power applications. Automated Sliding Loads (MT999 series) These automated sliding loads are optimized for use with Maury MT981/MT982 series tuners in applications where harmonic load-pull or tuning measurements with a high mismatch is required. (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave
More Information Top
-
0.9 GHz and 2.4 GHz dual-band SiGe HBT LNA
A kind of high gain ultra low noise RF SiGe HBT transistor is used with Gms D 27 dB and F D 0.5 dB at 2.4 GHz.
-
DC-RF Performance Improvement for Strained 0.13 μm MOSFETs mounted on a Flexible Plastic Substrate
The high performance RF transistors are suitable for low - noise ultra - wide band (UWB) (3.1-10.6 GHz) applications.
-
Page 4. Semiconductor parts with 606 in root number
NPN SILICON RF TRANSISTOR FOR LOW NOISE ?· HIGH-GAIN AMPLIFICATION 3-PIN ULTRA SUPER MINIMOLD (19, 1608 PKG .
-
Social experience affects neuronal responses to male calls in adult female zebra finches
The FM transmitter included a low- noise , ultra - low -dropout voltage regulator (LP3985; National Semiconductor, Santa Clara, CA, USA), a UHF variable capacitance diode (BBY31; Philips), an NPN Silicon RF Transistor (BFP405; Siemens, Munich, Germany) and a large coil (diameter, 5 mm …
-
http://www.nxp.com/documents/selection_guide/75016687.pdf
We’ve expanded the content to include several new developments and new products, including GPS LNAs with industry-leading sensitivity, ultra - low - noise LO generators, a highly efficient line … … gain blocks), and the world’s best RF power transistors for basestations, broadcast/ISM, and …
-
Infineon Introduces Silicon-Germanium Carbon Technology Based RF Transistors
The new SiGe:C transistors are suitable for use in a wide range of RF and wireless applications using frequencies above 10 GHz, such as Low Noise Amplifiers (LNAs), microwave oscillators, and … … 11a, b, g), WiMAX, and Ultra Wide Band (UWB).
-
New HBT transistors | News | The Engineer
The new SiGe:C transistors are suitable for use in a wide range of RF and wireless applications using frequencies above 10GHz, such as Low Noise Amplifiers (LNAs), microwave oscillators, and general … … 802.11a, b, g), WiMAX, and Ultra Wide Band (UWB).
-
Tunable high resistance voltage-controlled pseudo-resistor with wide input voltage swing capability
… Harrison, R.R., and Charles, C.: ‘A low-power low- noise CMOS amplifier for neural … … Brauer, E.J.: ‘Implementing ultra -high- value floating tunable … … E.: ‘Charge-based MOS transistor modeling: the EKV model for low -power and RF IC design’ (Wiley, New …
-
Vibrating RF MEMS overview: applications to wireless communications
… technology, including: (1) an RF front-end channelizer, such … … a switchable bank of ultra -high-Q µmechanical resonators … … locking and pre-scaling transistor circuits commonly used in … … on-chip device, with lower loss than present-day … … to achieve excellent phase noise performance with substantially lower …
-
Index to Subjects
… in: Sep 1427 Junction, RF -Induced Negative Resistance in: May 957 Low -Lifetime Germanium, Reverse Charac … … Pressure DC, Oscillations and Noise in: Dec 1767 Discriminator … … Satellites: Aug 1332 Displaying Ultra -Fast Limit Cycles or … … Elimination in Class-B Transistor Amplifiers: Apr 834 Distortioin …
Indicates content that may require registration and/or purchase.