-
Supplier: Cole-Parmer
Description: using either the Doppler or transit|time method—making the meter suitable for use with nearly any fluid that can conduct|sound waves, the technology works with clean or dirty fluids. The meters use the latest advancements in digital signal processing (DSP),
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: using either the Doppler or transit|time method—making the meter suitable for use with nearly any fluid that can conduct|sound waves, the technology works with clean or dirty fluids. The meters use the latest advancements in digital signal processing (DSP),
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
-
Supplier: Panametrics
Description: ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material −
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Portable ultrasonic clamp-on flowmeter
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: RS Components, Ltd.
Description: Atrato 760-V10-D-RS Flow Meter
- Pipe Diameter: 0.5 inch
- Operating Pressure: 145.0377 psi
- Gas Volumetric Flow Rate: 0.003531073446327684 to 0.7062146892655368 SCFM
- Process Media Type: Liquid
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Operating Pressure: 0 to 72.5184196785985 psi
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・High durability with no moving parts ・Turndown ratio 50:1 ・Ultrasonic sensor is integrated ・Negligible pressure drop (equivalent to straight pipe) ・Easy to read LCD which can be oriented at a right angle for easy viewing ・2 outputs for easy integration with other system ・Can measure
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and “visualizing” flow rate, temperature and pressure.
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Meter Technology: Ultrasonic Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Badger Meter
Description: The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature allows water utilities to actuate the valve remotely to temporarily
- Pipe Diameter: 0.625 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
- Operating Temperature: 34 to 140 F
-
Supplier: GF Piping Systems
Description: to provide sustained performance in industrial environments. Ultraflow is an ultrasonic permanent/fixed clamp-on flow metering solution for measuring flow rate. The cost effective device can either be used as a stand alone meter or as an integral part of a control loop.
- Pipe Diameter: 0.5 to 78 inch
- Process Media Type: Liquid
- Features: Non-Invasive
- End Fittings: Threaded
-
Supplier: Badger Meter
Description: The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic flow meter
- Pipe Diameter: 0.625 to 4 inch
- Liquid Volumetric Flow Rate: 0.1 to 1,100 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0002205 to 2.4255 lbs/min
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential and light commercial smart water meter
- Pipe Diameter: 0.625 to 2 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
Supplier: KEYENCE
Description: monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
- Pipe Diameter: 1 to 1.25 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 79.2 GPM
- Operating Temperature: 14 to 140 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: -40 to 248 F
- Meter Technology: Ultrasonic Meter
-
Supplier: Airmar Technology Corporation
Description: ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: Belimo Americas
Description: Flow Meter NPT 2", Forged Brass, Nickel Plated, 91.2 GPM, Power Supply 24V, Output signal 0 - 10VDC
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 91.2 GPM
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
- Pipe Diameter: 0.50000027 inch
- Media Temperature Range: -40 to 200 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Supplier: Litre Meter Limited
Description: State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
- Pipe Diameter: 0.9842525 to 787.402 inch
- Operating Pressure: 3,000 psi
- Media Temperature: 158 to 905 F
- Media Temperature Range: 158 to 905 F
Find Suppliers by Category Top
Featured Products Top
-
The DigitalFlow GM868 flowmeter uses the patented Correlation Transit-Time™ method of ultrasonic flow measurement to provide accurate, drift-free measurements, without impeding or obstructing the flowt. Wide range of (read more)
Browse Flow Meters Datasheets for Panametrics
More Information Top
-
Quantitative analysis of the cross-correlation ultrasonic flow meter by means of
system theory
[7] Worch A 1998 A clamp-on ultrasonic cross correlation flow meter for one-phase flow Meas.
-
Fluid Mechanics of Flow Metering
1998) A clamp-on ultrasonic cross correlation flow meter for one-phase flow.
-
Flow rate estimation using acoustic field distortions caused by turbulent flows: time-reversal approach
Ultrasonic cross correlation flow meter .
-
A Prototype of a Fiber-optical Downhole Measurement System of Pressure, Temperature And Flow
A clamp-on ultrasonic cross correlation flow meter for one-phase flow, Meas.
-
DISTRIBUTION OF COHERENT STRUCTURES IN TURBULENT PIPE FLOW
A Clamp-on Ultrasonic Cross Correlation Flow Meter for One-Phase Flow, Meas.
-
Validation of a transit time blood flow meter used for coronary bypass surgery
A clamp-on ultrasonic cross correlation flow meter for one- phase flow. Meas.
-
Time-difference Ultrasonic Wind Detection Methods Based on Cross-correlation Theory
Signal processing for an Ultrasonic cross correlation flow meter .
-
Three-phase flow measurement in the petroleum industry
… tomography Proc. 5th World Congress on Industrial Process Tomography (Bergen, Norway, September 2007) . pp 85–93 Lysak P D, Jenkins D M, Capone D E and Brown W L 2008a Analytical model of an ultrasonic cross - correlation flow meter , part 1: stochastic modelling …
-
Non-Invasive Technique of Clamp-On Transit Time Ultrasonic and Conductivity Sensors for Gas/Liquid Flow Measurements in Horizontal Pipes Under Slug Flow Condit...
Performance Evaluation and Application of Clamp-On Ultrasonic Cross - Correlation Flow Meter CROSSFLOW.
-
AIAA Journal > Velocity Spectrum Model for Turbulence Ingestion Noise from Computational-Fluid-Dynamics Calculations
Analytical model of an ultrasonic cross - correlation flow meter , part 1: Stochastic modeling of turbulence.
Indicates content that may require registration and/or purchase.