-
Supplier: Cleaning Technologies Group
Description: All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Part Loading: Barrel / Tumbler, Conveyor, Front Loading, Rotary Table / Carousel, Top Loading
- Machine Mounting: Benchtop / Pedestal, Floor / Skid, Portable Machine
- Operation: Degreasing, Descaling / Stripping, Dunnage / Pallet Cleaning, General Cleaning / Surface Prep
-
Supplier: Boyd
Description: hairline, auto degreasing or cleaning, laser etching for precise finishing needs Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning Levelling with CMM (Coordinate Measuring Machine) Complete assembly solutions including rivets, studs, brackets, NC riveting, auto
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Porosity / Surface Sealing, Protective, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same standards at
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
Find Suppliers by Category Top
Featured Products Top
-
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
been adequately de-burred, and if small machining transitions such as tram line or cutter-to-cutter have accurately completed. Following are some of the metal and plastic standard finishes used at Protomatic, along with end results. As-machined (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
performance. The Model HM Manual Insert Driver is simple to operate and easily adjustable. The Model HM installs Inserts ranging in size from M2 - M6 metric threads and #2 - 1/4 unified threads, and the simple up-down adjustment of the machine makes it easy to accommodate various sized plastic components. (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same (read more)
Browse Molding Machines Datasheets for ARBURG -
control quality. More finishing equipment such as ultrasonic cleaning machine, spray booth and more also have been added to enhance the cleanliness and aesthetics for your part appearance. Contact US to get your next project started now. (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
product line. SPIROL offers different styles of Threaded Inserts to suit the plastic type, installation preference and performance requirements of the assembly. Standard Threaded Insert styles include: (read more)
Browse Threaded Inserts Datasheets for SPIROL -
machine sequencing, position confirmation, stopping, or alarm functions. Unlike an inductive, photoelectric, or ultrasonic sensor, the XCKN2118P20C requires physical contact with the target. Its mechanical operating principle is particularly useful when a clear (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
coolants. In this blog post, we will explore five real-world examples of how cold air guns have helped companies in various industries improve their operations. From enhancing machining precision and cooling extrusions to boosting production speeds and reducing costs, cold air guns are proving to (read more)
Browse Air Blow Guns Datasheets for Vortec -
, compression molding, insert molding, CNC machining, and value-added assembly – supported by deep expertise in advanced engineering resins. Through precision injection and compression molding, we (read more)
Browse Uncategorized Products Datasheets for Pexco