Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: The D-M-E Ultraform® Ultrasonic Finishing and Polishing Systems are designed to replace costly, time-consuming hand finishing operations. They excel at rapid deburring, filing, stoning, polishing and lapping on a variety of surfaces, including EDM, tungsten carbide, mold steels
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Industry Served: Aerospace, Automotive, Electronics, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, United States Only
- Capabilities - Cleaning / Parts Washing: Ultrasonic Cleaning
-
-
Supplier: JST Manufacturing, Inc.
Description: JST's ultrasonic baths are designed to make the most of your cleaning chemistry while taking advantage of the cleaning action of the sound waves. Coved corners eliminate particle traps and make tank cleaning easier. JST uses only certified, high performance alloys for maximum strength and
-
Supplier: Precision Surfacing Solutions
Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local
- Wash Tank Capacity: 0.5 gallons
- Machine Type: Aqueous Cleaning, Immersion Systems - Ultrasonic
- Operation: Degreasing, General Cleaning / Surface Prep
- Source: Electric
-
Supplier: Precision Surfacing Solutions
Description: For Industrial Application The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These
- Wash Tank Capacity: 4 to 13 gallons
- Internal Length: 8 to 14 inch
- Internal Width: 10 to 22 inch
- Internal Depth / Height: 10 to 14 inch
-
Supplier: Surventis Surface Treatment LLC
Description: enable the R&D and production of engineered fluids. Some of the equipment includes: Diamond Dispersion/Sonication Equipment - ultrasonic equipment for dispersion of sub-micron and nanometer sized diamond particles Flow Cells for Sonication - inline and continuous, large
- Type: CMP / Wafer Planarization, Cleaning / Surface Preparation, Grinding, Lapping, Polishing
- Form: Slurry
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, United States Only
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek 1400 Series Wastewater Treatment Systems are designed and manufactured to meet all of your plant requirements. Integration of all operating equipment, including the necessary interlocks to your process, will ensure years of satisfaction. For flow rates from 50 USGPM to 400 USGPM, each
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex's computer-controlled anodizing system allows for rapid color matching in development and high quality consistent color repeatability in production. Interplex's state-of-the-art anodizing equipment can support the production of up to five colors at a time with an additional five
- Material: Aluminum, Stainless Steel
- Capabilities: Anodizing, Chemical Finish / Conversion, Electropolishing, Hard Coat Anodizing, Passivation
- Services: Buffing / Polishing, Degreasing, New / OEM Parts, Pressure / Spray Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: Europe Only, North America, South Asia Only, Specialty / Other
-
Supplier: Pace Industries
Description: CNC equipment or dedicated centers for more complicated jobs. In addition to machining, several of our plants specialize in complex assembly. The resources mentioned above and the finishing services listed below provide our customers with the convenience and efficiency of single-source
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Burn-off / Thermal Cleaning, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
- Features: North America, Northeast US Only, United States Only
-
Supplier: New Vision Display
Description: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification equipment Other
- Thickness: 0.015748031496062992 to 0.23622047244094488 inches
- Width: 15.7 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Features: Specialty / Other
-
Supplier: Boyd
Description: or challenging geometries & designs CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping Metal forming: roll forming, bending, shearing, shaping Robotic laser & spot welding Deburring, graining, polishing, sandblasting,
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Technic, Inc.
Description: Mechanical and automatic polishing methods Copyrighted charts to simplify polishing This is not a cookbook. This is a compilation of methods for plating various metals, though it does contain a series of copyrighted charts that greatly simplify the work of the polishing
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Functions & Features: Adhesive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Protective, Reflective
- Coating Capabilities: Adhesive / PSA, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Painting, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Thermal Spraying, Thin Film Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
Find Suppliers by Category Top
Featured Products Top
-
Starting with powder production Advanced isostatic pressing Precision CNC machining Atmospheric sintering and HIP for strength and reliability Ultrasonic precision (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Liquid Mixing: Solid Challenges
as well. In mixing mode, there s no degradation of ingredients, assures president David Hunicke. One setup, for example, accelerates enzymatic reactions while sparing delicate proteins. The trick is to use the precise ultrasonic dose, he says. Ultrasonics is very good at micro-mixing dry
-
Products & Services 2
are made with a stainless steel frame that is polished to a 150 grit finish. The device's hydraulically operated platen is made of 316 L stainless steel and includes a Viton sealing ring, which allows the device to operate at pressures up to 50 psi. The unit features a hinged Lexan safety enclosure
More Information Top
-
Design and Dynamic Analysis of Horn for Ultrasonic Polishing
In this paper the horn applicable to automatic ultrasonic polishing equipment is designed based on horn design theory, as well modal analysis and harmonic response analysis of four types of horn are carried out using Finite Element Analysis technique, which provides the …
-
Delamination failures of Stellite hardfacing in power plants: a microstructural characterisation study
These samples were then further polished in a suspension of colloidal silica using ultrasonic vibratory polishing equipment .
-
Glass and ceramics at the exhibition of attainments by the USSR National Economy
The ultrasonic equipment for decorating ( polishing ) of glass, the valveless pneumatic tube blower and also processes for decorating glass textiles and glass-fiber products, the production of glass products from zinc-sulfide and opal glasses were all recommended for industrial application.
-
Effect of metal volume fraction on the mechanical properties of alumina/aluminum composites
The longitudinal andtransversesoundvelocitiesweremeasuredinthedi- rection normal to the polished surfaces using ultrasonic equipment and transducers (10 mm diameter) with the center frequency of 10 MHz for both longitudinal and transverse waves.
-
Cleaning of vacuum components for UHV‐ and UCV‐Anwendungen
electrolytic polishing (electropolishing), ultrasonic cleaning (the industrial installation sees Abb. 1) undAusheizenunterVakuum.
-
Non‐destructive inspection and risk assessment for the inner wall scale exfoliation of high temperature boiler tube
It is necessary for testing the scale of the inner wall using the high frequency ultrasonic wave detection (HFUWD) equipment to polish the scale on the outer wall at the measuring point until the metallic luster can be seen.
-
METALLURGY DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING MAY 31, 1961
metal lographic etching and polishing items, and ultrasonic inspection equipment .
-
A wafer-scale packaging structure with monolithic microwave integrated circuits and passives embedded in a silicon substrate for multichip modules for radio fr...
Since the polishing solution SF1 (Logitech Ltd, UK) we used crystallized in 30 s in air, the polished samples should be cleaned in DI water and ultrasonic cleaning equipment immediately after the polishing process.
Indicates content that may require registration and/or purchase.