Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CONNECTOR, ADAPTER ASSEMBLY, UMBILICAL CABLE TO STORES INTERFACE LANYARD RELEASE
-
Supplier: Accuris
Description: CONNECTOR, ADAPTER ASSEMBLY, UMBILICAL CABLE TO STORES INTERFACE, LANYARD RELEASE
-
Supplier: Accuris
Description: CABLE ASSEMBLY, AIRCRAFT AUTONAVIGATOR ALIGNMENT, UMBILICAL
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Accuris
Description: CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, BUSHING, CABLE, LAUNCHER RECEPTACLE FOR MIL-STD-1760 APPLICATIONS (METRIC)
-
Description: include top side hardware. Topside hardware refers to any hardware that is not permanently attached to the umbilical, above the topside hang-off termination. ISO 13628-5:2009 applies to umbilicals containing components, such as electrical cables, optical fibres, thermoplastic
-
Supplier: CSA Group
Description: include top side hardware. Topside hardware refers to any hardware that is not permanently attached to the umbilical, above the topside hang-off termination. ISO 13628-5:2009 applies to umbilicals containing components, such as electrical cables, optical fibres, thermoplastic
-
Description: including types suitable for high-frequency signals (i.e. signals with a frequency of more than 105 Hz). These cables are not suitable for direct connection to low impedance supplies. Where such cables are required, attention is drawn to IEC 60092-353. Cables intended to have
-
Description: Large, tactile feel, easy to operate alpha/numeric keyboard. Dual-line prompting display (40 characters per line) is backlit for easy viewing. Prompting function provides operator assistance when needed (alternate languages available). Umbilical cable permits operation within 9-ft.
- Max DC Voltage Rating: 9 to 28 volts
- Features: Backlit Options
- Mounting: Front Panel
- Keypad Style: Membrane Overlay
-
Description: with a rated voltage up to and including 18/30 kV AC and makes reference to cable standards developed by SC 18A. For higher voltages, relevant standards developed by TC 20 are applicable. This document does not apply to – optical fibre cables, – sub-sea and umbilical
-
Supplier: CSA Group
Description: (mobile and fixed) units. The following types of cables are not included: - optical fibre; - sub-sea and umbilical cables; - data and communication cables; - coaxial cables. This edition includes the following significant technical changes with respect to the
-
Description: (mobile and fixed) units. The following types of cables are not included: - optical fibre; - sub-sea and umbilical cables; - data and communication cables; - coaxial cables. This edition includes the following significant technical changes with respect to the
-
Supplier: Premier Lighting & Production Company
Description: pluggable umbilical cable. Flash control signals come from a Diversitronics RC-A controller or directly from a DMX control board.
-
Supplier: TNA Solutions Pty. Ltd.
Description: individual pieces from a continuous perforated bandolier. Totalising counter/rate metre with reset capability, fault alarm and interface. 1.8m umbilical cable for connection to remote-mounted control cabinet.
- Features: Applicator
- Industry: Food / Beverage
- Machine Type: Labeling Machines
-
Supplier: Zippertubing Co. (The)
Description: and is water and mildew resistant. FRC-15 jackets are ideal for applications that require flexibility, strength, and durability as well as abrasion resistance. This material has a long history of usage in clean room applications for very large diameter umbilical cables within the I.C.
- Sleeving: Wrap Around Sleeving
-
Supplier: Bartell Machinery Systems, LLC
Description: Under rollers are used in a variety of applications in which the onshore pay-off and take-up various lengths and diameters of flexible offshore pipe or umbilical cables is desired. Bartell offers under rollers ranging in size from 30 Tonne to 500 Tonne capacities. These units contain
-
Supplier: Gullco International Limited
Description: 1.0 mm to 2.0 mm V-groove knurled wheels (1.0/1.2 mm V-groove knurled comes standard, see chart on reverse for available options) Carriage Umbilical: 25 ft. (7.6 m) in length and protected by a 500˚C (932˚F) rated cover. Contains torch power cable, shielding gas hose, carriage power
- Accessory: Feeder
-
Supplier: Gullco International Limited
Description: 1.0 mm to 2.0 mm V-groove knurled wheels (1.0/1.2 mm V-groove knurled comes standard, see chart on reverse for available options) Carriage Umbilical: 25 ft. (7.6 m) in length and protected by a 500˚C (932˚F) rated cover. Contains torch power cable, shielding gas hose, carriage power
- Accessory: Feeder
-
Description: Simple usability: Most flexible integration solution with 32 standard beam delivery options; Quick set up and easy redeployment via detachable umbilical cable and simple-to-use accessory connections; 4 interface options plus a choice of networking communications to match your preferred
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 17.31496998 inch
- Marking Area Width: 23.6614301 inch
- Features: Benchtop
-
Supplier: Photron
Description: provides a full hour of 'power-loss' security, while the optional expansion battery pack enables umbilical-free complete camera operation and data retention for a full sixty minutes. Three camera cable types (90° right, straight, 90° left) and two camera head connector configurations
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 10,000 fps
- Shutter Speed: 0.01999999999999998 to 0.0000059999999999976 seconds
- Width / Diameter: 1.34 inch
-
Supplier: InspectorTools
Description: you seal the leaks in your enclosure and the leakage rate decreases, the system automatically and instantly readjusts fan speed to maintain the correct pressure. The 1000 Package Includes: DM-2 Digital Manometer w/case 1000 Series Calibrated Fan w/cover Cloth Panel Frame Power cable
-
Description: tree cap running tools, tree mounted flowline/umbilical connector, tubing heads and tubing head connectors, flowline bases and running/retrieval tools, tree mounted controls interfaces (instrumentation, sensors, hydraulic tubing/piping and fittings, electrical controls cable and
-
Supplier: CSA Group
Description: tree cap running tools, tree mounted flowline/umbilical connector, tubing heads and tubing head connectors, flowline bases and running/retrieval tools, tree mounted controls interfaces (instrumentation, sensors, hydraulic tubing/piping and fittings, electrical controls cable and
-
Supplier: AMETEK Programmable Power
Description: From this definition, operating procedures can be generated to allow spacecraft technicians to operate the system, system protections are implemented that perform cable detection and mode verification, automated spacecraft fixture identification and related mode capability, and more. Second,
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Woo Audio Inc.
Description: Price: $1050 Color Black Silver * Power supply umbilical cord is included. * One matched pair of 6EW7 and one tube rectifier are included. * AC power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact
- Frequency Response: 0.000015 to 0.04 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Price: $3150 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box* Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
coated). Additional magnetic wheels for carrying heavier payload. Longer umbilical cables for deeper inspection (the use of optical fibres, for very special applications only, enables the robot to venture up to 200 m). If further customisation is required (a remote arm, other sensors (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
, and other specific features depending on the type of service (fig. 2). What they all have in common is supply and control via a supply cable. The cable is comprised of 32 electric wires, four compressed air hoses and four water hoses. The robot drags this trailing "umbilical cord", which is 39 mm (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motor Selection for Deep Sea Applications
elastomeric materials compress in the depths), prevent water entry into electrical cables, account for power losses that occur over the 1,000+ ft. umbilical cable from the ship, and choose a filling oil whose thermal properties assure it is still a liquid at high pressures and low temperatures.
More Information Top
-
Electrical Design for Ocean Wave and Tidal Energy Systems
3.3.4 Mechanical model and validation of umbilical cables .
-
Hydrodynamic Analysis of a Tethered Underwater Robot System
In the model the governing equation of umbilical cable linked to the robot is based on the Ablow and Schechter (1983) method.
-
Mechanical and Aerospace Engineering IV
220 Three-Dimensional Dynamic Behavior of the Flexible Umbilical Cable System .
-
South TOTO Acoustic Measurement Facility (STAFAC) in-water systems installation autec Andros Island, Bahamas
Array Umbilical Cables (2) .
-
Long cable deployments during Martian touchdown: Lessons learned
During this touchdown event, the communication between the rover and descent stage is maintained by an electrical umbilical cable which is deployed in parallel with the structural bridles.
-
A Rigid Connection for Macro-elements With Different Node Displacement Natures
In this scenario, not only new types of platforms are being designed, but also new types of risers, including new flexible pipes and umbilical cable configurations.
-
Parque das Conchas (BC-10) High Voltage Power Umbilical Design and Installation
The use of a true trefoil meant that the HV circuits could not be laid up in a single length due to bobbin capacity limitations in the umbilical cabling machine.
Indicates content that may require registration and/or purchase.