Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pipe Cleaners
Description: The new Gen-Eye Hot-Spot pipe locator makes locating easier than ever. Its total field antenna array and on-screen icons lead you right to your target, without the long learning curve Whether you’re an experienced pro or a first time user, you can quickly locate inspection cameras, sondes,
- Maximum Depth: 10 to 20 ft
- Equipment: RF Receiver / Locator
-
Supplier: LAKOS Separators and Filtration Systems
Description: - Provides sharp color images with two lenses - Specially designed long-life L.E.D. lighting - Easily retrofit to sin gle conductor video inspection systems - Standardized cablehead allows interchangeable use of Laval cameras - Slim design, lightweight and easy to handle - Suitable for high
- Tube or Sheath Diameter: 44 mm
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Fiberscope.net by MEDIT
Description: Our Downhole / Borehole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
-
Supplier: Fiberscope.net by MEDIT
Description: Our new STRAHL Downhole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole
- Tube or Sheath Diameter: 60 mm
- Working Length: 150 to 300 m
- Minimum Focus Distance: 10.000000000000002 to 60 mm
- Viewing Angle: Direct (0°)
-
Supplier: Fiberscope.net by MEDIT
Description: underground. The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. Product Highlights: Heavy Duty Sewer Inspection Camera 1.23" Diameter
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: InspectorTools
Description: Lease This Camera. To Download Application. For Education and Building Performance Courses Now you can afford thermal Imaging! The quality that only Fluke can deliver at breakthrough affordability. TiS - the best thermal imager for the money. Standard Equipment Includes: SmartView analysis
-
Supplier: General Pipe Cleaners
Description: The new Gen-Eye® Hot-Spot® pipe locator makes locating easier than ever. Its total field antenna array and on-screen icons lead you right to your target, without the long learning curve. Whether you’re an experienced pro or a first time user, you can quickly locate inspection cameras, sondes,
- Maximum Depth: 10 to 20 ft
- Equipment: RF Receiver / Locator
-
Supplier: Fiberscope.net by MEDIT
Description: output to a separate monitor, up to 16 pages of text for captured files, and an 8x digital zoom. Optional skids are available to allow the camera head to roll down larger pipes, as is a locator to detect the camera head underground or behind walls. The Drain Scope push
- Tube or Sheath Diameter: 34.54398134625008 mm
- Working Length: 60.959967081617776 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Advance Security Products
Description: Although our Pre-fabs which are advertised on a another page are very high quality and work well for most cameras, they are still only 22 gauge for power and video. The pre-fab cables will work fine on non infrared cameras up to 150 ft., 12 to 24 led cameras up to 50 ft., and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: connector is plugged and used, and it is easy Typical applications for RF Rotary Joint: Camera and security systems for commercial use Medical scanners or baggage security scanners Underground mining and oil extraction Automation technology Medical applications Sensor technology
-
Supplier: Bombardier, Inc.
Description: and advanced inverter controls Great system versatility for optimal fit INNOVIA APM 300 vehicles are compatible with both the INNOVIA APM 100 and 200 installed system base. The INNOVIA APM 300 system’s car-to-guideway interface can be adapted to elevated, at grade or underground applications.
-
Supplier: Douglas Electrical Components
Description: in designing underground electrical equipment and sealed devices by improving performance, reducing size, and cutting costs. It creates direct hermetic seals around circuit boards and cables, integrating passive components like filters and resistors. Ideal for reliable operation in
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
plume with wind conditions. The Vanguard reliably detected the presence and absence of gas and transmitted the information to an Emerson WirelessHART gateway. It also accurately reported the concentration of the passing methane plume which was verified by the optical imaging cameras. (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
having undergone only a short period of familiarization. Nowadays, sewer robots with state-of-the-art camera electronics and drive components reduce the cost of inspection, maintenance, and repairs to underground sewer networks. Optimally configured, extremely small drive solutions are the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
a bend in the pipe at the invert of an underground tank. Alert your field crew to begin a more thorough inspection when this occurs. 5) Lowering Rope Imagine that your tower crane is in an emergency and needs a new camera head. You’d need to hire a specialized company (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Six Things to Consider Before You Jet a Pipe
High-pressure water cleaning systems have become the tool of choice for many drain cleaning professionals for their effectiveness in dealing with grease and sludge, along with their ability to partner with pipe inspection cameras. From small mini-jets that specialize in cleaning kitchen sink lines
-
What If?
What if we did not have the technology of an Infrared Camera? Our world would be a lot different. I would do a visual inspection and try to correct the problem or let an assumption start ruling my theory. No, it is not that way today. We -my FLIR P65 and I- start each day out together. We scan
More Information Top
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
extraction underground brook ● Schlundbach m underground bug > underground geophone underground building industry, underground (con- struction) industry ● unterirdische Bauindustrie f underground camera ● Untergrundkamera f underground car park, underground garage (US), underground multi-storey car park ● Tiefgarage f, Tiefbaugarage f …
-
Method of studying roots rarely used in wetlands improves ecosystem research | EurekAlert! Science News
IMAGE: Imaged by minirhizotrons, or mini underground cameras , these photos show root growth over a series of three weekly measurements in the summer of 2011 (from left to right) and also... view more .
-
Ultra and Extremely Low Frequency Electromagnetic Fields
It is also believed that in the volcano regions there are a lot of underground cameras filled by the fluid with pressure from the hydrostatic up to the lithostatic level (Johnston 1989).
-
Xochicalco: Tlayohualchieliztli or camera obscura
In the movement of the sun towards the tropic of cancer and on the way back, 14-15 May and 28-29 July, the sun reaches the zenith and at mid-day the light beam shines onto the underground camera .
-
Calculating Contained Firing Facility (CFF) Explosive Firing Zones
Other requirements were that the chamber be able to accommodate the penetrations of the existing bullnose of the Bunker SO1 flash X-ray machine. the roof and north wall of the txisting underground camera room. and have two .
-
Tufts Professor Discovers Aquifer under Outdoor Lab -- Environmental Protection
Under his direction, the class of 27 budding hydrogeologists operates underground cameras , meters and other state-of-the-art equipment at the monitoring sites to map patterns of groundwater flow and record variations in temperature, chemical composition and pressure.
-
http://www.nasa.gov/centers/kennedy/pdf/329128main_05.10.96.pdf
Underground cam- eras will monitor root growth and researchers will watch the growth and physiology of the plants over the next two years.
-
CNN implementation of a moving object segmentation approach for real-time video surveillance
In Fig. 4 a snapshot of the processing of a video sequence from a underground camera is shown [13].
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
… detector placed ground ground motion at the point of its in seismic work, which of responds to the location in the] underground injection f ● underground grouting underground injection verdübelung f, underground vernagelung ● underground nailing underground camera f ● underground camera …
-
Research on the Technology of Shearer 3DVR Remote Monitoring Based on Multi-Sensor Fusion
Although the first shearer remote monitoring center has been built in XI’AN, but the image in the monitoring center comes from camera underground .
Indicates content that may require registration and/or purchase.