Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: Aalborg Instruments
Description: Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Controllers SmartTrak® 100 mass flow controllers from Sierra Instruments are the next generation of our flagship Model 100. SmartTrak 100 mass flow controllers give users features like Dial-A-Gas capability and the Pilot Module
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: • Digital and Analog Modes Operate Simultaneously • Programmable Flow Configurations • RS-485 Standard, Multi-Drop Capability of Up to 256 units • Stores Calibration Data for Up to 10 Gases • Totalizer Indicates Total Gas Quantity • Alarm Limits for High and Low Gas Flow •
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Interface: Computer Programmable
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Bronkhorst USA
Description: lowest range (0,16 ... 8 mln/min) up to the highest range 220 ... 11.000 m3n/h - Mass Flow Meter and 10 ... 500 m3n/h - Mass Flow Controller). Flow Control An EX-FLOW Mass Flow Controller has a control valve with fast and smooth
- Gas Volumetric Flow Rate: 0.0000056496 to 0.0003531 SCFM
- Mass Flow Rate: 0.00000044048 to 0.00002753 lbs/min
- Operating Temperature: 14 to 113 F
- Operating Pressure: 0 to 10,152.639 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA3200/3400ST Series flow controllers will precisely measure and control flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 0.2 to 10 LPM. The FMA3200/3400ST Series feature an integrated 3-digit display for flow rate monitoring right on
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: TSI Incorporated
Description: devices, with better accuracy at most points. Four millisecond response ensures accuracy in fluctuating flows. This fast response time of the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 1/4 inch tube. The TSI Mass Flow Meter 4140 (0.01-20 L/min / Air, O2 , N2 / 1/4" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a laboratory or
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One TSI mass
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: Clippard
Description: control in a small package. Unlike other mass flow controllers that require a 30 minute warm-up time, large differential pressures, and limited flow ranges, the Cordis requires less than one minute warm-up, its pressure drop is ≤14" H2O, and it features flow ranges
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: TSI Incorporated
Description: the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass flow meter minimizes flow circuit back pressure and its impact on the system. Applications Medical Industrial Laboratory ATTN:
- Mass Flow Rate Range: 0 to 0.5506 lbs/min
- Mass Flow Rate: 0 to 0.5506 lbs/min
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Meters SmartTrak® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Aalborg Instruments
Description: The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas mass
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.0706214689265537 SCFM
- Mass Flow Rate: 0.00011012 to 0.005506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Aalborg Instruments
Description: The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM
- Pipe Diameter: 0.25 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Brooks Instrument
Description: Fast responding, repeatable delivery of process gases with high and ultra-high levels of purity—that’s the performance the GF100 series of metal sealed mass flow controllers and meters provides. Designed for semiconductor, MOCVD and other gas flow control applications,
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Aalborg Instruments
Description: Design Features Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Media: Gas / Air, Liquid
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Process Media Type: Gas
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in
- Pipe Diameter: 3 inch
- Mass Flow Rate: 66.1 to 1,322 lbs/min
- Operating Pressure: 2,177 to 3,600 psi
- Mass Flow Rate Range: 66.1 to 1,322 lbs/min
-
Supplier: OMEGA Engineering, Inc.
Description: applications. A 0 to 5 Vdc linear output is standard. Using the basic FMA3100 thermal mass flow sensor, the FMA3200 mass flow controllers offer accurate, stable control of gas flows in a compact package. In power-off mode, the flow control valve is
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 0.35314666725 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 150 psi
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, UNIT INSTRUMENTS, UFC-1200A, UFC1200A, MASS FLOW CONTROLLER, 15VDC, 500PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, RANGE 0-20, UNITS SLPM, LFE, .040 ORIFICE, AIR, OUTPUT 10MA, STP 70F, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: performance and unsurpassed value. In contrast to volumetric flow metering devices, the MAS requires no pressure or temperature correction. This makes the unit ideal for a wide variety of clean gas flow applications including general process control, flow into
- Gas Volumetric Flow Rate: 0 to 17.6553672316384 SCFM
- Operating Pressure: 100 to 500 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: ABB Measurement & Analytics
Description: version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the
- Mass Flow Rate: 18.375 lbs/min
- Operating Temperature: -49 to 131 F
- Operating Pressure: 116.03016 psi
- Media Temperature: -13 to 176 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: Volumetric Flow Rate Indicator/Totalizer for Liquids and Gases • Model 2005 Temperature/Pressure Compensated Mass Flow Computer for Liquids • Model 2007 Temperature/Pressure Compensated Mass/Volumetric Batch Controller for Liquids with Intelligent Batching The
- Number of Inputs: 3 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 158 F
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Badger Meter
Description: frequency proportional to flow rate. Inexpensive option to metal tee sensors. Signal can travel up to 2000’ between the flow sensor and the display unit or controller input without the need for amplification. Non-magnetic sensing technology Accurate reading Flow
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 2 to 20 ft/sec
- Operating Temperature: 0 to 110 F
-
Supplier: Bionetics
Description: Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available.
- Pipe Diameter: 1 inch
- Velocity Flow Rate: 0.0833333333333335 to 416.666666666667 ft/sec
- Operating Temperature: 0 to 120 F
- Media Temperature: 0 to 212 F
-
Supplier: FineTek
Description: high value flow switch. SPX Thermal Dispersion Flow Switch (Explosion Proof units available) The SP series is a thermal dispersion flow switch product line that responds to liquid flow and provides a switch output. Based on the principle of heat transfer, the SP
- Operating Pressure: 1,450 psi
- Features: Sanitary
- Electrical Output: Switch
- Meter Technology: Thermal Meter
Find Suppliers by Category Top
Featured Products Top
-
CHIPREG MFC The CHIPREG MFC Mass Flow Controller, with its ultra-compact size of less than 22mm and impressive dynamic range of up to 1000:1, offers unparalleled precision and versatility for bioreactors (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
that are used to properly package the resulting biopharmaceuticals. Combining superior physics, high reliability and unparalleled flexibility, RedySmart stands apart from competitive offerings. The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
>>>Watch how easy it is to get started with our Mass Flow Controllers and Pressure Controllers—no guesswork, no delays, just reliable performance from day one. (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
equipped with digital mass flow controllers and can generate multiple point calibration curves. This compact portable unit can be factory installed in all CI Analytics process analyzers and is also easily adaptable to analyzers from different manufacturers. (read more)
Browse Calibration Instruments Datasheets for C.I. Analytics, Inc. -
door controller manufacturer was dealing with a phase-change material that performed well in theory but created problems on the line. It had to be peeled from the release film extremely quickly, often (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
Conduct Research Top
-
Video: Select The Right Mass Flow Controller For Your Application
Video: https://youtu.be/3naKb4-o6sk. Which mass flow controller will work best for my application?. Many times, we have had university professors and students contact us in tech support about which scientific flow meter they should get for their research. Sierra has two primary options for you
-
Flowmeters Benefit From Silicon Advances
Smart-Trak digital mass flow controller features pilot module interface used to change gases and other critical parameters in the field. Unit microprocessor is programmed for ten gases that are commonly used in biotech, pharmaceutical, analytical,
-
HVAC Flowmeter Applications
based on model dependent requirements. With the integrated flow system, we can charge a unit with an accuracy to +/- 0.1 ounce. The Hoffer flow system is economical, yet suitable for a high-capacity production environment. It provides mass flow calculation and corrects for temperature. The flow system
-
What to Expect at Interphex 2007
. This controller offers simplified programming via a Menu key that enables the user to select: security level; set point or set point and alarm operation; auto or manual alarm reset; English or Metric engineering units; pressure, velocity or flow operation; K-factor for use with various Pitot tubes and flow
More Information Top
-
Analysis of Gd Level and Pt Dispersion on Ceria Support for Isobutane Steam Reforming
The flow rate of propylene, hydro- gen and nitrogen were controlled by the UNIT mass flow controllers .
-
Micro-optic enhancement and fabrication through variable in-plane index of refraction (VIPIR) engineered silicon nanocomposite technology
After loading samples into the deposition chamber, monosilane (SiH4) was flowed to a flow rate of 50 scc/min as measured on a Unit mass flow controller .
-
Ultra-miniaturized monolithically integrated polymer coated Si optoelectronic cantilevers for gas sensing applications
Both, the gas delivering unit ( mass flow controllers , valves, temperature, humidity) and the electrometer (Keithley 6517), are controlled from a LabView software.
-
Must fermentation progress monitoring by polymer coated capacitive vapour sensor arrays
This is possible by the set-up used where 4 bubblers are available for supplying controlled concentrations of various analytes Both, the gas delivering unit ( mass flow controllers , valves, temperature, humidity) and the capacitance meter (HP 4278A), are controlled from a LabView …
-
Evaluation of a chemocapacitive sensor array for the detection of vapor analytes and their mixtures
Both the gas delivering unit ( mass flow controllers , valves, temperature, humidity) and the capacitance meter (HP 4278A), are controlled by a LabView software.
-
Advancement of an amended biofiltration system for the removal of ammonia
The adsorption test system in this study consisted of an ammonia source (NH3 gas cylinder contain 99.9% pure NH3), a gas flow control unit ( mass flow controller and control box), a mixing chamber and three parallel columns, packed with MCM-41 …
-
Carbon nanostructures and graphite-coated metal nanostructures obtained by pyrolysis of ruthenocene and ruthenocene-ferrocene mixtures
The flow rates of the gases were controlled using the UNIT mass flow controllers .
-
Formation of Cubic GaN Nanocrystals: A Study of the Thermal Stability of GaP Nanocrystals under Nitrogen
After this, the quartz tube was ven- tilated with high purity (99.999%) N2 at a flow of about 20 sccm (standard cubic centimeters per minute) for several minutes, a unit mass flow controller was used to regulate the flow velocity of …
-
Fluid Flow Handbook > FLOW CONTROL
Courtesy of Unit Mass Flow Controller .
-
http://dspace.mit.edu/bitstream/handle/1721.1/79195/844351015-MIT.pdf?sequence=2
… morpholine) and liquid stream B (catalyst and ligand in toluene) in 8-mL Harvard stainless steel syringes were driven (Harvard Apparatus PhD 2000) and mixed, whereupon they met the gas stream (dispensed using a UNIT mass flow controller ) ensuring a 1:1 …
Indicates content that may require registration and/or purchase.