-
Supplier: United Grinding Technologies Inc.
Description: variety of available options it can cover the entire range of possible applications, from a dedicated single-purpose machine to a universal machine. Highlights: Complete processing inside and out in a single clamping Conventional plunge and longitudinal grinding using corundum
-
Supplier: Industrial Magnetics, Inc.
Description: This universal work holding chuck offers maximum effective holding on the widest range of workpiece shapes and sizes. Its effectiveness is considerably enhanced by the new low profile feature, which adds more head room under the wheel. Only 3 1/2? in height, this low profile Interloc
- Width: 8 to 36 inch
- Length: 24 to 72 inch
- Magnetic Chuck Type: Electromagnetic
- Application: Grinding, Milling / Machining Center
-
Supplier: LeBlond Ltd.
Description: Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 13,500 RPM, 3/8""-24 Spindle Thread. * Tool accepts optional 4"" (102 mm) diameter Type 27 Depressed Center Wheels with 5/8"" (16 mm) center hole. *
- Rotary Speed: 13,500 rpm
- Power: 1.3 HP
-
Supplier: United Grinding Technologies Inc.
Description: Grinding length 26/40” Center height 5/7/9” Workpiece weight 286 lbs. Swivel range wheelhead 0...+180° Grinding wheel (std.) Grinding wheel (option) 16” x 2.5” 20” x 3” Spindle drive 7.5/10 hp
-
Supplier: DCM Tech Inc.
Description: table grinding action, coupled with a CBN superabrasive grinding wheel to sharpen tools to “as new” condition and performance. It is sold as a complete package with manual feed control, coolant system, self dressing CBN grinding wheel and a universal fixture
- Rotary Speed: 0 to 3,600 rpm
- Power: 2 HP
- Current: 20 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase
-
Supplier: United Grinding Technologies Inc.
Description: 800 RT 1000 X-axis column travel 28” 28” Y-axis wheel travel 22” 22” Z-axis column travel 12.8” 12.8” V-axis stroke dresser(opt) 5.2” 5.2” Indexing table diameter 32” 40” Grinding wheel size 16 x 4 x 5.08 inch Wheel size (option) 18 x 6.4 x 5.08 inch Spindle AC Drive
-
Supplier: Mobil Industrial Lubricants
Description: service life. Mobilcut™ 350 is specially formulated for grinding and general cutting operations of ferrous materials. It is a universal product that meets the exacting demands of modern machine shops. Mobilcut™ 320 is specially formulated for grinding and light-duty machining.
- Applications: Machine / Gears
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Weldon Solutions
Description: Both feature a FANUC CNC control. Available options include a programmable "C" axis work-head for non-round grinding, a power-operated swingdown ID system, and various wheel dressers.
- Rotary Speed: 800 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: DCM Tech Inc.
Description: dressing CBN abrasives, through spindle coolant and universal fixturing that accepts Amada, Trumpf, Salvagnini, Finnpower, Weideman, Whitney, and other style tooling. Sharpen large station dies and rooftop/shear angle tooling up to 10 degrees with the standard fixturing package. Typical grind
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: United Grinding Technologies Inc.
Description: 15° inclined plunge cut machine in less than 2 hours by a simple change of the grinding spindle unit. Specifications: Workpiece Diameter Length, max. 0.02...1.2" 4.72" Grinding wheel D x W x d, max 16" x 5" x 8" Peripheral speed, max 208/396 ft/sec Spindle drive 14.6 hp
-
Supplier: EXAKT Technologies, Inc.
Description: a more constant gap and ultimately a finer, more uniform particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 5-7 microns at its closest setting. Components EXAKT’s pre-tensioning system for constant roller spacing guarantees
- Feed: Batch, Continuous, Dry, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: MOCAP LLC
Description: Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades
- Height: 0.78346499 inch
- Width / Diameter: 1.7716545 inch
- Container Type: Box / Crate
- Material: Plastic
-
Supplier: MOCAP LLC
Description: Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades
- Height: 0.787402 inch
- Width / Diameter: 2.3228359 inch
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades
- Height: 0.52362233 inch
- Width / Diameter: 1.24015815 inch
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades
- Height: 1.08661476 inch
- Width / Diameter: 2.57874155 inch
- Container Type: Box / Crate
- Material: Plastic
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the
- Total Magnification: 20 to 100 X
- Grade: Benchtop
- Application: Measuring / Toolmaker, Metallurgical
- Features: Monocular
Find Suppliers by Category Top
More Information Top
-
NEWS
Universal Grinding Wheel Co. Ltd was selected as the pre- ferred manufacturer of grinding wheels .
-
The Formation and Crystal Structure of Silicon Carbide
Commercial preparations kindly supplied by the Carborundum Co. Ltd., and the Universal Grinding Wheel Co., of Stafford, were also examined, and these gave most interesting results.
-
Intelligent grinding assistant (IGA(©)) - system development part I intelligent grinding database
Grinding data book (1992) Universal Grinding Wheel Co. Ltd., UK .
-
MEMBERSHIP ROSTER OF AMERICAN CERAMIC SOCIETY
Cowan, John G., 84 Wolverharnpton Road, Stafford England, Research Chemist, The Universal Grinding Wheel Co.
-
CERAMIC ABSTRACTS
Universal Grinding Wheel Co.. Ltd.
-
ACTIVITIES OF THE SOCIETY
The Universal Grinding Wheel Co.
-
NEWS
In the UK this includes Universal Grinding Wheel Ltd, English Abrasives and Chemicals Ltd, Van Moppes-IDP Ltd, and Abrasive Developments Ltd.
-
NEWS
Further information from: Uni- versal Grinding Wheel Co. Ltd, Doxey Road, Stafford ST16 1EA, tel.
-
Grinding cracks and microstructural changes in ground steel surfaces
* Universal Grinding Wheel Co. Ltd. t Meteor Oil Co.
-
The Influence of the Provisions for Boundary Drainage on Strength and Consolidation Characteristics of Soils Measured in the Triaxial Apparatus
Supplied by Universal Grinding Wheel Co. Ltd.
Indicates content that may require registration and/or purchase.