Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SIGNAL CONVERTER, UNIVERSAL; Signal Conditioner Input:RTD, Selectable Current, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:45V RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control with standard analog output Galvanic separation of analog signals and measurement of floating signals
-
Supplier: OMEGA Engineering, Inc.
Description: The DR900 Universal Signal Conditioning Module can isolate and convert over 100 combinations of analog signal ranges. The DR900 converts and transmits signals linearly proportional to the input, while the DR900-SQRT transmits the scaled square root of the input
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Input Impedance: 0.1 Mohms
-
-
Supplier: Newark, An Avnet Company
Description: SIGNAL CONDITIONER, UNIVERSAL, DIN RAIL; Signal Conditioner Input:Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.5°C; Output Accuracy:-; Supply Voltage:240V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNIVERSAL SIGNAL CONDITIONER, IAMA; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:24VAC; No. of Channels:-; Signal RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input. DIP switch range selection eliminates the need to order and stock different modules for each input and output
-
Supplier: Newark, An Avnet Company
Description: TRIP AMP., UNIVERSAL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Relay; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:2 Channel; Signal Conditioner RoHS Compliant: Yes
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner Universal usage at different power supplies Scaleable current or voltage input Current or voltage output Relay contact output Configurable by keypad Line fault detection (LFD)
-
Supplier: Red Lion Controls, Inc.
Description: solenoids and butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer Galvanic separation and conversion of analog
-
Supplier: PR electronics
Description: and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature, voltage, potentiometer and linear resistance signals. Power supply and signal isolator for 2-wire
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Application: 4-20 mA 2-wire Transmitters, RTDs, Thermocouples
-
Supplier: Knick Interface LLC
Description: Doubling, Conversion, and Isolation of Speed Sensor Signals Doubling of speed signals and thus simplification of system integration in rolling stock Optional conversion of the speed signal and thus increased compatibility of speed sensors Galvanic isolation of the speed
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other Output
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Pepperl+Fuchs SE
Description: Current output 0/4 mA ... 20 mA
-
Supplier: Radwell International
Description: SIGNAL CONVERTER/INSULATOR, SIGNAL CONVERTER/ISOLATOR, UNIVERSAL, 24230 V AC/DC POWER SUPPLYV, AKA: 1481970000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: UNIVERSAL SIGNAL CONDITIONING
- Operating Temperature: -4 to 149 F
- Features: Other
-
Supplier: DigiKey
Description: UNIVERSAL SIGNAL CONDITIONING
- Operating Temperature: -4 to 149 F
- Features: AC Current Input, Other Input
- Outputs: Current Output, Voltage Output
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can
- Analog Input Channels: 1 #
- Maximum Output: 250 volts
- Input Impedance: 10 Mohms
- Operating Temperature: -40 to 70 F
-
Supplier: OMEGA Engineering, Inc.
Description: signals are converted to digital signals before being transmitted long distances through a noisy plant environment. OMEGA universal remote I/O modules use a simple 2-wire RS485 link using MODBUS RTU/ASCII protocol, which is supported by most programmable logic controllers. A
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Acromag, Inc.
Description: feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure
- Analog Input Channels: 1 #
- Accuracy: 0.075 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
-
Supplier: Acopian Power Supplies
Description: Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. Thermal protection. Low Profile. No minimum load
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 2.3 to 70 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: Define Instruments
Description: This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and potentiometer
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Signal Converter Type: Current Loop Converter
- Features: DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage Excitation Supply
-
Supplier: CAS DataLoggers
Description: field of USB data acquisition technology. Functions of Expert Key Universal and flexible application 28 differential analog inputs USB and Ethernet interface in one device Universally usable inputs for thermocouples, RTDs, mV or mA signals High accuracy 18 Bit A/D converter Fast
- Analog Input Channels: 28 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: configurable analog inputs that can read thermocouples, Pt100, Pt1000, voltage and current signals. It also has 2 relay outputs and 8 digital ports individually configurable as inputs or outputs. Up to 128 mathematical channels can be used to perform operations on the measured values. Up to
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Red Lion Controls, Inc.
Description: The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5 V, or 1
-
Supplier: Renesas Electronics Corporation
Description: transient response. The output voltage of the converter can be precisely regulated to as low as 0.6V. The switching frequency is adjustable from 100kHz to 1.4MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate that enables fast transient response. The PWM duty
- Output Voltage (Volt): 0.6 to 32 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Advantech
Description: 250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto calibration Onboard FIFO memory (1,024 samples) Universal PCI Bus (support 3.3 V or 5 V
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
- Features: DC Voltage Input
- Data Acquisition: Input Module
-
Supplier: Acromag, Inc.
Description: feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Radwell International
Description: UNIVERSAL TC SIGNAL CONVERTER, SIGNAL CONDITIONER, 3 WAY, THERMOCOUPLE, 50 MA, 20 MA, 40 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 40 volts
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miConverter GX/T is a miniature industrial 10/100/1000BASE-T RJ-45 copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The miConverter GX/T provides cost-effective fiber connectivity from Ethernet switches to diagnostic equipment, desktop and laptop
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
DC-to-DC or AC-to-DC Converters: The input can be DC or a rectified AC signal that has not been filtered. The inductor stores energy in its magnetic field during the time the inductor input current is on. When the input current is turned off this stored energy is (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
More Information Top
-
Signal Converters | ABB
ABB’s universal signal converters of the CC-range amplify, convert, isolate and measure any type of analog signal to ensure safe and reliable plant processes.
-
ove message
New grazing miller Wave TTA is an universal signal transducer and limit value switch that are unique concerning its flexibility: It unites the functions separation, signal conversion, sensor supply, linearization and limit value circuit in a module.
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Some manufacturers offer interchangeable components, such as a universal signal converter that is compatible with a variety of meters with different sensor technologies or different pipe diameters and flow rates.
-
A digital signal converter for radio astronomical systems
The above drawbacks of the equipment can be eliminated by using the R3300 universal digital signal converter developed by the Institute of Applied Astronomy of the Russian Acad emy of Sciences (St. Petersburg) and ZAO Radio Electronic Process Equipment (St. Petersburg) and…
-
Measure and Integrate Dynamic Weight of the Moving Truck: ITS Solution to Improve Productivity and Safety
DEFINITIONS/ABBREVIATIONS ITS Intelligent Transportation Systems RFID Radio Frequency Identification and Detection GPS Global Positioning System ADC Analog-to-digital Converter USB Universal Signal Bus CAN Controller Area Network EMS Engine Management System TPMS Tyre Pressure Monitoring System BCM Body Control Module LAN…
-
ABB Control Products - Low Voltage Products and Systems
Signal Converters ( Universal ) .
-
Some practical aspects of computer applications in a fermentor hall
I to read ADC channek perform signal analysis change facility file initiate cleaning procedure in optical density measurements convert voltage to engineering units check analog/digital converter, print bad sig- nals check universal digital converter , turn on lamps update update long-term signal…
-
Integrated solutions for GSM terminals
…requiring a variety of technologies to state-of-the-art design (Fig. 5) requires about eight ac- tive components: a power amplifier (GaAs), an RF IC (bipolar), an IF IC (complementary bipolar), a universal baseband converter (mixed- signal CMOS), two base- band…
-
Confirmation for Bornsche rule
The sensor- signal transducer -concept is however more general and could also depict other sample properties in the principle in the STM.
-
View in the molecule
The sensor- signal transducer -concept is however more general and could also depict other sample properties in the principle in the STM.
Indicates content that may require registration and/or purchase.