-
Supplier: MACOM
Description: MACOM’s mixers can be used in a wide variety of applications such as modulators, phase detectors, frequency synthesizers, and converters. They are ideal for use in CATV head end systems and up converter applications. Our low cost, passive mixers are constructed
- RF Frequency Range: 0.05 to 46,000 MHz
- LO Frequency Range: 0.05 to 46,000 MHz
- IF Frequency Range: 0 to 8,000 MHz
- Mixer Type: Double Balanced Mixer
-
Supplier: MACOM
Description: MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include LO
- Input Frequency Range: 17,680 to 45,000 MHz
- Conversion Gain: 2 to 35 dB
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems, Radar Systems, Terrestrial RF/Microwave Systems
-
Supplier: Quarktwin Technology Ltd.
Description: RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz
- RF Frequency Range: 2,300 to 8,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: DigiKey
Description: RF Mixer IC VSAT Up Converter 19GHz ~ 33GHz Die
- RF Frequency Range: 19,000 to 33,000 MHz
-
Supplier: Richardson RFPD
Description: DC-to-2.5 GHz High IP3 Active Mixer
- Input Frequency Range: 400 to 2,400 MHz
- Output Frequency Range: 70 to 425 MHz
- Conversion Gain: 7 dB
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: Waveguide Up Converter Mixer WR
- RF Frequency Range: 26,500 MHz
- Features: Other
-
Supplier: Marki Microwave LLC
Description: MXDB-1200WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1200WG works well as both an up and down converter. The MXDB-1200WG is recommended for WR-12 frequency band conversion
- RF Frequency Range: 60,000 to 90,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: MXDB-1500WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1500WG works well as both an up and down converter. The MXDB-1500WG is recommended for WR-15 frequency band conversion
- RF Frequency Range: 50,000 to 75,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Richardson RFPD
Description: GRF7001 is a broadband, high-linearity mixer with integrated LO buffer that can be used as either an up or down converter. The device inputs and outputs are single-ended and are easily matched to 50 ohms. Implementation requires an external image-reject filter on the RF port and
- RF Frequency Range: 10 to 4,000 MHz
- LO Frequency Range: 100 to 4,000 MHz
- IF Frequency Range: 10 to 4,000 MHz
- Conversion Loss: 6 dB
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF/Microwave Up/Down Converter, RF/MICROWAVE DOWN CONVERTER, GREEN, PLASTIC, RGP, QFN-20 Product overview: TRF1216IRGPT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- RF Frequency Range: 3,800 MHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Up-Converter 32-VQFN Product overview: TRF1122IRTMT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- RF Frequency Range: 2,500 MHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Up-Down Converters Product overview: LA7784-MPB-E from onsemi is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Marki Microwave LLC
Description: The MM1-0832H is a GaAs MMIC double balanced mixer that is designed for and operates at X through K bands. MM1-0832H is a high linearity K band mixer that works well as both an up and down converter. This mixer offers low conversion loss and high LO to RF
- RF Frequency Range: 8,000 to 32,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: MM1-1044H is a GaAs MMIC double balanced mixer that is designed for and operates at the K and Ka band 5G frequencies. MM1-1044H is a high linearity Ka band mixer that works well as both an up and down converter. This mixer offers low conversion loss and high LO to
- RF Frequency Range: 10,000 to 44,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Description: RF/MICROWAVE UP/DOWN CONVERTER
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 084722-GC5016-PBZ Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: Up/Down Converter Number of Mixers: 4 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 252-BGA (17x17) Is this a
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351327-MDB-44H+ Category: RF and Wireless - RF Mixers Package: Tape & Reel Standard Package: 500 Frequency: 10GHz ~ 40GHz RF Type: ISM, VSAT Secondary Attributes: Up/Down Converter Mounting Type: Surface Mount Package / Case: 12-VQFN Exposed Pad Supplier
- RF Frequency Range: 10,000 to 40,000 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 710215-GC5016-PB Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: Up/Down Converter Number of Mixers: 4 Categories: RF/IF and RFID Supplier Device Package: 252-BGA (17x17) Status: Obsolete
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 311586-SA606DK Packaging: Tube/Rail Frequency: 150MHz Gain: 17dB Noise Figure: 6.2dB RF Type: Cellular, ASK, FSK, VHF Secondary Attributes: Up Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Active Case / Package:
- RF Frequency Range: 150 MHz
- Features: Other
-
Supplier: Qorvo
Description: while drawing a very low 40 mA current. The ML485-G can be used as an up-converter or down-converter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of LO drive
- RF Frequency Range: 1,600 to 3,200 MHz
- LO Frequency Range: 1,400 to 3,500 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Qorvo
Description: provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion,
- RF Frequency Range: 700 to 1,000 MHz
- LO Frequency Range: 700 to 1,300 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is
- Input Frequency Range: 18,000 to 26,000 MHz
- Conversion Gain: -9 dB
- Form Factor: IC Chip
- Features: RoHS
-
Supplier: Teledyne e2v Semiconductors
Description: anti-sinc filter and direct digital synthesis (DDS) capabilities, as well as a programmable complex mixer. Also included is a digital up-converter (with four interpolation stages, plus sinc compensation).
- Resolution: 12 bits
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD9874 is a general purpose IF subsystem that digitizes a low level 10-300MHz IF input signal with a bandwidth of up to 270 kHz. The signal chain of the AD9874 contains a low-noise amplifier, mixer, a band pass sigma-Delta analog-to-digital converter and a decimation filter
- Resolution: 24 bits
- Sample Rate: 541.5 kSamples/Sec
- Package Type: QFP
-
Supplier: DigiKey
Description: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter 196-CSPBGA (15x15)
-
Supplier: Quarktwin Technology Ltd.
Description: RF Mixer IC General Purpose Up/Down Converter 0Hz ~ 3GHz PG-TSSOP-10-1
- Package Type: MSOP, SOP
- Features: Other, RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: mixers, a quadrature carrier NCO, digital filters, a resampling filter, a Cartesian-to-polar coordinate converter and an AGC loop.brbr The ISL5216 accepts four channels of 16-bit fixed or up to 14-bit mantissa/3-bit exponent floating point real or complex digitized IF samples
- Converter Type: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Renesas Electronics Corporation
Description: including: an NCO, a digital mixer, digital filters, an AGC and a resampling filter.brbr All channels are independently programmable and may be updated in real time. Each of the four channels can select any of the four digital input buses. Each of the tuners can process a W-CDMA channel.
- Converter Type: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: DRUM-MATES Inc.
Description: DRUM-MATES® Drum Mixer Air Drives For Mixing Thin, Medium and Thick Liquids in Drums & Tanks Bung mount air drives, ¾ & 1.5 Hp For 2” NPT bung mixing of light to heavy thickness liquids in tighthead 30 and 55 gallon drums and totes or tanks up to 1000 gallons, depending on
-
Supplier: APITech
Description: API's emphasis on multi-disciplined integration, coupled with its design and engineering capabilities, has allowed us to provide complex up/down converters that seamlessly integrate to some of the world's most sophisticated platforms. We utilize in-house filter, amplifier, and
-
Supplier: Breaker Technology, Inc.
Description: underground applications. +/-45° vehicle articulation for tight turning radius. Separate torque converter / transmission package provides low profile engine shroud height for improved operator visibility. Mid-ship operator compartment provides good visibility for tramming functions. Optional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Up/Down Conv Mixer 5V 100MHz 20-Pin SSOP T/R Product overview: SA58640DK118 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Qsonica, LLC
Description: samples. Features: High volume capability Programmable operation Process up to 20 liters* *static processing volume is aided by the addition of a mechanical mixer or stir bar. Part # Q1375 Includes: Generator Converter 3:1 Booster 1" dia. extender probe Converter cable
- Operating Frequency: 20 kHz
- Power Rating: 1,375.0000000000018 watts
- Input Voltage: 220 volts
- Applications: Cell Disruption, Dispersing
Find Suppliers by Category Top
Featured Products Top
-
/down conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Celsius-to-Fahrenheit temperature converter. The XCSE7312 is rated for vibration up to 5 gn from 10 to 500 Hz and shock up to 10 gn for 11 ms under the referenced IEC tests. These ratings support its use in factory equipment subject to normal (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.