-
Description: Diamond-Clad® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance
- Wet / Applied Thickness: 0.0015 to 0.003 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Description: Diamond-Clad® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high
- Wet / Applied Thickness: 0.0024 to 0.0048 inch
- Cure / Dry Temperature: 40 to 90 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
-
Supplier: Ellsworth Adhesives
Description: Resin Designs 071607-D2 Urethane Encapsulant Clear is a two component, room temperature curing polyurethane that is used for hard coat applications. It is non-yellowing, UV stable, and has excellent moisture resistance. 1:1 mix ratio by volume. 50 mL Mixpac.
- Viscosity: 700 cP
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Description: General Polymers 4685 POLY-COTE™ is a high solids, aliphatic polyurethane enamel. It is non-yellowing, high gloss and provides excellent chemical resistance. 4685 POLY-COTE™ allows urethane protection of coated surfaces in occupied facilities, and is easily installed over most systems.
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Features: Chemical / Oil Resistant, Coating, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Enamel Paint
- Substrate: Concrete / Masonry
-
Description: Steel stairs and walls Structural and miscellaneous steel Machinery and equipment Handrails Safety and pipe marking Pipe racks Conforms to AWWA D102-03 OCS #1 For longer lasting aesthetic performance, topcoat with Sher- Clear 1K Acrylic Clear Coat Suitable for use in USDA
- Wet / Applied Thickness: 0.0035 to 0.007 inch
- Cure / Dry Temperature: 45 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Epoxies Etc...
Description: The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing.
- Cure / Dry Temperature: 77 F
- Industry: Automotive
- Dispensing Method: Brush / Roll-on
- Type: Clear Coat / Top Coat
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat
-
Supplier: RAWELT S.A. de C.V.
Description: For use in corrosive enviroments. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Purple or clear urethane on threads. "Hot dipped" galvanized In compliance with: Underwriters Laboratories UL-6 Federal Specification WW-C-540 C ANSI C80.1 NPT thread
- Conduit Size: 0.5 to 6 inch
- Material: Aluminum, PVC Coated Steel, Steel, Urethane Coated
- Units: English Size, Metric Size
- Flexibility: Rigid Conduit
-
Supplier: RAWELT S.A. de C.V.
Description: For use in corrosive enviroments. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Clear or purple Urethane on Threads 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A Federal Specification WW-C-540 C ANSI C80.5 NPT threaded
- Conduit Size: 0.5 to 6 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Units: English Size, Metric Size
- Flexibility: Rigid Conduit
-
Supplier: Rust-Oleum Corporation
Description: Two component, aliphatic acrylic polyurethane finish, high gloss enamel
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Two component, polyester polyurethane, high gloss, two available activators
- Coverage: 560 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Industry: Automotive, OEM / Industrial, Process Equipment
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Low V.O.C. (2,8 lb/gal) Outstanding gloss, color retention and resistance to U.V. Remarkable resistance to chemical compounds, impact and abrasion In field color matching service available Increased corrosion control when applied over Glass Shield moisture cured urethane
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Industry: Railway
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: to damaging U.V. raysUltimate protection when used as a finishing coat over Glass Shield epoxies, moisture cure urethane primers or polyurethane topcoats Can be applied and cured at temperatures below freezing (-4C) Single component product avoids mixing errors Can be applied in damp
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: Excellent color and gloss retention, anti marring
- Coverage: 497.00000000000006 to 593 ft²
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 77 to 140 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Techsil Limited
Description: high-voltage arcing, shorts and static discharges. 4223 Polyurethane meets UL 94V-1 flammability rating and offers excellent chemical and abrasion resistance along with good fungus resistance. Transparent in appearance, this clear amber coat lets you see problems if they occur Product
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Liquid Release Agent 19600 is a silicone oil that is used to prevent urethanes and epoxies from sticking to parts. It coats a variety of surfaces such as metal, plastics, concrete, rubber, porous castings, and alloys that need polymers to stick to
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STEEL MATERIAL 2 MIL GREEN URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR, A CLEAR URETHANE COATED THREAD FINISH 3 INCH ETL, UL 6, UL (CANADA AND US), CSA C22.2 APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE METRIC SIZE DESIGNATOR 27 OUTSIDE WALL
- Conduit Size: 1 inch
- Fitting Type: Nipple
- Material: Steel
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Type: Base Coat, Clear Coat / Top Coat, Primer
-
Supplier: Coatings For Industry, Inc.
Description: Two package aliphatic urethane, acrylic type, finish coating for exterior applications.
- Coverage: 368 ft²
- Cure / Dry Temperature: 70 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Coating
- Dispensing Method: Brush / Roll-on
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat
-
Description: Saint-Gobain with over 40 years of coating experience has an extensive line of release coated Liners used in various casting applications. These Casting liners which come in clear and matte versions and function as a carrier film for various coatings. Casting Applications can include such
- Thickness: 0.0254 to 0.5842 mm
- Liner Type: Film
-
Supplier: ASTM International
Description: requirements (relative density, dynamic viscosity, boiling point, thermal conductivity, flash point, ash content, pH, chloride, water, reserve alkalinity, effect on automotive finish [use clear coat thermoset urethane or acrylic urethane finish]), and performance
-
Supplier: TelephoneStuff.com
Description: Watertight Hazardous Area Telephones offer maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing, and high pressure water. With a CSA Type 4X rating these are ideal
- Phone Type: Telephone
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Custom Fabricating & Supplies
Description: 30 minutes of time Synthetic rubber adhesive offers a latex-free alternative Offers the highest holding power among 3M™ masking tapes Provides high performance for paint masking with high solids paints and urethane clear coats used in the transportation industry Smooth crepe
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Rubber
-
Supplier: Esprix Technologies
Description: EspriJET IJ-Resin Dispersions (water based urethane dispersion) clear glossy and matte grades available self and externally crosslinkable self dye and pigment fixable alcohol and water reducible solvent inkjet grades available EspriJET GSP Photopaper Series (swellable polymer type) off
- Features: Identification / Marking
- Form: Ink
Find Suppliers by Category Top
Featured Products Top
-
fabrics, but polyurethane coated fabrics do not have the same level of health and environmental concerns.5 Polyurethane coated fabrics often have excellent durability due to the urethane bonds and the polyurethane coatings are straightforward to incorporate into may textile processes (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Features: Effective in acrylic- urethane clear coats Properties: Nonionic; 100% act.
-
Urethane Surface Coatings
Urethane clear coats now account for 20% of the topcoat market in Europe and 10-12% in North America.
-
Organic Coatings: Science and Technology
An extensive study of the use of similar reactive UVAs and HALSs using an acrylic MF base coat and a 2K urethane clear coat also showed marked improvement in per- formance as compared to unreactive UVAs and HALSs [14].
-
Design and evaluation of accelerated tests for the prediction of the service life of automotive coatings
… formula- tions were esnosed in Florida and to three accelerated weathering programmes, The coatings were applied to steel panels which were p~e-t~eated wflh an electrocoat and primer, The coatings were acrylic melamine and acrylic urethane clear coat on a silver metallic …
-
Paint and Coatings Industry Overview
Automakers are using larger quantities of waterborne primer/surfacers, waterborne base coats and two- component urethane clear coats .
Indicates content that may require registration and/or purchase.