-
Supplier: U.S. Plastic Corporation
Description: Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly
- Dispensing Equipment Type: Dispense Only
-
Supplier: EXACT Dispensing Systems
Description: Available in both a standard shut off or snuffback model, the 400 Series Autovalve is used in combination with our line of Meter/Mix and Dispense systems for mixing plural component reactive materials. This would include adhesives, epoxies, urethanes, and silicones. Their unique design
- Application: Adhesive / Silicone
- Features: Other
- Valve Dispensing Technology: Positive Displacement Valve
-
Supplier: FSI
Description: Our patented Solvent-Less Urethane Gun – SLUG, for short – was designed, engineered and machined to give our customers a reliable, cost-effective, easy-to-use way to mix and dispense “pour and froth” urethane foam systems for a wide range of applications, across any number of
- Mounting: Handheld
- Automation / Control: None - Manual
- Materials of Construction: Steel / Aluminum
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Nordson EFD
Description: EFD also offers an innovative dispense valve specifically for moisture sensitive, two-component urethanes. Any contact with air can cure two-component urethanes, locking up the dispense valve. The 450 XT’s production-proven design eliminates air exposure of wetted shafts. *Viton® is a
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: EFD also offers an innovative dispense valve specifically for moisture sensitive, two-component urethanes. Any contact with air can cure two-component urethanes, locking up the dispense valve. The 450 XT’s production-proven design eliminates air exposure of wetted shafts. *Viton® is a
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: EFD also offers an innovative dispense valve specifically for moisture sensitive, two-component urethanes. Any contact with air can cure two-component urethanes, locking up the dispense valve. The 450 XT’s production-proven design eliminates air exposure of wetted shafts. *Viton® is a
- Application: Adhesive / Silicone
-
Supplier: Cammda Corporation
Description: package epoxy, urethane and silicone systems in a wide range of viscosities for both industrial and consumer use. The Camm-Pakit™ is manufactured with a newly developed tri-laminate barrier film which is highly resistant to most epoxy systems. A burstable membrane seal is
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Mounting: Hand Held
-
Supplier: Henkel Corporation - Electronics
Description: HYSOL US1150 is an extended polybutadiene/MDI base, mineral filled, medium hardness, ambient cure urethane encapsulant/sealant. This material can be used for potting electronics or devices for protection against environmental hazards. It exhibits very little hardness increase when cooled to
- Viscosity: 3,500 cP
- Use Temperature: -85 to 257 F
- Thermal Conductivity: 0.486 W/m-K
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Real Seal Company
Description: equipment, valve systems, coupler systems, petroleum processing, water purification, and chemical transfer systems. Real Seal is positioned among the more technologically advanced organizations in the market, with a reputation for meeting conformance criterion, and exceptional
- Materials: AFLASTM, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Cast Urethane, Compression Molding, Transfer Molding
- Features: North America, Other, Southwest US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
repackaging chemistries such as epoxies, silicones, urethanes, polysulfides, and acrylics. KitPackers’ solutions will ensure proper mix ratio, maximize shelf life, include expert documentation, and minimize chemical exposure to the user. We are equipped to modify batches of all sizes (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives
More Information Top
-
National Ignition Facility monthly status report--February 2000
The urethane dispensing system (blast- shield glass-metal seal) was assembled and tested.
-
LOCTITE products - Grainger Industrial Supply
These solutions come from the broadest line of technologies available anywhere from a single source, including acrylics, anaerobics, cyanoacrylates, elastomers, epoxies, hot melts, light cure adhesives, silicones, urethanes and related dispensing systems .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
…thane elastomer; Part A is a MDI-based prepolymer; Part B is a resin system; TDI and MOCA-free Category/Applications: Urethane elasto- mer designed to meet OSHA require- ments; low viscosity system for use for machine dispensed urethane sheets and coated fabrics…
-
Home :: Medical Design Briefs
Ashby Cross Company, Newburyport, MA, debuts its new GP80 Urethane Processing System that accurately proportions, mixes, and dispenses urethane for connector sealing, creating gaskets and seals, potting, and encapsulating.
-
Composites for Automotive
28 meter- mix and dispense systems for 1- and 2-part epoxy, urethane , silicone and acrylic for robotic and manual dispensing.
-
Negotiations of medical societies
-- The comparison of these findings with biochemiseheli information fibers arises the Wirknng an St5rung of the regulator system DNA-RNA protein of the cell s~at.tfindet … dab here aueh to group of which gehTrt gives the N Nitroso-N methyl- urethane .
-
Book discussions
-- The comparison of these findings with biochemiseheli information fibers arises the Wirknng an St5rung of the regulator system DNA-RNA protein of the cell s~at.tfindet … dab here aueh to group of which gehTrt gives the N Nitroso-N methyl- urethane .
-
Receptive space
Sealed Air Corporation is the leader in low density urethane technology, providing a low cost "instant -foam-in-place" dispensing system .
-
Sealant Introduces Mobile See-Flo 202 Dispense System
Plymouth, MI - Sealant Equipment & Engineering's Mobile See-Flo 202 meter system is a cart mounted positive-displacement meter-mix dispensing system designed to apply precision beads and small metered shots of precisely mixed resins such as epoxies, acrylics, urethanes and silicones.
-
Over the connections of urea and urethane with acids and phenols
…age the vorliegen,d.e of Arheit in which the method of the thermisehen analysis is drawn up the Zustaadsd ~ agramme binjUre1 " systems by means of d'er … hand of urea that gives or are the urethane composed aaderseits of Essigsi…
Indicates content that may require registration and/or purchase.