-
Supplier: Urethane Innovators, Inc.
Description: Urethane Innovators, Inc. manufactures urethane covered bearings for applications in transportation and sortation regardless of speed or load capacity. Our urethane formulations yield superior bond adhesion between urethane and metal. The bonding system reinforces the
-
Supplier: Cammda Corporation
Description: An easy and clean solution to "on the fly" syringe filling of two component materials, the Syringe Filling Station (SV) is ideal for "similar viscosity" epoxy, silicone and urethane compounds.
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss, decorative
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss, decorative
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair compound all in one convenient, self-mixing belt repair system designed to repair
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld siphon-feed spray gun (DH650001AV) produces a fine finish for most furniture and equipment painting and is also is perfect for customizing and restoring automobiles, trucks and motorcycles. This spray gun delivers an adjustable pattern of up to 9 inches and handles
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Cammda Corporation
Description: package epoxy, urethane and silicone systems in a wide range of viscosities for both industrial and consumer use. The Camm-Pakit™ is manufactured with a newly developed tri-laminate barrier film which is highly resistant to most epoxy systems. A burstable membrane seal is installed across the
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Mounting: Hand Held
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: to damaging U.V. raysUltimate protection when used as a finishing coat over Glass Shield epoxies, moisture cure urethane primers or polyurethane topcoats Can be applied and cured at temperatures below freezing (-4C) Single component product avoids mixing errors Can be applied in damp
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: Epoxies Etc...
Description: cleaning performance for demanding applications. It is compatible with metals, has a low tendency to cause corrosion and may be used in current meter mix manufacturing equipment. 11-350 is able to remove and/or dissolve a wide range of thermoset resin systems such as epoxy, urethane,
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Industry Applications: Electrical / Electronics
-
Supplier: ACCRAbond, Inc.
Description: making seals, bushings, and mountings for use at very low temperatures. ADIPRENE L 42 resembles ADIPRENE L-100 in its processing and handling characteristics, and can be processed in the same type of automatic mixing equipment used to process ADIPRENE L-100.
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss, decorative
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss, decorative
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Custom Processing Services, Inc.
Description: for plastics, chemicals, pharmaceuticals and the food industry can be performed by CPS's skilled technicians. The manufacturing equipment may be set up in multiple configurations to perform many different types of compounding and extruding. It can handle various viscosities and solids
- Materials: Acrylic, Fiberglass, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
- Services: High Volume Production
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Associated Rubber, Inc.
Description: the mixing of the rubber compound through the finishing of the molded part, our expert craftsmen work with pride to produce a product you can count on. The staff at Associated Rubber, Inc. is dedicated to achieving complete customer satisfaction with every order. Whether the job requires one
- Supplier Capability: Bonding, Design Assistance, High Volume Production (Long Runs), Low Volume Production (Short Runs), Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Materials: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyurethane / Urethane, Silicone / Liquid Silicone
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Parker LORD (R) 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
YOUR PARTNER FOR CUSTOM PACKAGING. KitPackers is a premier packager of one and two component industrial chemicals including. adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and. a variety of other specialty chemicals. We specialize in repackaging chemistries such as. epoxies, silicones, urethanes, polysulfides, and acrylics. KitPackers ' solutions will ensure. proper mix ratio, maximize shelf life, include expert documentation, and minimize chemical exposure... (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators... (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
tear and abrasion strength. Good resistance to weathering, sunlight and ozone. Basic temperature range: -40 F to +225 F*. Refrigeration seals. Freon / Air conditioning. Motor mounts. Engine coolants. Fluorosilicone. . Wide range of fluid and chemical resistance. Large temperature range. A mix of Fluorocarbon (Viton) and Silicone. Basic temperature range: -80 F to +350 F*. . Color. Aircraft fuel systems. Jet fuel / Gasoline. Petroleum oils. Synthetic jet oil. . Kalrez (R). High temperature... (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Scrap tire recycling: Promising high value applications. Final report
Special equipment for mixing the treated tire rubber, urethane prepolymer and curative were rented from Edge-Sweets Company since the manufacturer of these wheels did not have suitable equipment.
-
Development of rubidium and niobium containing plastic foams. Final report
When both components have come to temperature, start mixing the urethane prepolymer, Hypol 3000, with a laboratory mixer equipped with a marine blade.
-
Decontamination systems information and research program -- Literature review in support of development of standard test protocols and barrier design models fo...
Chemical grout 5610 is hydrophilic urethane liquid that is designed to be mixed with water and applied through pumping equipment .
-
Materials and apparatuses for the chemical industry on the Hannover‐Messe 1968
For processing of urethane -lacquers, a two component-injecting installation was developed that mixes selbsttatig and metered and of the pot time of the respective mixture unabhangig makes.
-
Current
The combination pairs individual installation are suitable for the mixing and simultaneous demand of a groJ3enAnzahlvon Fliissigkeiten like color, resins, urethanes , epoxides and latex-materials up to a Viskositatvon 1000 mPas.
-
First Reaction Injection Molding , Now Reaction Assisted Molding Process
Gusmer êDecker, a leader in the reaction injection molding equipment market, develops metering machines and mixing heads for processing multi-component polyurethane and hybrid urethane chemicals.
-
Reaction Injection Molded Automotive Body Panels
High pressure impingement mixing to produce urethane foams was first reported in 1969, and in 1971, the first RIM equipment with a self-cleaning, recirculation mixhead was employed.
-
Polyurethanes
High pressure impingement mixing to produce urethane foams was first reported in 1969, and in 1971, the first RIM equipment with a self-cleaning, recirculation mixhead was employed.
-
STRATEGIC ISSUES IN
STRESSKIN FOAM PANELS
FOR RESIDENTIAL CONSTRUCTION
The equipment in urethane systems, for example, tends to be very sensitive to slight changes in the mix of the liquid urethane and even to the temperature and moisture content of the faces.
-
Urethane Surface Coatings
Most urethanes used as topcoats for aircraft, railroad equipment and ships are two-component types, which require mixing of two components, often done manually.
Indicates content that may require registration and/or purchase.