-
Supplier: Synertron Technology, Inc.
Description: 5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0 5MP Camera Module Features: Auto Focus Flash LED
- Camera Function: Still, Video
- Imaging Technology / Camera Type: CMOS, Other
- Output: USB
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to
- Camera Function: Video
- Features: High Definition, Gain Control
- Height: 1.31 inch
- Horizontal Resolution: 3864 lines
-
Supplier: e-con Systems™ Inc
Description: applications. The See3CAM_CU55 is a UVC-compliant USB 3.1 Gen 1 SuperSpeed Camera that is also backward compatible with USB 2.0 host ports and does not require any special camera drivers to be installed on the host PC. When connected to USB
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: High Definition
- Height: 1.18 inch
-
-
Supplier: e-con Systems™ Inc
Description: colour camera with S-mount lens holder and does not require any special camera drivers to be installed in the host PC. See3CAM_30 is customizable and it is a Ready-to-Manufacture camera with all the necessary firmware built in and compatible with the USB Video
- Camera Function: Video
- Features: High Definition, Board Mount
- Height: 1.18 inch
- Horizontal Resolution: 2304 lines
-
Supplier: e-con Systems™ Inc
Description: Interface: USB 3.1 Gen1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX298
- Application / Industry: Industrial
- Camera Function: Video
- Features: High Definition
- Height: 0.5906 inch
Find Suppliers by Category Top
Featured Products Top
-
consumption, and MIPI-CSI connectivity for easy integration with platforms such as Raspberry Pi. To support evaluation and development, a USB communication board enables PC-based image output at over 90 fps, closely matching the sensor’s native performance. This allows use across all (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
PC with a standard operating system. The HDI-Pro can be pre-configured to receive video from any of 32 cameras via unicast or multicast transmission, and can autonomously control up to eight cameras. It is bundled with Pleora's feature-rich eBUS SDK application toolkit. Key (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
The new ImageIR 12300 from InfraTec is the radiometrically calibrated infrared camera with the world's highest commercially available native resolution of 5.2 megapixel. The powerful top model of the ImageIR series allows very fine structures on large area measurement objects to be resolved with (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Convert any device into a GigE Vision, GeniCam compliant device eBUS Edge is a software platform that converts cameras, imaging solutions and embedded and IoT devices to a fully compliant GigE Vision, GenICam device without requiring any additional hardware (read more)
Browse Machine Vision Software Datasheets for Pleora Technologies Inc. -
the basic function expected from a motion controller, which is connecting your multi-axes motion system to the machine control PC in a fast and time deterministic manner no matter the numbers of devices present on the communication bus. The UltimET Advanced supports by default the interpolation mode (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
-Thin Flexible Heaters is less than 0.22mm (0.0087 inches) and each typically weighs only 0.04 g/cm2 (0.009oz/in2). They are ideal heaters for applications with limited space such as defense electronics, aircraft, portable medical instruments, laboratory research, optical (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Connector type: FC, SC, ST, LC (PC or APC), or customer specified Jacket type: 2.0mm, Kevlar, TPU, armor Electrical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Proceedings of the 3rd International Conference on Frontiers of Intelligent Computing: Theory and Applications (FICTA) 2014
The real time image of leaves has been captured using a webcam (Vimicro USB2.0 UVC PC Camera ).
-
pc camera - offers from pc camera manufacturers, suppliers, exporters & wholesalers
Sell HD 720P PC web camera ,USB 360 free driver laptop Custom ... Specification: USB2.0 UVC chip and high analyze degree CMOS Color sensor; VGA resolution Video resolution and frame ...
-
MingJong Webcam Drivers - Page 2 - Free Drivers Download | Request and Support Forums
MingJong USB 2.0/ UVC /1.3M Pixels/ PC Camera , model M6637U - Interface: USB2.0 /UVC .
-
MingJong Webcam Drivers - Free Drivers Download | Request and Support Forums
MingJong USB 2.0/ UVC /1.3M Pixels/ PC Camera model M6638U Interface: USB2.0 /UVC .
-
Usb 20 Camera Drivers - Usb 20 Camera Drivers Manufacturers, Suppliers
driver for 4.3", 7", 10.1", 15"(1024*768) TFT LCD Ethernet 10M/100M High performance Ethernet, RJ45 interface USB 2 × USB2.0 Host, 1 × USB2.0 OTG Camera (optional) 1 × 20-pin 3.1Mega pixels CMOS... Camera: Work as pc camera to communicate with your friends/ family, let them to see you, more … Oneclick Uvc .
-
e-con Systems Announce The World’s First USB 3.0 UVC Compliant Cameras
e-con Systems is a leading embedded product design services company specializing in the development of advanced camera solutions and the new See3CAM USB 3.0 SuperSpeed cameras complement its existing range of camera solutions for embedded and USB2.0 platforms. We have been working on USB 3.0 UVC stack development for over two years and I … Still image capture can be triggered from PC software (user controlled), external switch (user controlled) and an …
-
Korean Mini Usb Connector, Korean Mini Usb Connector Manufacturers
Oneclick Uvc Wireless PC To TV Kit (HS5752 Acttonn Action Sport HD Camera SMC-2000 USB2.0 High Speed Connector USB Mini B type Power Power Input USB Power (5V, 500mA) Power Consumption 2.0 ~ 4.5W Feature UI, Pivot Pivot (Landscape, Portrait) Dimensions Product Dimension (opened) 180(W) x 140(L) x...
-
Bill of Materials - Apple MacBook Pro A1278 Notebook Computer
PC Camera Controller - Up to 5MP CMOS Camera, USB 2.0 Interface, UVC /UAC Supported, w/ Built-in Hardware MJPEG USB Hub Controller - USB2.0 , 3 Downstream Ports .
-
Usb Microscope - Usb Microscope Manufacturers, Suppliers
Handheld Microscope Digital Eyepiece USB MC 500-W A. Specification Data Interface Wire: USB2.0 / UVC ; Wireless Protocol Wi-Fi :802.11bgn Thread Mouth C- Mount Product resolution 5.0Mega Pixels Sensor 5.0Mega... [ Related Keywords : wifi microscope camera , usb digital microscope, usb microscope eyepiece ] … software) - Light source: 8 LED (adjustable by control wheel or in software interface) - PC interface: USB 2 …
-
13th International Conference on Biomedical Engineering
Among these, the UVC rays with the highest energy get absorbed completely as they pass through the … … application software programmed in LabView it is possible to handle the data on a Laptop or PC . Movement of the cells was recorded using a digital camera connected to the microscope under a 10X … The camera system was connected to the PC by USB2.0 interface.
Indicates content that may require registration and/or purchase.