Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentech America
Description: The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.1023628 inch
- Length: 1.029528115 inch
-
Supplier: SFCable.com
Description: USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0.
- Cable Length: 15 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Sentech America
Description: (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
-
Supplier: Synertron Technology, Inc.
Description: 2.0M Standard 2.0M Standard Camera Module Compliant to USB 2.0 and USB Video Class Still Image Resolution: 2.0M pixel (1600x1200) Image/Video Format: YUY2 Features: Compliant to USB 2.0 and USB Video Class Support
- Physical: Board Mount
- Camera Function: Still, Video
- Format / Output: USB
-
Supplier: Schoelly Imaging Inc.
Description: IQ101 compact camera, anti moire filter, USB 2.0 output, w/o light source
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-SC33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB-B is a board model available with
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944
- Horizontal Resolution: 640 to 2,592 lines
- Maximum Frame Rate: 14 to 126 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Synertron Technology, Inc.
Description: SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2°
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: Baumer Ltd.
Description: 1" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B
- Horizontal Resolution: 2,044 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Teledyne FLIR IIS
Description: both front and back illuminated sensors (BSI) Side mounted USB connectors for ease of use in OEM solutions High sensitivity with pixel sizes from 2 µm to 3.45 µm Windows operating system and Linux SDKs (for embedded vision systems) 3-Year Warranty
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Edmund Optics Inc.
Description: camera control SDK.A key feature of the Point Grey Chameleon™ USB 2.0 Camera is the field-programmable gate array (FPGA) chip that controls all camera functionality, including gain, exposure, gamma, resolution and frame rate, user memory channels, and more.
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: camera control SDK.A key feature of the Point Grey Chameleon™ USB 2.0 Camera is the field-programmable gate array (FPGA) chip that controls all camera functionality, including gain, exposure, gamma, resolution and frame rate, user memory channels, and more.
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Smartmore Corporation Limited
Description: Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 35 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision
- Horizontal Resolution: 1,224 to 1,024 lines
- Maximum Frame Rate: 79 to 155 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging
- Maximum Frame Rate: 6 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Synertron Technology, Inc.
Description: AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 131 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Fiberscope.net by MEDIT
Description: connects directly to your computer or laptop through a single USB Cable (USB 1.1/2.0 format), displaying a live color image directly in a viewing program, allowing you to perform live inspections and capture images and video directly to your hard drive. Images are
- Working Length: 1 to 10 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: e-con Systems™ Inc
Description: applications. This camera series is based on a 2/3" 5MP Sony Pregius IMX264 CMOS sensor which features a large pixel size of 3.45 µm to capture more details. Also, this Sony Pregius IMX264 camera has global shutter efficiency to support fast frame rates, allowing for high-speed
- Horizontal Resolution: 2,464 lines
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 1.780709623 inch
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems. Probe diameters from 0.95-8mm can be selected, 360° articulation and rear
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 10 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 70 mm
-
Supplier: SFCable.com
Description: 15ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera,
- Cable Length: 15 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Advance Security Products
Description: Display--View all 4 cameras on one screen or bring one up to full screen Supports USB 1.0 and 2.0 Resolution: 640 x 480 Adjustable Motion Detection Grid for Each Camera Adjustable Motion Detection Sensitivity for Each Camera Software and all drivers
- Camera Function: Video
-
Cable Assemblies - 6ft USB 2.0 A Male to Mini 5Pin Cable (for digital camera,MP3/Data) -- 10U2-15106Supplier: SFCable.com
Description: 6ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera,
- Cable Length: 6 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Cable Assemblies - 3ft USB 2.0 A Male to Mini 5Pin Cable (for digital camera,MP3/Data) -- 10U2-15103Supplier: SFCable.com
Description: 3ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera,
- Cable Length: 3 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: PixeLINK
Description: Field Correction (FFC) provides image quality similar to high-end CCD cameras. External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination. This camera is well suited to machine vision
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 12 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
Find Suppliers by Category Top
Featured Products Top
-
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
quantum technology. With exceptional resolution capabilities of 9.4 megapixels, the camera provides stunning imaging clarity that is essential for capturing detailed scientific phenomena. The ORCA-Quest IQ boasts many of the features of the ORCA–Quest and ORCA-Quest 2. It offers an (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Tech Brief: ESD Protection USB 2.0 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end of the cable. Either way
-
Smart Computing Article - From The Photo Files
draws all the power it needs from your PC s USB port. In contrast, when you dump images directly from your camera, its batteries drain relatively quickly. Second, if you or other members of your home have other devices with memory cards, you can reduce the number of drivers you must install. Device
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Mentor preps C/C++ synthesis tool Mentor Graphics Corp. plans to roll out a C/C++ architectural synthesis tool and will soon move it into beta sites, according to a presentation at the International HDL Conference. USB 2.0 compliance testing moves forward The final stage of USB 2.0 deployment
More Information Top
-
USB Cameras - USB Camera | Edmund Optics
Point Grey Chameleon™ USB 2.0 Camera .
-
Monitoring Injection Molding Processes with the Industrial USB 2.0 Cameras by Lumenera
Monitoring Injection Molding Processes with the Industrial USB 2.0 Cameras by Lumenera .
-
USB 3.0 Technical FAQ (.pdf)
Is it easy to switch from usin g Point Grey FireWire or USB 2.0 cameras to Point Grey USB 3.0 cameras?
-
Point Grey Chameleon™ USB 2.0 Camera | Edmund Optics
Point Grey Chameleon™ USB 2.0 Camera .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: FRANCE USB 2.0 CAMERA (Windows XP Professional) [USB]
- - DRIVER NEEDED: FRANCE USB 2.0 CAMERA (Windows XP Professional) [USB] (http://forums.driverguide.com/showthread.php?t=59953 .
-
EO USB 2.0 CMOS Machine Vision Cameras | Edmund Optics
The EO USB 2.0 cameras are equipped with a host of features to make machine vision easy.
-
Flexible real-time cost-effective high-throughput inspection system for pharmaceutical capsules
By developing custom USB 2.0 cameras with minimal hardware and using conventional PCs to perform the image processing algorithms, a low-cost yet versatile real-time system is developed.
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
CS-800 Carbon/Sulfur Determinator PAXcam Digital USB 2.0 Camera System Pegasus Floor Scale System Raymond Forklifts Hass Automation, CNC Turning Centers Hass VR Series, 5-Axis Contouring VMCs Elan 9000 ICP-Mass Spectrometer Olympus GX Series, Metallurgical Microscopes Raymond Walkie Pallet …
-
Setting standards - CONNECTIVITY - Imaging and Machine Vision Europe
In the past, he says, these customers might have used a cheap USB 2.0 camera with DirectShow.
-
Edmund Optics® Expands USB Machine Vision Camera Line
The EO family of USB 2.0 cameras includes a software interface that allows users to set a specified Area of interest (AOI), gain, exposure time, frame rate, trigger delay and even digital output (flash) delay and duration.
Indicates content that may require registration and/or purchase.