-
Supplier: ELMA Electronic Inc.
Description: The SBX-DUB is a peripheral slot board equipped with four individual quad port USB 3.0 controllers, providing a total of 16 USB xHCI SuperSpeed channels. 12 USB 3.0 ports are available for rear I/O via the backplane connectors P3/P4. At the
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: Lingto Electronic Limited
Description: CONN RCPT 1POS SCREW MOUNT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MICRO B SKT, VERTICAL, SMT, 30", Product overview: USB3160-30-0170-0-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
- Voltage Rating: 30 volts
- Current Rating: 1.8 amps
-
-
Supplier: Silicon Labs
Description: 2.0 to easily add USB to your embedded designs. Initializing peripherals and the patented dual-crossbar is a breeze with the Precision32 AppBuilder, a free GUI that enables developers to quickly and graphically initialize peripherals, properties, and pinouts — all without reading the
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN RCP USB2.0 TYP C 24P SMD RA Product overview: USB4105-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Voltage Rating: 48 volts
- Current Rating: 5 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Connectors Rugged USB 3.0A Stck RA Standard Shell Product overview: MUSBR-4193-M0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Current Rating: 1.8 amps
- Gender: Female / Jack
-
Description: connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: serial ports and two USB 2.0 ports. Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces (or four x4 PCI Express interfaces and no x2 PCI Express interfaces). Features 3U VPX Rear Transition Module Two zQSFP+ connectors for two
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: port Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel Four USB ports to internal vertical Type A connectors One USB port from
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: VPX backplane to connectors on the XIt1048 to allow connection of these signals to external equipment. The XIt1048 routes four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors; one USB 3.0 interface to two USB Type A connectors; four SATA interfaces to two
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Advantech
Description: Cost-effective Wallmount Chassis for ATX/mATX Motherboard and 10-slot Backplane Support ATX/mATX M/B and 10-slot PICMG 1.3 backplane Shockproof drive bay for one 5.25" ODD and three 3.5" HDDs Thumb-screw for top cover easy opening Bidirectional option to mount chassis on
- Output Rating: 300 watts
- Cooling Fans: 1
- Form Factor: ATX
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Huntec, Inc.
Description: CLM-973B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationCould fits 14 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 2 pcs Removable 120x120mm (ball
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.0 A, Electronic Connector,
-
Supplier: Huntec, Inc.
Description: Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 3 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 2 x 3.5" HDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front
-
Supplier: Aaeon Systems Inc.
Description: Integrated Intel HD Graphics Gigabit Ethernet x 2 SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1 COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1 PICMG 1.3 ATX 2.1 Power Requirement
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: ELMA Electronic Inc.
Description: interconnection bus Up to 4 x 10/100/1000Mbps Ethernet interfaces: dual Gigabit Packet Switching Backplane (PICMG 2.16) Graphics interfaces via front panel: dual DVI-D interfaces analog video interface 2 x serial channels and 5 x USB 2.0 interfaces Up to 4 x USB
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Up to 5 x USB 2.0 ports Watchdog timer and Long Duration Timer CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: Advantech
Description: 6-slot desktop/Wallmount chassis Support 6-slot PICMG 1.0 backplane only Shockproof drive bay for 5.25" ODD and 3.5" HDD Two front access USB ports Bidirectional to mount chassis on wall or workbench Easy maintain system fan and filter
- Output Rating: 300 watts
- Cooling Fans: 1
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Computer Express L.L.C.
Description: • PICMG 1.3, System Host Board (SHB Express) • 2 x 240-pin Dual Channels DDRII DIMM up to 4GB (for 64-bit OS) • 1 x PCIe x16, 4 x PCIe x1, 1 x PCIe GbE LAN • 1 x Ultra ATA 100 Port, 4 x SATA, 1 x Compact Flash Type II Socket • 6 x USB 2.0 onboard, 2 x USB
- RAM: 4,000 MB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 90 %
- Removable Storage: Floppy Drive Support
-
Supplier: Advantech
Description: workstation capabilities, by using the Intel® CM236/CM238 PCH. The MIC-6330 offers high storage capacity at up to SATA 6Gbps transfer speed. Four USB2.0 ports and one USB 3.0 port to the backplane fulfill requirements for extra I/O ports or storage, up to 5Gbps
- Technology: VPX
-
Supplier: Radwell International
Description: STANDARD CONTROLLER, CONTROLLOGIX, 2 MB USER MEMORY, 0.98 I/O MEMORY, USB 2.0 PORT, BACKPLANE: 800 MA AT 5.1 VDC/5 MA AT 1.2 VDC, 0 TO 60 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: ELMA Electronic Inc.
Description: slot to add application specific I/O or an optional front panel module with DisplayPort, Ethernet, USB and serial connections. TR E5x/msd supports a wide range of backplane profiles based on a PCI Express ® (PCIe®) data plane fabric and optional PCIe expansion plane for flexible
- Processor / CPU: Intel® Xeon®
- Computer Bus: VPX
-
Supplier: Silicon Labs
Description: 2.7–5.5 V supply voltage (internal regulator enabled) 1.8–3.6 V supply voltage (internal regulator disabled) LGA, QFN and TQFP package options (40/64/80/92-pin) Applications Portable medical Barcode scanner POS peripherals Wireless trackers USB audio Docking station Integrated digital
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Autoamtion Industrial Automation Network Security Gaming DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 3 And 3.5" x 1 Or 2.5"
- Mounting Style: Rack Mounted
-
Supplier: AAEON Electronics, Inc.
Description: Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Aaeon Systems Inc.
Description: Features 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Advantech
Description: 2.5" internal drive Dual front USB 3.0 ports Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent System Module enabling whole system fan control and remote manageability
- Output Rating: 700 watts
- Cooling Fans: 1
- Form Factor: ATX, MicroATX
- Controls & Indicators: CPU Fan Failure Indicator, HDD Indicator, Power On/Off Indicator, Temperature Alarm Indicator
-
Supplier: Artesyn Embedded Power
Description: requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption and compression from the CPUs. The blade's network
- Memory: 128,000,000 k
- Processor Speed: 1,900 MHz
- GbE / 10 GbE Ports: 2 to 10 #
- Form Factor: AdvancedTCA
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 8-Slot Wallmount Chassis 8-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX And Mini-redundant Power Supplies 3.5" Front Panel Disk Drive Bay x 1 For
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: ValueTronics International, Inc.
Description: The DPP125B is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™,
-
Supplier: Acromag, Inc.
Description: applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism Front panel I/O includes: dual USB 2.0 ports VGA (switched w/ rear) dual Gb Ethernet ports thru RJ Point 5 connector RS-232 port
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and
- Analog Input Channels: 0 #
- Digital I/O Channels: 28 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
-
Supplier: AMETEK Programmable Power
Description: test-systems: Dual Gigabit Ethernet ports, Four USB 2.0 ports, Micro-D GPIB connector, DVI-I video connector, ExpressCard/34 expansion slot, Trigger I/O for advanced PXI™ trigger functions Programmable watchdog timer The EMX-2401 is a three-slot PXI Express embedded PC controller that
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: Indocomp Systems, Inc.
Description: Pipeline Burst Cache 2.1 GB Shock Mounted Hard Disk 1.44 MB Shock Mounted Floppy Disk Two RS-232 Ports w/ 16550 Uarts Bi-directional (SPP/ECP/EPP) Parallel Port PS/2 Mouse Port 2 USB Ports 16 Level Watch-dog Timer Operating Temperture 0-60C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
suites for USB 2.0, PCIe, and Ethernet standards. Advanced Mathematical Processing — MATLAB embedded programming and sophisticated filter design (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
3U CompactPCI Serial Intel Core i7 – CPC510
… panel); – 12x USB 2.0 ports supporting HS, FS and LS data rates (2x on the front panel, 2x on the mezzanine, 8x on the backplane connector); – 4x USB 3.0 ports (routed to the backplane connector) – 6x SATA …
-
Kontron launches the CPS3003-SA 3U CompactPCI Serial processor board
The Kontron CPS3003-SA comes equipped with latest 3rd generation Intel Core i7 processors and, for the first time, offers PCI Express Gen 3.0, USB 3.0 , SATA 6G and Gigabit Ethernet over backplane .
-
Design challenges of a next generation small AUV
The extra I/O required by the Iver3 system, mainly 16 serial ports, a pair of USB 3.0 port, and the C8051 supervisor processor, were added to the … … connectors that let the CPU plug directly into the system backplane with no wires.
-
Rambus and Teradyne to Demonstrate 10 Gbps Backplane Solution at DesignCon East 2003
• Rambus Announces the First 6.4 Gbps Backplane Serial Link Cell • Silicon Line Announces the World's First 10 Gbps Transceiver for USB 3.0 and USB 3.1 Active Optical Cables .
-
NI PXIe-8135 Embedded Controller unveiled by National Instruments
⢠USB 3.0 connectivity offers up to 10X faster instrument communication for transferring and storing data externally. … Express x4 Gen 2 links interface from the embedded controller to the chassis backplane providing up to …
-
Cylindrical polarimetric phased array radar: Hardware design and mobile demonstrator
This datalink connects four IF transceiver cards for a total of eight channels to distribute commands from the control computer and aggregate radar data and metadata over a high-bandwidth USB 3.0 interface. Figure 12: CPPAR Digital Transceiver Backplane .
-
20 Gbit/s error free transmission with ~850 nm GaAs-based vertical cavity surface emitting lasers (VCSELs) containing InAs-GaAs submonolayer quantum dot insert...
With a few exceptions - such as the newly released USB 3.0 (Universal Serial Bus) specification that includes serial 4.8 Gb/s optical transmission at 850 nm (with implementation expected in 2010) or the IEEE 802.3ba 40G and 100G Ethernet standard … … and 28 Gb/s signaling (for the Common Electrical Interface CEI-25 project for backplane , and chip-to …
-
Comparison of receiver equalization using first-order and second-order Continuous-Time Linear Equalizer in 45 nm process technology
I/O interfaces such as PCI-Express, USB 3.0 , and DDR3 are designed to bridge the gap by introducing high-speed transceiver system which typically operates at Giga-Hertz range. However, legacy copper interconnect on a motherboard backplane cannot support data rate.
-
http://focus.ti.com/lit/ds/symlink/sn65lvpe502.pdf
• Notebooks, Desktops, Docking Stations, Backplane and Cabled Application The SN65LVPE502 is a dual channel, single lane USB 3.0 redriver and signal conditioner supporting data rates of 5.0Gbps.
-
Extreme Engineering Solutions - 6U CompactPCI SBC Featuring Freescale MPC 8572E Processor
⢠PICMG 2.16 backplane Gigabit interface ⢠Two SATA 3.0 Gb/s ports ⢠Three USB 2.0 ports .
Indicates content that may require registration and/or purchase.